"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122" "","","7574744","","Lenovo","SNCJ6FR+T14HNEU","7574744","","PCs/Workstations","153","ThinkStation","S","S20 + ThinkVision L2321x","20221021101432","ICECAT","1","13549","https://images.icecat.biz/img/norm/high/7574744-4703.jpg","623x850","https://images.icecat.biz/img/norm/low/7574744-4703.jpg","https://images.icecat.biz/img/norm/medium/7574744-4703.jpg","https://images.icecat.biz/thumbs/7574744.jpg","","","Lenovo ThinkStation S20 + ThinkVision L2321x Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black","ThinkStation S20 - Intel Xeon W3550 (3.06GHz), 6GB DDR3 RAM, 500GB SATA HDD, Tower, DVD-RW, Gigabit Ethernet, 625W, 14500g, Windows 7 Professional 64-bit + ThinkVision L2321x","Lenovo ThinkStation S20 + ThinkVision L2321x, 3,06 GHz, Intel® Xeon® 3000 Sequence, W3550, 6 GB, DVD-RW, Windows 7 Professional","Lenovo ThinkStation S20 + ThinkVision L2321x. Processor frequency: 3,06 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3550. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 14,5 kg. Product colour: Black","From Lenovo’s exceptional engineers comes the next generation of ThinkStation®, designed exclusively for specialized professionals using graphically and computationally intensive applications. Its groundbreaking design ramps up parallel workflows, enabling professional users to quickly bring their ideas to life.\n\nEquipped with the latest technology from Intel®, the ThinkStation delivers performance that is simply unattainable with a standard desktop PC. The ThinkStation S20 and D20's powerful and efficient Intel® Xeon® processors speed through even the toughest workloads. Sporting up to eight powerful processing cores, the new ThinkStation comes fully equipped with an on-chip memory controller and Intel® QuickPath Interconnect, allowing you to innovate faster than ever before.\n\nThe Lenovo ThinkStation has an environmentally conscious, usercentric design that ultimately results in increased productivity. In addition, the performance and quality-focused Lenovo ThinkStation supports ThinkVantage® Technologies such as Rescue and Recovery™ and Client Security Solution, providing users with superior data security.\n\nEXTREME PERFORMANCE\n- Brand-new Intel® Xeon® CPUs on both S and D series workstations deliver unmatched performance with incredible efficiency;\n- ThinkStation workstations come armed with a full line of bleeding-edge graphics technologies, including the NVIDIA® QUADRO® line, supporting SLI on select D Series configurations, and ATI® FirePro™ graphics;\n- With up to a 1060W power supply on the D series, ThinkStation delivers all the juice your key components need to maintain peak performance.\n\nQUIET AN D RELIA BLE\n- The ThinkStation’s 24db idle operating noise level makes it nearly undetectable;\n- ThinkStation's unique thermal design is engineered for maximum cool air delivery to key components, reducing the risk of hardware failure.\n\nEN VIRONMENTALLY RESPONSI BLE\n- Both the S20 and D20 are EPEAT™ GOLD, GREENGUARD® Certified;\n- The ThinkStation S20 and D20 contain more than 50% recycled plastics, including 26% post-consumer content;\n- All ThinkStation models are RoHS compliant;\n- Many ThinkStation models are Energy Star® 5.0 compliant.\n\nEN GINEERE D FOR THE ULTIMATE USER EXPERIENCE\n- The ThinkStation’s secure premium cover latch makes the cover easily removable, allowing users to make instant upgrades;\n- The ThinkStation’s illuminated front panel and icons make ports easily accessible, especially in studio and office environments;\n- The ThinkStation’s ergonomically designed, removable handle makes it easy to carry, move and manage;\n- Rack implementation is possible both in the ThinkStation S20 and the ThinkStation D20.","https://images.icecat.biz/img/norm/high/7574744-4703.jpg","623x850","","","","","","","","","","Processor","Processor family: Intel® Xeon® 3000 Sequence","Processor manufacturer: Intel","Processor model: W3550","Processor frequency: 3,06 GHz","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3,33 GHz","Processor socket: Socket B (LGA 1366)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 4,8 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon 3500 Series","Processor codename: Bloomfield","Thermal Design Power (TDP): 130 W","Tcase: 67,9 °C","Number of processors installed: 1","Number of QPI links: 1","Number of Processing Die Transistors: 731 M","Processing Die size: 263 mm²","Stepping: D0","CPU multiplier (bus/core ratio): 23","Processor core voltage (AC): 1.225 V","Maximum internal memory supported by processor: 24 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 6 GB","Maximum internal memory: 12 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 3 x 2 GB","Memory slots: 6x DIMM","Memory clock speed: 1066 MHz","ECC: Yes","Memory channels: Triple-channel","Storage","Optical drive type: DVD-RW","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Card reader integrated: Yes","RAID support: Yes","RAID levels: 0, 1, 5","Ports & interfaces","USB 2.0 ports quantity: 10","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 6","Serial ports quantity: 1","Design","Chassis type: Tower","Product colour: Black","Performance","Product type: Workstation","Motherboard chipset: Intel® X58 Express","Audio system: HD","Audio output channels: 7.1 channels","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 42.5 x 45.0 mm","Supported instruction sets: SSE4.2","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 39720","Intel® Turbo Boost Technology: 1.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 625 W","Weight & dimensions","Width: 175 mm","Depth: 483 mm","Height: 478 mm","Weight: 14,5 kg","Packaging content","Display included: Yes","Display diagonal: 58,4 cm (23"")","Other features","Power requirements: 100 - 240V","Display: TFT","Networking features: Gigabit Ethernet (10/100/1000)","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Resolution: 1920 x 1080 pixels","Features","Images Type Map:
"