"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122" "","","7574744","","Lenovo","SNCJ6FR+T14HNEU","7574744","","個人電腦/工作站","153","ThinkStation","S","S20 + ThinkVision L2321x","20221021101432","ICECAT","1","13315","https://images.icecat.biz/img/norm/high/7574744-4703.jpg","623x850","https://images.icecat.biz/img/norm/low/7574744-4703.jpg","https://images.icecat.biz/img/norm/medium/7574744-4703.jpg","https://images.icecat.biz/thumbs/7574744.jpg","","","联想 ThinkStation S20 + ThinkVision L2321x Intel® Xeon® 處理器 3000 序列 W3550 6 GB DDR3-SDRAM Windows 7 Professional 塔式 工作站 黑色","","联想 ThinkStation S20 + ThinkVision L2321x, 3.06 GHz, Intel® Xeon® 處理器 3000 序列, W3550, 6 GB, DVD-RW, Windows 7 Professional","联想 ThinkStation S20 + ThinkVision L2321x. 處理器頻率: 3.06 GHz, 處理器系列: Intel® Xeon® 處理器 3000 序列, 處理器類型: W3550. 內部記憶體: 6 GB, 內部記憶體類型: DDR3-SDRAM, 記憶體時脈速度: 1066 MHz. 整合式讀卡機, 光碟機: DVD-RW. 提供作業系統: Windows 7 Professional. 電源供應: 625 W. 機箱外型規格: 塔式. 產品類型: 工作站. 重量: 14.5 kg. 產品色彩: 黑色","","https://images.icecat.biz/img/norm/high/7574744-4703.jpg","623x850","","","","","","","","","","處理器","處理器系列: Intel® Xeon® 處理器 3000 序列","處理器製造商: Intel","處理器類型: W3550","處理器頻率: 3.06 GHz","處理器核心數量: 4","處理器執行緒數: 8","處理器加速頻率: 3.33 GHz","處理器插座: Socket B (LGA 1366)","處理器高速緩存: 8 MB","處理器高速緩存類型: 智慧型快取","系統匯流排: 4.8 GT/秒","匯流排類型: QPI","FSB同位: 不","處理器光刻: 45 nm","處理器操作模式: 64位元","處理器序號: Intel Xeon 3500 Series","處理器代號(codename): Bloomfield","散熱設計功率(TDP): 130 W","處理器容忍最高溫度: 67.9 °C","處理器數目: 1","QPI連結數量: 1","處理器尺寸電晶體數量: 731 M","處理器晶圓尺寸: 263 mm²","步進: D0","CPU倍頻(匯流排/線比例): 23","處理器核心電壓(AC): 1.225 V","處理器支援內部記憶體最大值: 24 GB","處理器可支援記憶體類型: DDR3-SDRAM","處理器支援記憶體時脈頻率: 800,1066 MHz","處理器可支援記憶體頻寬(最大值): 25.6 GB/秒","處理器支援 ECC 記憶體: 是","記憶體","內部記憶體: 6 GB","最大內部記憶體(64-bit): 12 GB","內部記憶體類型: DDR3-SDRAM","記憶體配置: 3 x 2 GB","記憶體插槽: 6x DIMM","記憶體時脈速度: 1066 MHz","錯誤更正碼: 是","支援記憶體通道: 三通道","儲存器","光碟機: DVD-RW","硬碟安裝數量: 1","硬碟容量: 500 GB","硬碟接口: SATA","硬碟轉速: 7200 RPM","整合式讀卡機: 是","支援RAID: 是","RAID級別: 0, 1, 5","連接埠及介面","USB 2.0連接埠數量: 10","eSATA端口數量: 1","乙太網路LAN(RJ - 45)端口數量: 1","麥可風輸入: 是","耳機輸出端口: 6","序列埠數量: 1","設計","機箱外型規格: 塔式","產品色彩: 黑色","性能","產品類型: 工作站","主機板晶片組: Intel® X58 高速","音效系統: HD","音訊輸出通道: 7.1 聲道","軟體","提供作業系統: Windows 7 Professional","處理器的特殊功能","Intel®無線顯示技術: 不","Intel® 64: 是","增強型Intel® SpeedStep技術: 是","嵌入式系統可選: 不","Intel® InTru™ 3D 技術: 不","Intel® Insider™: 不","Intel®清晰影像HD技術: 不","Intel®Clear Video Technology(Intel® 清晰影像技術): 不","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 是","閒置狀態: 是","熱監測技術: 不","Intel®進階加密標準新指令技術: 不","Intel® 可信賴執行技術: 不","病毒防護技術: 是","Intel®彈性顯示介面技術: 不","Intel®Flex記憶體存取技術: 不","Intel®快速記憶體存取技術: 不","Intel®增強暫停時態: 是","Intel®需求切換技術: 是","適用於MID的Intel®清晰影像技術: 不","處理器封裝大小: 42.5 x 45.0 mm","支援指令集: SSE4.2","物理位置擴展(PAE): 是","實體位址擴充(PAE): 36 位元","CPU配置(最大): 1","Intel® 虛擬化技術定向輸入/輸出: 不","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel®雙顯示功能技術: 不","Intel®快速儲存技術(RST): 不","處理器 ARK ID: 39720","Intel® Turbo Boost Technology (渦輪加速技術): 1.0","Intel®超執行緒技術: 是","Intel® Quick Sync Video Technology (快速同步視訊技術): 不","Intel®My WiFi 技術: 不","Intel®防竊 技術: 不","非衝突礦產處理器產品: 不","能源管理","電源供應: 625 W","重量及尺寸","寬度: 175 mm","深度: 483 mm","高度: 478 mm","重量: 14.5 kg","內容包裝","含顯示器: 是","顯示器尺寸(對角長): 58.4 cm (23"")","其他功能","電源要求: 100 - 240V","顯示器: TFT","網路介面: Gigabit Ethernet (10/100/1000)","符合業界標準: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","解析度: 1920 x 1080 像素","產品特點","圖像類型圖:
"