"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95" "","","7574685","","ASUS","1015PEM-BLK061S","7574685","","Laptops","151","","","1015PEM-BLK061S","20240307153452","ICECAT","","13887","https://images.icecat.biz/img/gallery/30083330_2026.jpg","329x269","https://images.icecat.biz/img/gallery_lows/30083330_2026.jpg","https://images.icecat.biz/img/gallery_mediums/img_30083330_medium_1480619855_2719_14543.jpg","https://images.icecat.biz/img/gallery_thumbs/30083330_2026.jpg","","","ASUS 1015PEM-BLK061S netbook Intel Atom® N550 25,6 cm (10.1"") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Schwarz","","ASUS 1015PEM-BLK061S, Intel Atom®, 1,5 GHz, 25,6 cm (10.1""), 1024 x 600 Pixel, 1 GB, 250 GB","ASUS 1015PEM-BLK061S. Produkttyp: Netbook. Prozessorfamilie: Intel Atom®, Prozessor: N550, Prozessor-Taktfrequenz: 1,5 GHz. Anzeigegrösse (Diagonal): 25,6 cm (10.1""), Auflösung: 1024 x 600 Pixel. Arbeitsspeicher (RAM): 1 GB, Interner Speichertyp: DDR3-SDRAM. Gesamtspeicherkapazität: 250 GB. Vorinstalliertes Betriebssystem: Windows 7 Starter. Produktfarbe: Schwarz. Gewicht: 1,27 kg","","https://images.icecat.biz/img/gallery/30083330_2026.jpg|https://images.icecat.biz/img/gallery/img_6853919_high_1471009002_064_16180.jpg|https://images.icecat.biz/img/gallery/img_6853919_high_1471009004_7823_16180.jpg|https://images.icecat.biz/img/gallery/img_6853919_high_1471009002_5145_16180.jpg","329x269|500x500|500x500|500x500","|||","","","","","","","","","Design","Produkttyp: Netbook","Produktfarbe: Schwarz","Anzeige","Anzeigegrösse (Diagonal): 25,6 cm (10.1"")","Auflösung: 1024 x 600 Pixel","LED-Hintergrundbeleuchtung: Ja","Native aspect ratio: 5:3","Prozessor","Prozessorfamilie: Intel Atom®","Prozessorhersteller: Intel","Prozessor: N550","Prozessor-Taktfrequenz: 1,5 GHz","Anzahl der Prozessorkerne: 2","Prozessor-Threads: 4","System-Bus: 2,5 GT/s","Processor cache: 1 MB","Processor cache type: L2","Prozessor Lithografie: 45 nm","Processor operating modes: 64-Bit","Processor codename: Pineview","Bus type: DMI","Thermal Design Power (TDP): 8,5 W","Number of Processing Die Transistors: 176 M","Processing Die size: 87 mm²","Speicher","Arbeitsspeicher (RAM): 1 GB","Maximaler Hauptspeicher: 2 GB","Interner Speichertyp: DDR3-SDRAM","Speicherlayout: 1 x 1 GB","Speichersteckplätze: 1x SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 250 GB","Optisches Laufwerk - Typ: Nein","Festplatten Schnittstelle: SATA","Integrierter Kartenleser: Ja","Kompatible Speicherkarten: MMC, SD, SDHC","Grafik","On-board graphics card base frequency: 200 MHz","Audio","Audio-System: HD","Anzahl der eingebauten Lautsprecher: 2","Eingebautes Mikrofon: Ja","Kamera","Front camera resolution (numeric): 0,3 MP","Netzwerk","Wi-Fi: Ja","Netzwerkfunktionen: Fast Ethernet","Ethernet/LAN: Ja","Ethernet LAN Datentransferraten: 10,100 Mbit/s","Bluetooth: Ja","Bluetooth-Version: 3.0+HS","Konnektivität","Anzahl der USB 2.0 Ports: 3","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Anzahl VGA (D-Sub) Anschlüsse: 1","Headphone outputs: 1","Charging port type: DC-Anschluss","Performance","GPS: Nein","Tastatur","Eingabegerät: Touchpad","Software","Vorinstalliertes Betriebssystem: Windows 7 Starter","Prozessor Besonderheiten","Intel Hyper-Threading Technology: Ja","Intel® Turbo-Boost-Technologie: Nein","Enhanced Intel SpeedStep Technologie: Ja","Intel Trusted Execution Technology: Nein","Intel Demand Based Switching: Nein","Intel 64: Ja","Execute Disable Bit: Ja","Thermal Monitoring Technologies: Ja","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Embedded options available: Nein","Intel Virtualization Technology for Directed I/O (VT-d): Nein","Intel Virtualization Technology (VT-x): Nein","Processor ARK ID: 50154","Conflict-Free processor: Ja","Battery","Batterietechnologie: Lithium-Ion (Li-Ion)","Anzahl Batteriezellen: 6","Batteriekapazität: 4400 mAh","Gewicht u. Abmessungen","Gewicht: 1,27 kg","Breite: 262 mm","Tiefe: 178 mm","Höhe (vorne): 2,36 cm","Höhe (hinten): 3,64 cm","Verpackungsinhalt","Fernbedienung: Nein","Weitere Spezifikationen","Wireless-Technologien: 802.11 b/g/n","Display: LCD"