"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133"
"","","7570776","","Samsung","NP-NC110-A03SE","7570776","","Laptops","151","","","NC110-A03SE","20240307153452","ICECAT","","18285","https://images.icecat.biz/img/norm/high/7570776-8359.jpg","992x841","https://images.icecat.biz/img/norm/low/7570776-8359.jpg","https://images.icecat.biz/img/gallery_mediums/img_7570776_medium_1481546444_8887_14419.jpg","https://images.icecat.biz/thumbs/7570776.jpg","","","Samsung NC110-A03SE Intel Atom® N455 Netbook 25.6 cm (10.1"") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White","NP-NC110-A03SE - Intel Atom N455 (1.66GHz), 250GB SATA HDD (5400tpm), 10.1"" (1024x600) LED WSVGA, Intel GMA 3150, Webcam, 1x 1024MB DDR3 SODIMM, 3x USB2.0, 1x VGA, 1x RJ45, LAN 10/100 Mbit/s, WiFi 802.11 b/g/n, Bluetooth V3.0 HS, Li-Ion (6 cell, 6600mAh), Windows 7 Starter, White, 1.18kg","Samsung NC110-A03SE, Intel Atom®, 1.66 GHz, 25.6 cm (10.1""), 1024 x 600 pixels, 1 GB, 250 GB","Samsung NC110-A03SE. Product type: Netbook. Processor family: Intel Atom®, Processor: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.18 kg","If you’re looking for great value, then the Samsung NC110 Netbook is the perfect laptop. It comes in a choice of stylish colours and incorporates many advanced features designed to help you stay in touch. Its intelligent wireless connectivity means you can automatically use any available network or you can access the internet practically anywhere through your smartphone. If you’re into your videos or photos, you will be seriously impressed by its ultra sharp and bright screen, which is also anti-reflective so you can enjoy clear images even in direct sunlight. Its narrow bezel also makes it smaller than other netbooks. In fact, because the NC110 weighs just 1.18kg and has an extensive battery life of 10.7 hours*, you can now watch whatever you like, whenever and wherever you like. *Battery life based on BatteryMark test scores that will vary based on configuration.\n\nMore style. Maximum value\n\nThe NC110 offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax─ the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The NC110 netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.\n\nPractically non-stop performance for your non-stop life\n\nOn a long flight or short on outlets? No problem. Now you can break free from your power cord with the NC110. A 6 cell battery, delivers up to 10.7 hours* of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimised processing technology adds to its long-lasting performance. Go anywhere and do anything – with the NC110, there’s always less downtime.\n\n*Battery life based on BatteryMark test scores that will vary based on configuration.\n\nCrafted for style and safety\n\nBecause a life on the go can often trip you up, the Samsung NC110 was crafted to not let you down. In fact, its high quality craftsmanship extends as much to its exterior as to its high performance inner workings. Built to withstand bumps and knocks, the NC110 comes with a robust, durable casing designed to keep its contents safe and sound as well as reduce the risk of scratches and fingerprints. And its ergonomic, stylish design makes it as coolly eye-catching as it is reliable.\nHands on Product Review\n\nGet online almost anywhere\n\nThe NC110 incorporates advanced communications technologies, including and 802.11bgn wireless and 3G modem (HSPA*, WiMAX* and WiBRO*), to provide high-speed access to the Internet and your data anytime and anywhere. *Factory option\n\nPerfect for watching movies in bright daylight\n\nWhat good are sharp details and bold colours if you can’t see them? The Samsung NC110 boasts a 10.1” anti-reflective display which reduces bothersome light reflections. You’ll see movies and images that are clear and picture perfect, even in bright light. And you’ll get more mobility with an LED display that uses less power. The Samsung NC110 netbook—a reflection of your impeccable taste.\n\nSeamless form. Sleek style\n\nThe uniquely user-friendly Samsung NC110 is cleverly styled with an integrated hinge. That means the screen blends together seamlessly with the keyboard even when it’s open, which makes adjusting the screen easier. With smooth lines and seamless style, it’s hard to stop staring. So let them stare. The NC110 lets you show off your sophisticated style everywhere you go.\n\nEasy Resolution Manager\n\nSee the whole picture on your netbook with our Easy Resolution Manager. If your programme or game supports a higher resolution you can easily upgrade to 1024 x 768 to see more details, crisper imager and bolder colours.\n\nCyberlink YouCam\n\nIncorporate cool video effects into your webcam chats with Live YouCam. Liven up your chats with ‘virtual’ hats and masks or choose one of 12 3D avatars to mimic your facial movements. Once you’re done, easily upload your video to YouTube and Facebook. And for the workaholics, use the Live YouCam to share powerpoint files and capture desktop videos for quick do-it-yourself demos and tutorials.","https://images.icecat.biz/img/norm/high/7570776-8359.jpg|https://images.icecat.biz/img/gallery/img_9597164_high_1472504480_1377_26430.jpg","992x841|400x400","|","","","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 25.6 cm (10.1"")","Display resolution: 1024 x 600 pixels","LED backlight: Yes","Native aspect ratio: 5:3","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor: N455","Processor frequency: 1.66 GHz","Processor number of cores: 1","Processor threads: 2","Processor cache: 0.512 MB","Processor cache type: L2","Processor socket: BGA 559","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Atom N400 Series","Processor codename: Pineview","Bus type: DMI","FSB Parity: No","Stepping: A0","Thermal Design Power (TDP): 6.5 W","Tjunction: 100 °C","Number of Processing Die Transistors: 123 M","Processing die size: 66 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 1 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 250 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","On-board graphics card model: Unspecified","On-board graphics card base frequency: 200 MHz","Audio","Audio system: SRS","Number of built-in speakers: 2","Speaker power: 3 W","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Networking features: Fast Ethernet","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 3.0+HS","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports quantity: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Charging port type: DC-in jack","ExpressCard slot: No","Performance","Motherboard chipset: Intel NM10","GPS: No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Starter","Trial software: Norton Internet Security 2010","Bundled software: - Samsung Recovery Solution\n- Easy Resolution Manager\n- Samsung Update Plus\n- Easy Display Manager\n- Easy Battery Manager\n- Easy Network Manager\n- Easy SpeedUp Manager\n- Adobe Reader\n- Easy File Share\n- Samsung Support Center\n- Easy Content Share","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLBX9","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 49491","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery performance: 6600 mAh","Energy Management","Power supply: 40 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS, HDD","Weight & Dimensions","Weight: 1.18 kg","Width: 259 mm","Depth: 179.5 mm","Height (front): 2.15 cm","Height (rear): 3.37 cm","Other features","Wireless technology: 802.11bg/n","Graphics card family: Intel","Display: LED","Graphics card: GMA 3150"