"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162"
"","","7569979","","Fujitsu","VFY:T5800MF031GB","7569979","","Laptops","151","LIFEBOOK","","T580","20240307153452","ICECAT","1","76971","https://images.icecat.biz/img/norm/high/6497750-6003.jpg","687x850","https://images.icecat.biz/img/norm/low/6497750-6003.jpg","https://images.icecat.biz/img/norm/medium/6497750-6003.jpg","https://images.icecat.biz/thumbs/6497750.jpg","","","Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 25,6 cm (10.1"") Touchscreen 4 GB Windows 7 Professional Black, Silver","LIFEBOOK T580, 25.7cm (10.1"") 1366x768pixel 200cd/m² LED 16:9 TFT Dual Digitizer, Intel Core i5-560UM (1.33GHz, 3MB, 800MHz), 4GB DDR3 800MHz PC3-6400 SO DIMM RAM, 320GB SATA 5400rpm 2.5"" S.M.A.R.T. HDD, 3G, Gigabit Ethernet, Microsoft Windows 7 Professional (64-bit)","Fujitsu LIFEBOOK T580, Intel® Core™ i5, 1,33 GHz, 25,6 cm (10.1""), 1366 x 768 pixels, 4 GB, Windows 7 Professional","Fujitsu LIFEBOOK T580. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-560UM, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1""), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1,4 kg","SPECIAL FEATURES LIFEBOOK T580 \r\nWith the new LIFEBOOK T580 you can alternate between a keyboard, a pen, or your fingers in seconds. Featuring a rotatable 10.1-inch display, it’s the perfect solution for working on the move. Through integrated GPS, you’ll always be able to find your way around. And there is no need to feel burdened by your notebook any longer, at just 1.4kg it’s easy to take wherever you like.\r\n\r\n-Up to Intel® Core™ i5 processors.\r\n-genuine Windows® 7 Professional.\r\n-10.1-inch at just 1.4kg.\r\n-4-Finger multiple touch.\r\n-Unlimited connectivity with optional embedded 3G/UMTS.\r\n\r\n4-FINGER MULTIPLE TOUCH \r\n4-finger multiple touch is the capability to operate on the touch-screen with up to four fingers at the same time. Double-tap, scroll, zoom, rotate – with your fingers directly on the display.\r\n\r\nHIGHEST SECURITY \r\nProtect your most valuable asset – your data with features like Advanced Theft Protection or the fingerprint sensor. Protect your device with hardware security like the Kensington Lock. Security solutions made by Fujitsu.\r\n\r\nAMBIENT LIGHT SENSOR \r\nThe ambient light sensor, a light-sensitive sensor, automatically adjusts the brightness of the LED display according to the ambient light conditions of the current user-environment. This helps you to save battery power and thus enjoy a longer battery runtime.\r\n\r\nMICROSOFT® TOUCH PACK FOR WINDOWS® 7 \r\nThis Touch Pack offers you a collection of games and programs that you interact with using your fingers.","https://images.icecat.biz/img/norm/high/6497750-6003.jpg|https://images.icecat.biz/img/gallery/img_7569979_high_1471032869_6271_16180.jpg|https://images.icecat.biz/img/gallery/img_7569979_high_1471032870_0189_16180.jpg|https://images.icecat.biz/img/gallery/img_7569979_high_1471032870_3265_16180.jpg|https://images.icecat.biz/img/gallery/img_7569979_high_1471032870_7021_16180.jpg|https://images.icecat.biz/img/gallery/img_7569979_high_1471032871_1533_16180.jpg","687x850|635x850|850x340|762x850|755x850|850x850","|||||","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Black, Silver","Form factor: Convertible (Swivel)","Display","Display diagonal: 25,6 cm (10.1"")","Display resolution: 1366 x 768 pixels","Touchscreen: Yes","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 200 cd/m²","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-560UM","Processor frequency: 1,33 GHz","Processor generation: Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2,13 GHz","System bus rate: 2,5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1288","Processor front side bus: 800 MHz","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-500 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: K0","Thermal Design Power (TDP): 18 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Memory clock speed: 800 MHz","Storage","HDD capacity: 320 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 166 MHz","On-board graphics card dynamic frequency (max): 500 MHz","Maximum resolution: 1920 x 1200 pixels","Audio","Audio system: Realtek ALC269","Number of built-in speakers: 1","Built-in microphone: Yes","Network","Mobile network connection: Yes","Mobile network generation: 3G","Networking features: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","SmartCard slot: Yes","Performance","Motherboard chipset: Intel® HM55 Express","GPS (satellite): No","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 82","Software","Operating system installed: Windows 7 Professional","Drivers included: Yes","Pre-installed software: Adobe Acrobat Reader, Microsoft Office Starter 2010 (32-bit), EasyGuide, Tablet Button Utility, Microsoft Touch Pack, Norton Internet Security, Display Manager, Auto Rotation Utility, Power Saving Utility, Omnipass","Trial software: Norton Internet Security","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: BGA 34 x 28","Supported instruction sets: SSE4.1/4.2","Processor code: SLBSN","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 49665","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 9,5 h","Power","AC adapter power: 60 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 19 V","Security","Fingerprint reader: Yes","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage relative humidity (H-H): 20 - 85%","Certificates","Certification: CE, EN 60601-1-2:2007, CB, CE!, RoHS, WEEE, ENERGY STAR 5.0, HCT/HCL entry/WHQL, ISO9241-307","Weight & dimensions","Weight: 1,4 kg","Width: 270 mm","Depth: 189 mm","Height: 39,7 mm","Other features","Display: TFT","Power supply type: AC/DC","HDD user password: Yes","Graphics card: HD","Internal modem: No","TV tuner integrated: No","SIM card support: Yes","Keyboard","Keyboard keystroke: 2 mm","Keyboard key pitch: 1,75 cm","Video","External video modes refresh rate (max): 60 Hz","Video card features: DirectX 10.1"