"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","7569788","","Gigabyte","GA-G41MT-S2","7569788","","Motherboards","164","","","GA-G41MT-S2","20200507102532","ICECAT","1","143675","https://images.icecat.biz/img/norm/high/7569788-936.jpg","500x409","https://images.icecat.biz/img/norm/low/7569788-936.jpg","https://images.icecat.biz/img/gallery_mediums/img_7569788_medium_1481546390_6158_14419.jpg","https://images.icecat.biz/thumbs/7569788.jpg","","","Gigabyte GA-G41MT-S2 motherboard Intel® G41 LGA 775 (Socket T) micro ATX","GA-G41MT-S2 - Micro ATX, LGA 775, Intel G41, 1333/1066/800 MHz FSB, HD Audio 7.1, Gigabit Ethernet, 2x DIMM","Gigabyte GA-G41MT-S2, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 800,1066,1333 MHz, 8 GB, Dual-channel","Gigabyte GA-G41MT-S2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Graphics card family: Intel, Graphics card: GMA X4500. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® G41","The GA-G41MT-S2 based on the Intel G41 chipset supports the latest Intel 45nm CPUs, creating a powerful multi-media platform which allows users to do more at once. At the heart of the Intel G41 Express chipset is the Intel X4500 graphics media accelerator, which support DX10 and features several unique innovations including more Execution Units for enhanced 3D performance and Intel Clear Video Technology for sharper images and precise color control.\n\nOn/Off Charge Technology\nGIGABYTE On/Off Charge technology allows you to charge your iPhone, iPad and iPod Touch regardless of whether your PC is on, in standby mode or even off. A derivative of GIGABYTE's highly acclaimed 3x USB Power feature, On/Off Charge enables devices to draw more current from GIGABYTE motherboard USB ports than standard USB ports allow, so that charging from your PC can be as fast as with a charger.\n\n3x USB Power Boost\nGIGABYTE motherboards feature a 3x USB power boost, delivering greater compatibility and extra power for USB devices. GIGABYTE’s unique USB power design is also able to efficiently regulate output over the full voltage range, which greatly enhances USB device compatibility. In addition, dedicated lower resistance fuses ensure lower voltage drops, and provide more stable and plentiful power delivery.\n\nSmaller, Faster and More Efficient\nGA-G41MT-S2 motherboards paired with Intel 45nm CPUs deliver the very best platform for multitasking, multimedia and high performance gaming. Not only do GIGABYTE's latest motherboards based on Intel Eaglelake chipsets all support Intel's new generation, 45nm multi-core processors.\n\nGIGABYTE leading technology-Easy Energy Saver\nFeaturing an advanced proprietary software design, GIGABYTE Easy Energy Saver is able to dynamically adjust CPU power depending on workload, delivering just the right amount of power needed for the task. Coupled with Intel’s highly efficient 45nm CPU’s, Easy Energy Saver is able to provide exceptional levels of power savings and enhanced power efficiency without sacrificing computing performance.\n\n50,000 Hours Japanese Solid Capacitors (CPU Power Zone)\nGIGABYTE Ultra Durable motherboards are equipped with solid capacitors developed by leading Japanese manufacturers. With an average lifespan of 50,000 hours, these solid capacitors provide the stability, reliability and longevity essential to meet the power needs of high-end processors and other components running today's most demanding applications and games.\n\nIntel GMA X4500\nIntel Graphics Media Accelerator X4500 support Microsoft DirectX10, Intel® Clear Video Technology, which enable smoother HD playback. The 3D enhancement of GMA X4500 also highly improves the realism and graphics performance for mainstream gaming. Through the support of DVI and HDMI (with HDCP), Intel GMA X4500 brings the ultimate multimedia experience.\n\nDualBIOS™ - Patented Dual Hardware BIOS Protection\nDualBIOS™ is a GIGABYTE patented technology that automatically recovers BIOS data when main BIOS has crashed or failed. Featuring 2 physical BIOS ROMs integrated onboard, GIGABYTE DualBIOS™ allows quick and seamless recovery from BIOS damage or failure due to viruses or improper BIOS updating.\n\nEasyTune6\nGIGABYTE has completely redesigned EasyTune6 from the ground up to make it easier than ever to manage and monitor your hardware resources as well as tweak your system settings in order to achieve maximum system performance. Whether you are an overclocking enthusiast, or a computer novice, EasyTune6 provides the tools you need to quickly and effortlessly fine tune your system.\n\nSATA 3Gb/s storage interface\nSATA 3Gb/s doubles bus bandwidth from 1.5Gb/s to 3Gb/s. SATA 3Gb/s facilitates bandwidth aggregation for multiple devices, enabling max through put as well as, higher cache through put performance in single drive configurations.\n\nGigabit LAN connectivity\nThe Gigabit network interface delivers a high speed LAN connection with data transfer rate up to 1000Mb/s, providing new generation connectivity for the broadband era. Gigabit LAN is ideally for seamless internet connection such as streaming audio and video contents.\n\nErP Lot 6 support\nThe ErP (also known as Energy-Related Products Directive) is part of the European Union's environmental regulations policy. It is based on concern for the environmental as the proliferation of electronic devices continues, and how to improve energy efficiency for a better and greener life. GIGABYTE supports ErP and produces motherboards that help you effectively improve system efficiency.","https://images.icecat.biz/img/norm/high/7569788-936.jpg|https://images.icecat.biz/img/gallery/16713_7569788_7053.jpg","500x409|500x142","|","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 775 (Socket T)","Compatible processor series: Intel® Celeron®, Intel® Pentium®","Processor system buses supported: 800,1066,1333 MHz","Memory","Number of memory slots: 2","Maximum internal memory: 8 GB","Memory channels: Dual-channel","Memory voltage: 1.5 V","Supported memory clock speeds: 800,1066 MHz","Graphics","Parallel processing technology support: Not supported","On-board graphics card: Yes","Graphics card family: Intel","Graphics card: GMA X4500","Internal I/O","USB 2.0 connectors: 4","Number of SATA connectors: 4","Number of Parallel ATA connectors: 1","Front panel audio connector: Yes","ATX Power connector (24-pin): Yes","Number of EATX power connectors: 1","CPU fan connector: Yes","Number of chassis fan connectors: 3","Peripheral (Molex) power connectors (4-pin): 1","Rear panel I/O ports","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Headphone outputs: 3","Microphone in: Yes","Serial ports quantity: 1","Network","Ethernet interface type: Gigabit Ethernet","Networking features: Gigabit Ethernet","Features","Component for: PC","Motherboard form factor: micro ATX","Motherboard chipset: Intel® G41","Audio output channels: 7.1 channels","Power source type: ATX","Compatible operating systems: Windows 7/Vista/XP","Expansion slots","PCI Express x1 slots: 2","PCI Express x16 slots: 1","PCI slots: 1","BIOS","BIOS type: AWARD","BIOS memory size: 16 Mbit","ACPI version: 1.0b","Weight & dimensions","Width: 194 mm","Depth: 244 mm","Other features","Quick installation guide: Yes"