"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43"
"","","7569655","","Samsung","LH46SOUQBC","7569655","","Signage Displays","2672","","","SyncMaster 460DRn-S","20240307153452","ICECAT","","14005","https://images.icecat.biz/img/norm/high/7569655-8133.jpg","330x330","https://images.icecat.biz/img/norm/low/7569655-8133.jpg","https://images.icecat.biz/img/gallery_mediums/img_7569655_medium_1481546384_9487_14419.jpg","https://images.icecat.biz/thumbs/7569655.jpg","","","Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46"") 1500 cd/m² WXGA Black","460DRn-S - 46"", 1366 x 768, 8ms, 178/178, 16.7m, Black","Samsung SyncMaster 460DRn-S, Digital signage flat panel, 116.8 cm (46""), 1366 x 768 pixels","Samsung SyncMaster 460DRn-S. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46""), Display resolution: 1366 x 768 pixels, Display brightness: 1500 cd/m², HD type: WXGA. Product colour: Black","Samsung outdoor LCD displays have the advanced technology needed to weather any environment. Get your message across to your customers with an exceptionally high brightness level of 1,500 nits and static contrast ratio of 3,500:1. A panel-only solution, you’ll get a variety of customized applications. Connectivity conveniently includes VGA, DVI, BNC, CVBS, S-Video, Component and HDMI. Make a powerful impact, indoors or out with this Samsung LCD display.\r\n\r\nRS232C In-Out\r\nRS232C, a standard of serial communication, is used for the communication between PC and displays. Therefore, A Multiple Display Control (MDC), helping various displays to be easily and simultaneously operated on PC, is possible with RS232C function.\r\n\r\nWork and play at the same time\r\nPIP (Picture In Picture) / PBP (Picture By Picture) Multi tasking function allows user to enjoy an image from two different source at once\r\n\r\nSave money, save space with built-in speakers.\r\nMaximize your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You’ll save money when you eliminate the cost of purchasing separate speakers, and you’ll save valuable space as well.\r\n\r\n4 Anti-image Retention Mode\r\nScreen Scroll: Image on Screen moves down and return Pixel Shift: All pixel moves to one pixel side horizontally or / and vertically Bar Type: 1 horizontal bar and 1 vertical bar cross and move Eraser Type: 2 blocks move and cover the screen.\r\n\r\nChoose the right view, landscape or portrait.\r\nThis Samsung LFD gives you the flexibility to display your image vertically or horizontally—whatever the situation calls for. With a pivot function that rotates the screen 90˚degrees and the freedom to display presentations in portrait mode or advertisements in landscape mode, this makes for one versatile monitor.\r\n\r\nA screen that won’t shatter your digital dreams. (option)\r\nWhen a monitor is displayed in public areas, things can happen. That’s why our LFD offers a specially-designed, optional protection glass. Scratch resistant and shatter-proof, it shields the panel’s surface from any damage so you can use it for years to come.\r\n\r\nA cool way to ensure longevity.\r\nEnjoy continuous, reliable operation thanks to a built-in fan control. Housed inside of the LFD, the fan guarantees you can count on it for years to come without worrying about it overheating. You can even control the fan with an easy-to-use on screen display.","https://images.icecat.biz/img/norm/high/7569655-8133.jpg|https://images.icecat.biz/img/gallery/img_3900091_high_1471005724_4432_16180.jpg","330x330|330x330","|","","","","","","","","","Display","Display diagonal: 116.8 cm (46"")","Display resolution: 1366 x 768 pixels","Display brightness: 1500 cd/m²","HD type: WXGA","Response time: 8 ms","Contrast ratio (typical): 3500:1","Contrast ratio (dynamic): 5000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.7455 x 0.7455 mm","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 56 - 85 Hz","Ports & interfaces","HDMI ports quantity: 1","DVI-D ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Audio","Built-in speaker(s): No","Design","Product design: Digital signage flat panel","Product colour: Black","Panel mounting interface: 600 x 400 mm","Performance","TV tuner integrated: No","Power","Power consumption (typical): 340 W","Power consumption (off): 1 W","Computer system","Processor model: 4450e","Weight & dimensions","Width: 1047.4 mm","Depth: 116.7 mm","Height: 650.6 mm","Weight: 24.7 kg","Other features","Manual: Yes","Quick start guide: Yes","Audio input: Y","Audio output: Y","Cable lock slot: No","Flash memory: 4000 MB","Built-in camera: No"