"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152"
"","","7569293","","ASUS","K52JU-SX006V","7569293","","Laptops","151","","","K52JU-SX006V","20240307153452","ICECAT","1","23975","https://images.icecat.biz/img/norm/high/4693966-8283.jpg","500x500","https://images.icecat.biz/img/norm/low/4693966-8283.jpg","https://images.icecat.biz/img/gallery_mediums/img_4693966_medium_1481121150_873_23752.jpg","https://images.icecat.biz/thumbs/4693966.jpg","","","ASUS K52JU-SX006V laptop Intel® Core™ i3 i3-380M 39,6 cm (15.6"") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 6370 Windows 7 Home Premium Brown","K52JU-SX006V - Intel Core i3-380M (3M Cache, 2.53 GHz), 15.6"" 16:9 HD (1366x768) LED, 4GB DDR3 1066 MHz, 320GB SATA HDD, ATI Radeon HD 6370 512MB DDR3 VRAM, DVD Super Multi DL, Gigabit Ethernet, WLAN 802.11 b/g/n, 0.3M WebCam, Microsoft Windows 7 Home Premium 64-bit","ASUS K52JU-SX006V, Intel® Core™ i3, 2,53 GHz, 39,6 cm (15.6""), 1366 x 768 pixels, 4 GB, 320 GB","ASUS K52JU-SX006V. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6370. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2,62 kg","Powered by the latest Intel processors\r\nEquipped with the latest Intel processors, the ASUS K52JU delivers the best mobile performance in its class, be it for work or play.\r\n\r\nGraphics by AMD\r\nThe ASUS K52JU comes with the AMD Radeon HD 6370M graphics processor with 512MB VRAM to deliver a mind-blowing visual performance.\r\n\r\nA slim, stylish profile\r\nWith its slim and stylish profile, the ASUS K52JU is the everyday computing companion that you can conveniently take with you wherever you go.\r\n\r\nErgonomic keyboard design\r\nThe chiclet keyboard's wide anti-dust keys ensure user comfort even after extended periods of typing.\r\n\r\nSmartLogon facial recognition access\r\nA secure and convenient alternative to password logins, the ASUS K52JU's SmartLogon facial recognition feature will learn how to recognize you in varying light conditions, even in instances when you are wearing headgear.\r\n\r\nIntuitive Multi-touch touchpad\r\nThe ASUS K52JU's multi-touch touchpad allows you to easily scroll through web pages and pinch-zoom in and out of images.\r\n\r\nPower4Gear\r\nASUS Power4Gear automatically adjusts fan speeds for quiet computing and prolonged battery life.\r\n\r\nPalm Proof technology\r\nThe Palm Proof technology-equipped touchpad distinguishes between the contact surfaces of the palm and fingers to prevent inadvertent cursor movements during typing.\r\n\r\nDelivering an immersive multimedia experience\r\nThe ASUS K52JU delivers an immersive multimedia experience through its 16:9, 15-inch high definition LED panel and Altec Lansing® speakers with SRS Premium Sound™. Your ASUS K52JU can also connect to HDMI-compatible TVs, consoles and entertainment systems.\r\n\r\nSunken hinge design\r\nExperience a more comfortable viewing angle with the ASUS K52JU's sunken hinge design.","https://images.icecat.biz/img/norm/high/4693966-8283.jpg|https://images.icecat.biz/img/gallery/img_5871559_high_1470975439_4211_16180.jpg|https://images.icecat.biz/img/gallery/img_5784296_high_1470917814_4033_9027.jpg|https://images.icecat.biz/img/gallery/img_5094774_high_1470921023_5564_9027.jpg|https://images.icecat.biz/img/gallery/img_5094774_high_1470921022_9272_9027.jpg|https://images.icecat.biz/img/gallery/img_5094774_high_1470921022_5161_9027.jpg","500x500|500x500|500x500|500x500|500x500|500x500","|||||","","","","","","","","","Design","Product colour: Brown","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-380M","Processor frequency: 2,53 GHz","Processor generation: Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 2,5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: PGA988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-300 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Thermal Design Power (TDP): 35 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 19","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi DL","Number of hard drives installed: 1","Hard drive interface: SATA","Hard drive speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon HD 6370","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 667 MHz","Audio","Audio system: SRS Premium","Speakers manufacturer: Altec Lansing","Camera","Front camera resolution (numeric): 0,3 MP","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet, WLAN","Ethernet LAN: Yes","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® HM55 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1/4.2","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 50178","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery capacity: 4400 mAh","Power","AC adapter power: 90 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4,74 A","AC adapter output voltage: 19 V","Security","Cable lock slot: No","Password protection type: BIOS","Weight & dimensions","Weight: 2,62 kg","Width: 380 mm","Depth: 255 mm","Height (front): 3,4 cm","Height (rear): 3,56 cm","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: AMD","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: No","TV tuner integrated: No"