"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","7564944","","D-Link","DGS-1100-16","7564944","0898029642826|898029642826|4582217052493|0790069350375|790069350375|0790069345173|790069345173|0790069349577|790069349577","Network Switches","258","","","EasySmart","20231220165000","ICECAT","1","254465","https://images.icecat.biz/img/gallery/7564944_8485.jpg","1369x729","https://images.icecat.biz/img/gallery_lows/7564944_8485.jpg","https://images.icecat.biz/img/gallery_mediums/7564944_8485.jpg","https://images.icecat.biz/img/gallery_thumbs/7564944_8485.jpg","","","D-Link EasySmart Managed L2 Gigabit Ethernet (10/100/1000) Black","EasySmart, 16 x 10/100/1000 Mbps, 23.81 Mpps","D-Link EasySmart, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting","D-Link EasySmart. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1p, IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3q, IEEE 802.3u, IEEE.... Rack mounting","D-Link’s DGS-1100 Series is the newest addition to EasySmart Switches featuring D-Link Green\r\nTechnology. The DGS-1100 Series consists of 16 and 24 10/100/1000 Mbps port models and comes\r\nin a compact 11” desktop/rackmount enclosure. Compliant with IEEE802.3az Energy Efficient Ethernet,\r\nthis switch consumes less power during idle periods. These switches also implement D-Link Green features that detect link status and cable length and adjust power usage accordingly. Switch management can be performed through a web management interface or through the SmartConsole Utility. The DGS-1100 Series also supports Layer 2 features such as IGMP snooping to optimize performance for multicast applications. A fanless design allows for quieter operation and and provides a longer product life.\r\n\r\nThe DGS-1100 Series provides an affordable solution for Small and Medium Business, and for communities without IT staff. They are also suitable for enterprise deployment, such as in branch offices and meeting rooms that require simple network management.\r\n\r\nSurveillance VLAN and Bandwidth Control\r\nThe DGS-1100 Series supports Surveillance VLAN, which is best suited for video surveillance deployment. Surveillance VLAN is a new, industry-leading technology that consolidates data and\r\nsurveillance video transmission through a single DGS-1100 switch, thus sparing businesses the\r\nexpense of dedicated hardware and facilities. Surveillance VLAN also ensures the quality of\r\nreal-time video for monitoring and control without compromising the transmission of conventional\r\nnetwork data.In addition, with Bandwidth Control, network administrators can reserve bandwidth for\r\nimportant functions that require more bandwidth or might have high priority.\r\n\r\nEasy to deploy\r\nThe DGS-1100 EasySmart Switches support an intuitive SmartConsole utility and a web-based\r\nmanagement interface that enables administrators to remotely control their network down to the port level. The SmartConsole allows customers to discover multiple D-Link Smart and Easy Smart Switches\r\nwithin the same L2 network segment. With this utility, users do not need to change the IP address of their PC, and this also makes initial setup of the Smart Switches quick and easy. Switches within the same L2 network segment that are connected to the user’s PC are displayed on-screen for instant access. This allows for extensive switch configuration and basic setup of discovered devices, including password changes and firmware upgrades.","https://images.icecat.biz/img/gallery/7564944_8485.jpg|https://images.icecat.biz/img/gallery/7564944_9898.jpg|https://images.icecat.biz/img/gallery/7564944_6529.jpg","1369x729|1487x771|1305x586","||","","","","","","","","","Management features","Switch type: Managed","Switch layer: L2","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 16","Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000)","Network","Networking standards: IEEE 802.1ab, IEEE 802.1p, IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3q, IEEE 802.3u, IEEE 802.3x","Flow control support: Yes","Data transmission","MAC address table: 8000 entries","Switching capacity: 32 Gbit/s","Supported data transfer rates: 10/100/1000 Mbps","Maximum data transfer rate: 1 Gbit/s","Security","Loop protection: Yes","Design","Rack mounting: Yes","Product colour: Black","Performance","Flash memory: 2 MB","Buffer size: 512 KB","Technical details","Shipping (inner) case height: 36 cm","Shipping (inner) case width: 34 cm","Shipping (inner) case length: 38 cm","Shipping (inner) case net weight: 7,72 kg","Quantity per shipping (inner) case: 3 pc(s)","Pallet gross weight (air): 418,1 kg","Number of cartons per pallet (air): 45 pc(s)","Quantity per pallet (air): 135 pc(s)","Pallet length: 120 cm","Pallet width: 110 cm","Pallet height (air): 193,5 cm","Pallet gross weight (sea): 418,1 kg","Number of cartons per pallet (sea): 45 pc(s)","Quantity per pallet (sea): 135 pc(s)","Pallet height (sea): 193,5 cm","Shipping (inner) case weight: 8,89 kg","Power","AC input voltage: 100 - 240 V","Power consumption (max): 9,31 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): -5 - 50 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 0 - 95%","Weight & dimensions","Width: 280 mm","Depth: 180 mm","Height: 44 mm","Weight: 1,53 kg","Packaging data","Package width: 329 mm","Package depth: 358 mm","Package height: 102 mm","Package weight: 2,67 kg","Logistics data","Harmonized System (HS) code: 85176990","Other features","Dimensions (WxDxH): 280 x 180 x 144 mm","Power requirements: 100 - 240 VAC, 50/60 Hz"