"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139" "","","7564899","","Lenovo","VEEB9GE","7564899","","All-in-One PC's/workstations","2282","ThinkCentre","M","M90z","20240307153452","ICECAT","","54930","https://images.icecat.biz/img/norm/high/6249958-9199.jpg","600x485","https://images.icecat.biz/img/norm/low/6249958-9199.jpg","https://images.icecat.biz/img/norm/medium/6249958-9199.jpg","https://images.icecat.biz/thumbs/6249958.jpg","","","Lenovo ThinkCentre M90z Intel® Core™ i3 i3-550 58,4 cm (23"") 2 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Professional Zwart","","Lenovo ThinkCentre M90z, 58,4 cm (23""), Intel® Core™ i3, 2 GB, 500 GB, Windows 7 Professional, Zwart","Lenovo ThinkCentre M90z. Beeldschermdiagonaal: 58,4 cm (23""). Processorfamilie: Intel® Core™ i3, Frequentie van processor: 3,2 GHz. Intern geheugen: 2 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 500 GB. Discreet grafische adapter model: Intel® GMA HD, On-board graphics adapter model: Intel® HD Graphics. Soort optische drive: DVD-RW. Inclusief besturingssysteem: Windows 7 Professional. Kleur van het product: Zwart","","https://images.icecat.biz/img/norm/high/6249958-9199.jpg","600x485","","","","","","","","","","Beeldscherm","Beeldschermdiagonaal: 58,4 cm (23"")","Processor","Processorfamilie: Intel® Core™ i3","Processorfabrikant: Intel","Processormodel: i3-550","Frequentie van processor: 3,2 GHz","Processor generation: Intel® Core™ i3","Aantal processorkernen: 2","Processor aantal threads: 4","Processor cache: 4 MB","Processor cache type: Smart Cache","Systeembus: 2,5 GT/s","Thermal Design Power (TDP): 73 W","PCI Express slots versie: 2.0","Processor socket: LGA 1156 (Socket H)","Processor lithografie: 32 nm","Processor operating modes: 64-bit","Stepping: K0","Bus type: DMI","Codenaam processor: Clarkdale","Processor series: Intel Core i3-500 Desktop Series","FSB Parity: Nee","Maximum number of PCI Express lanes: 16","PCI Express configuraties: 1x16, 2x8","Processorcode: SLBUD","Tcase: 72,6 °C","Number of Processing Die Transistors: 382 M","CPU multiplier (bus/core ratio): 24","Processing die grootte: 81 mm²","Maximum internal memory supported by processor: 16 GB","Conflict-Free processor: Nee","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","Memory channels supported by processor: Duaal","ECC supported by processor: Nee","Geheugen","Intern geheugen: 2 GB","Maximum intern geheugen: 8 GB","Intern geheugentype: DDR3-SDRAM","Kloksnelheid geheugen: 1333 MHz","Geheugenlayout: 1 x 2 GB","Opslagmedia","Totale opslagcapaciteit: 500 GB","Soort optische drive: DVD-RW","Het aantal geïnstalleerde harde schijven: 1","Rotatiesnelheid harde schijf: 7200 RPM","Harde schijf-interface: SATA","Geïntegreerde geheugenkaartlezer: Nee","Grafisch","Discreet grafische adapter model: Intel® GMA HD","Ingebouwde grafische adapter: Ja","On-board graphics adapter model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 733 MHz","Number of displays supported (on-board graphics): 2","Netwerk","Wi-Fi: Ja","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Poorten & interfaces","Aantal USB 2.0-poorten: 6","Aantal Ethernet LAN (RJ-45)-poorten: 1","VGA (D-Sub)poort(en): 1","Aantal DisplayPorts: 1","DVI-poort: Nee","Hoofdtelefoonuitgangen: 1","Microfoon, line-in ingang: Ja","Design","Kleur van het product: Zwart","Software","Inclusief besturingssysteem: Windows 7 Professional","Architectuur besturingssysteem: 64-bit","Trial-software: Microsoft Office Professional 2007\nNorton Internet Security 2009","Meegeleverde software: Adobe Acrobat Reader\nAcrobat Flash Player\nSkype\nPC-Doctor\nSUN JRE\nCorel Burn SE Lenovo Edition\nInterVideo Win DVD\nThinkVantage Rescue & Recovery\nThinkVantage Product Recovery\nThinkVantage ClientSecurity Solution\nThinkVantage Password Manager\nThinkVantage Power Manager\nLenovo ThinkVantage Toolbox\nThinkVantage System Update","Processor speciale functies","Intel® Turbo Boost Technology: Nee","Intel Hyper-Threading Technology: Ja","Intel My WiFi Technology: Nee","Intel Anti-Theft Technology: Nee","Intel Wireless Display Technology: Nee","Enhanced Intel SpeedStep Technology: Ja","Intel® Quick Sync Video Technology: Nee","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Nee","Intel® Insider™: Nee","Intel® InTru™ 3D Technology: Nee","Intel Flex Memory Access: Nee","Intel AES New Instructions: Nee","Intel Trusted Execution Technology: Nee","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Nee","Intel Clear Video Technology for MID: Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Nee","Processor package size: 37.5 x 37.5 mm","Ondersteunde instructie sets: SSE4.2","Physical Address Extension (PAE): Ja","Physical Address Extension (PAE): 36 Bit","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Graphics & IMC lithografie: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): Nee","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Ja","Intel FDI Technology: Ja","Intel Rapid Storage Technology: Nee","Intel Fast Memory Access: Nee","Processor ARK ID: 48505","Energie","Typisch stroomverbruik: 85 W","Gewicht en omvang","Breedte apparaat (met standaard): 560 mm","Diepte apparaat (met standaard): 109 mm","Hoogte apparaat (met standaard): 443 mm","Inhoud van de verpakking","Inclusief muis: Ja","Keyboard included: Ja","Overige specificaties","Grafische adapter-familie: Intel","Bekabelingstechnologie: 10/100/1000Base-T(X)","Type behuizing: Alles-in-een","Compatibele besturingssystemen: Windows 7 Professional (32-bit)\nWindows 7 Professional (64-bit)\nWindows 7 Home Premium (32-bit)\nWindows 7 Home Premium (64-bit)\nWindows 7 Home Basic (32-bit)","Voldoet aan industriestandaarden: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Inclusief monitor: Ja","Floppy drive installed: Nee","Netwerkfuncties: Gigabit Ethernet","Aantal 3.5"" bays: 1","Aantal 5.25"" bays: 1","Aantal geïnstalleerde processoren: 1","PCI Express x1 slots: 1","Platform: PC","Netvoeding: 150 W","Wake-on-LAN: Ja","Intel segment tagging: Enterprise, Zakelijk"