"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135"
"","","7563411","","Lenovo","M488QSP","7563411","","Laptops","151","Essential","B","B560","20240307153452","ICECAT","","33776","https://images.icecat.biz/img/norm/high/6844747-1818.jpg","450x301","https://images.icecat.biz/img/norm/low/6844747-1818.jpg","https://images.icecat.biz/img/gallery_mediums/img_6844747_medium_1481536290_65_14419.jpg","https://images.icecat.biz/thumbs/6844747.jpg","","","Lenovo Essential B560 Intel® Core™ i5 i5-460M 39,6 cm (15.6"") 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black","B560 - Intel Core i5-460M (2.53GHz), 3GB DDR3 RAM, 500GB SATA HDD, 15.6"" LCD(1366x768), Gigabit Ethernet, 802.11b/g/n, Windows 7 Home Premium","Lenovo Essential B560, Intel® Core™ i5, 2,53 GHz, 39,6 cm (15.6""), 1366 x 768 pixels, 3 GB, 500 GB","Lenovo Essential B560. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,2 kg","Rest easy.\r\nWorrying about your PC is no fun. The affordable, user-friendly Lenovo B Series takes the anxiety out of laptop ownership and helps you get your work done faster.\r\n\r\nSecurity made simple.\r\nSafeguard your data with the easy-to-use Lenovo Security Suite1Lenovo Security Suite.\r\n- Protect against unauthorized computer access with simple password setup and fingerprint authentication;\r\n- Log in fast with the integrated fingerprint reader;\r\n- Store important files in a hidden virtual disk that encrypts your files;\r\n- Plus, prevent unauthorized data copying with the USB port locker.\r\n\r\nPriceless peace of mind. The easy-to-use Lenovo OneKey Rescue System helps detect and remove viruses and—in the event of a system crash—helps restore your operating system and create recovery discs. No IT training required!\r\n\r\nSimplify work and life.\r\nErgonomic keyboard. Our keyboards are legendary. Optimally spaced keys, laser-shaped keycaps and a rubberized feel offer the ultimate in typing comfort and help reduce typos.\r\n\r\nWireless that works. Get great wireless connectivity options and an easy way to manage them. Use ReadyComm software’s simple interface to create, manage and share Internet connections. Set up direct peer-to-peer connections to quickly transfer files between two computers. Connect multiple computers to the Internet with a wireless device from anywhere. And much more!\r\n\r\nConvenient features. Do more with your laptop. Select B Series models include a DVD drive, integrated Web cam, stereo speakers and plenty of ports and slots for your favorite electronic devices.\r\n\r\nLatest technology to help you do more.\r\nBreeze through your workday. With the latest Intel processors, advanced NVIDIA switchable graphics and DDR3 memory, you’ll be amazed at how your Lenovo B Series laptop helps you get more done, much faster.\r\n\r\nEverything’s better in HD. Enjoy cutting-edge NVIDIA GeForce HD graphics and enhanced video playback for sharper image quality, increased clarity and customizable color controls with Intel Clear Video Technology4Intel Clear Video Technology.Watch it all on the high-def, LED-backlit widescreen for crisp images with minimal energy consumption. And the 16:9 aspect ratio eliminates those annoying horizontal black bars.\r\n\r\nSave energy. Advanced power- and battery-management software lets you choose from five power schemes, including Super Energy Saver, which can increase battery life by as much as 20%! Reduce power usage by about 40% with our smart thermal solution, featuring a quieter fan that’s less noticeable when it turns on and off.","https://images.icecat.biz/img/norm/high/6844747-1818.jpg|https://images.icecat.biz/img/gallery/img_7030095_high_1471020599_0171_16180.jpg|https://images.icecat.biz/img/gallery/img_7030095_high_1471020599_4165_16180.jpg|https://images.icecat.biz/img/gallery/img_7030095_high_1471020599_829_16180.jpg","450x301|450x319|702x420|300x241","|||","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 220 cd/m²","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-460M","Processor frequency: 2,53 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2,8 GHz","System bus rate: 2,5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1288","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-400 Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: K0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 19","ECC supported by processor: No","Memory","Internal memory: 3 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 1 + 1 x 2 GB","Storage","Total storage capacity: 500 GB","Number of HDDs installed: 1","HDD interface: SATA","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Audio","Number of built-in speakers: 2","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® HM55 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SLC22","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 50179","Conflict-Free processor: No","Security","Cable lock slot: No","Fingerprint reader: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 2,2 kg","Other features","AC adapter included: Yes","Infrared data port: No","Type: PC","Display: LCD","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab"