"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155"
"","","7563410","","Lenovo","M359HSP","7563410","","Laptops","151","IdeaPad","Z","Z360","20221021101432","ICECAT","","75540","https://images.icecat.biz/img/norm/high/7563410-8101.jpg","300x300","https://images.icecat.biz/img/norm/low/7563410-8101.jpg","https://images.icecat.biz/img/gallery_mediums/img_7563410_medium_1481546096_9959_14419.jpg","https://images.icecat.biz/thumbs/7563410.jpg","","","Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33,8 cm (13.3"") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet","Intel Core i5-460M (2.53GHz), 4096MB DDR3, 500GB SATA HDD, 13.3"" LCD (1366x768), DVD-SuperMulti DL, 802.11a/b/g/n, Fast Ethernet, Violet, Windows 7 Home Premium","Lenovo IdeaPad Z360, Intel® Core™ i5, 2,53 GHz, 33,8 cm (13.3""), 1366 x 768 pixels, 4 GB, 500 GB","Lenovo IdeaPad Z360. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2,53 GHz. Display diagonal: 33,8 cm (13.3""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Violet. Weight: 2 kg","A little bit of everything\r\nYou figured out where you want to go. You know what you want. Now for the fun part—what features and options do you need now and later.\r\nWe suggest getting one with the most updated features you can afford and don't skimp on the screen size, either. Deals too good to be true often are. Don't get stuck with a laptop you'll need to replace later. You'll spend more in the end.\r\nAvoid the hassle and guess work. Get an IdeaPad laptop from the makers of ThinkPad.\r\n\r\nGreat selection\r\nTrust, listen and follow your instincts. Get what you really want. Go as light or as heavy on the features as you need.\r\n\r\nCheck out some of the features and options available on the Z series collection:\r\n- Choice of screen sizes-all worthy of the latest HD technology.\r\n- Processors ranging from basic to the fastest 2010 platforms.\r\n- Hard drive disc space and expandable HDDs.\r\n- Memory for today and enough for tomorrow.\r\n- Basic, high-end and advanced discrete graphics.\r\n- Battery options for the amount of time unplugged you'll need.\r\n- Built-in technology or available ports for wireless, internet snd downloading and sharing.\r\n\r\nGo in or stay out?\r\nFeel like staying in and look at vacation pictures or venture out and try something new? Either choice gives you quality video and movie playback so you can either capture and or play it all.\r\n\r\n- LED 16:9 displays, not lower-end LCD panels.\r\n- Dolby® stereo surround sound and two 2 inch quality speakers.\r\n- Premium hi-def NVIDIA graphics.\r\n- OneKey™ Theatre - go from movie to web cruise mode.\r\n- Plenty of ports - too many to list here.\r\n- Full HD support for flawless video and audio playback.\r\n\r\nClean, crisp and modern\r\nZ Series laptops have a fresh, contemporary look. Zero embarrassment-factor with these. Z Series laptops are a natural fit anywhere as well s fun to show off.\r\n\r\n- Thin, light and very portable for day and night.\r\n- High-end look with a nice, low price.\r\n- Best keyboard in its class redesigned for easier cleaning and typing.\r\n- Trendy design with a cool, metallic-like finish.\r\n- Refined style, smooth edges and gorgeous screen options.\r\n- The best wireless optons- WiFi, Bluetooth and 3G connectivity.\r\n- Trim and thin-no bulky, heavy laptop to lug around.\r\n\r\nQuick, reliable service\r\nEasy data recovery and restore tools give you peace of mind. Fast, easy access to the web is sheer bliss. Get the most advanced wireless technology. You won't regret it.\r\n\r\n- OneKey™ Rescue 7.0 for data recovery and antivirus.\r\n- WiFi, Bluetooth™ and 3G connectivity.\r\n- Convenient multimedia access that doesn't cost a fortune.\r\n- VeriFace™ is a quick log-in feature; your face is your password.\r\n- Appreciate longer battery life and more time unplugged.\r\n- DirectShare for fast access and file transfer without internet access.","https://images.icecat.biz/img/norm/high/7563410-8101.jpg","300x300","","","","","","","","","","Design","Product colour: Violet","Display","Display diagonal: 33,8 cm (13.3"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Gloss","Display brightness: 200 cd/m²","Contrast ratio (typical): 500:1","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-460M","Processor frequency: 2,53 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2,8 GHz","System bus rate: 2,5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1288","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-400 Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: K0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 19","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi DL","Number of HDDs installed: 1","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Audio","Audio system: HD","Number of built-in speakers: 2","Speaker power: 2 W","Camera","Front camera resolution (numeric): 1,3 MP","Network","Wi-Fi: Yes","Networking features: Fast Ethermet","Ethernet LAN: Yes","Bluetooth: No","Cabling technology: 10/100Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® HM55 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SLC22","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 50179","Conflict-Free processor: No","Battery","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2 kg","Width: 327 mm","Depth: 219 mm","Height (front): 2 cm","Height (rear): 3,4 cm","Other features","Wireless technology: Wi-Fi","AC adapter included: Yes","Infrared data port: No","Type: PC","Display: LCD","Power supply type: AC/DC","Power requirements: 100 - 240V","Compliance industry standards: IEEE 802.3, IEEE 802.3u","TV-in port: No"