"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70" "","","7562979","","LG","M5520CCBA","7562979","","Signage Displays","2672","","","M5520CCBA","20221021103210","ICECAT","1","35175","https://images.icecat.biz/img/norm/high/7562979-7018.jpg","375x221","https://images.icecat.biz/img/norm/low/7562979-7018.jpg","https://images.icecat.biz/img/gallery_mediums/img_7562979_medium_1481546039_3916_14419.jpg","https://images.icecat.biz/thumbs/7562979.jpg","","","LG M5520CCBA signage display Digital signage flat panel 139,7 cm (55"") 700 cd/m² Full HD Black","M5520CCBA, 55"" S-IPS, 1920 x 1080, 700cd/m2, 10ms, 10000:1, 35.6kg, Black","LG M5520CCBA, Digital signage flat panel, 139,7 cm (55""), 1920 x 1080 pixels","LG M5520CCBA. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55""), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black","IPS Panel\nCreate a visual spectacle on an impressive scale with the M5520CCBA large format LCD monitor. The M5520CCBA is manufactured at the highest quality level and is designed for 24/7 continuous operation. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M5520CCBA adapts to your signage needs.\n\n- Full HD 1080p Resolution - 1920 x 1080\n- RoHS Compliant\n- Contrast Ratio - 10,000:1 DCR\n- High Brightness - 700 cd/m2\n- S-IPS - Ultra Wide 178°/178° Viewing Angle\n- Commercial Grade - Designed for 24/7 continuous operation\n- Ultra Thin Narrow Bezel - 18.9mm\n- RJ-45 LAN Control\n- RS-232C Control\n- USB Playback\n- Optional Hidden Speakers (SP0000K) and Optional Stand (ST1000K)\n- Input: D-SUB, DVI, HDMI™\n- 3 Year Limited Warranty - Parts, Labor and Backlight","https://images.icecat.biz/img/norm/high/7562979-7018.jpg","375x221","","","","","","","","","","Display","Display diagonal: 139,7 cm (55"")","Display resolution: 1920 x 1080 pixels","Display brightness: 700 cd/m²","HD type: Full HD","Response time: 10 ms","Contrast ratio (typical): 1300:1","Contrast ratio (dynamic): 10000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 1.073 billion colours","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080i, 1080p, 720p","Ports & interfaces","HDMI ports quantity: 1","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Composite video in: 1","Composite video out: 1","Component video (YPbPr/YCbCr) in: 1","PC Audio in: Yes","Audio","Built-in speaker(s): No","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 800 x 400 mm","Performance","TV tuner integrated: No","On Screen Display (OSD): Yes","Number of OSD languages: 10","On Screen Display (OSD) languages: Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Portuguese, Russian","HDCP: Yes","Power","Power consumption (typical): 320 W","Power consumption (standby): 2 W","Power consumption (off): 0,5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: No","Weight & dimensions","Width: 1250 mm","Depth: 104 mm","Height: 721 mm","Weight: 35,6 kg","Packaging data","Package width: 1372 mm","Package depth: 292 mm","Package height: 879 mm","Package weight: 43,4 kg","Certificates","Certification: FCC ""B"", VCCI, C-tick, CE, KCC, RoHS","Technical details","Sustainability certificates: ENERGY STAR","Other features","3D: No","AC (power) in: Yes","Aspect ratio: 16:9","Audio input: Y","Audio output: Y","Cable lock slot: No","Composite sync: Yes","Safety: UL,/ c-UL, CB scheme, TUV","Separate H/V sync: Yes","USB 2.0 ports quantity: 1","Built-in camera: No"