"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","7562926","","DELL","2209WA","7562926","","Computer Monitors","222","","","2209WA","20230530120647","ICECAT","1","64728","https://images.icecat.biz/img/norm/high/7562926-7657.jpg","295x295","https://images.icecat.biz/img/norm/low/7562926-7657.jpg","https://images.icecat.biz/img/gallery_mediums/img_7562926_medium_1481546029_2837_14419.jpg","https://images.icecat.biz/thumbs/7562926.jpg","","","DELL 2209WA computer monitor 55,9 cm (22"") 1680 x 1050 pixels Black","2209WA, 22"", IPS, 1680 x 1050 (16:10), 1000:1, 300 cd/m2, 6 ms, 52 W, 4x USB, VGA, DVI-D, Black","DELL 2209WA, 55,9 cm (22""), 1680 x 1050 pixels, 6 ms, Black","DELL 2209WA. Display diagonal: 55,9 cm (22""), Display resolution: 1680 x 1050 pixels, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black","At a Glance\r\nVersatile viewing — Sleek design swivels, pivots and adjusts for height\r\nConvenient connectivity — 4 USB 2.0 ports, VGA and DVI-D\r\nRemote management — Supports Asset Management through DellTM Client Manager\r\nDVI-D and HDCP — With Digital Visual Interface-Digital and High-bandwidth Digital Content Protection you can play High Definition content from Blu-ray DiscTM drives from your personal computer.\r\n\r\nA Big Beautiful Flat Panel\r\nWith a non-glossy coating and impressive resolution, contrast, luminance and response times, the affordable Dell UltraSharpTM 2209WA delivers sharp, detailed images, saturated color and breathtaking multimedia performance.\r\n- 1000:1 contrast ratio (typical), DCR: 3000:1\r\n- 300cd/m2 luminance (brightness) (typical)\r\n- 6-millisecond response time (typical)\r\n\r\nEntirely Practical\r\nThe Dell UltraSharp 2209WA offers Dell Asset Management, widescreen productivity and environmentally responsible design priorities.\r\n- Supports Dell Asset Management through Dell Client Manager, enabling an IT administrator to remotely turn off the display, control brightness and more.\r\n- The widescreen allows users to see more information at any one time and provides easy access to sidebars and gadgets.\r\n- As part of Dell's continuous efforts to eliminate the use of environmentally sensitive materials in our products, the halogen reduced Dell UltraSharp 2209WA monitor offers a ""halogen-free"" chassis and multiple printed circuit boards containing ""halogen-free"" laminates.\r\n- Easily detaches from stand for wall mounting (wall mount sold separately)","https://images.icecat.biz/img/norm/high/7562926-7657.jpg|https://images.icecat.biz/img/gallery/img_7562926_high_1471023346_9486_16180.jpg","295x295|364x305","|","","","","","","","","","Display","Display diagonal: 55,9 cm (22"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Touchscreen: No","Contrast ratio (typical): 3000:1","Display brightness (typical): 320 cd/m²","Response time: 6 ms","Aspect ratio: 16:10","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0,282 x 0,282 mm","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Certification: TCO' 03","Ports & interfaces","HDMI: No","USB hub version: 2.0","USB Type-A downstream ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","HDCP: No","Ergonomics","Cable lock slot: No","Panel mounting interface: 100 x 100 mm","Power","Power consumption (typical): 52 W","Power consumption (standby): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 2 A","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 5 - 90%","Operating altitude: 0 - 3657,6 m","Operating temperature (T-T): 41 - 95 °F","Packaging content","Cables included: DVI, VGA","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 511,8 mm","Depth (with stand): 184,1 mm","Height (with stand): 361,9 mm","Weight (without stand): 5,53 kg","Packaging data","Package weight: 9,85 kg","Sustainability","Sustainability certificates: ENERGY STAR","Other features","TV tuner integrated: No","Power requirements: 120 - 230 V, 50/60 Hz, AC","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 90%","Other features","Weight (imperial): 5,53 kg (12.2 lbs)","Package weight (imperial): 9,84 kg (21.7 lbs)"