"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","7562920","","DELL","410-9259","7562920","","PCs/Workstations","153","","","Inspiron Zino HD 410","20240307153452","ICECAT","","86354","https://images.icecat.biz/img/norm/high/7562920-2275.jpg","314x314","https://images.icecat.biz/img/norm/low/7562920-2275.jpg","https://images.icecat.biz/img/gallery_mediums/img_7562920_medium_1481546028_1185_14419.jpg","https://images.icecat.biz/thumbs/7562920.jpg","","","DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black","Inspiron ZINO HD 410, AMD Athlon II X2 P340, 4GB/1TB, ATI HD5450 1GB, Blu-Ray, Win 7","DELL Inspiron Zino HD 410, 2,2 GHz, AMD Athlon II X2, 4 GB, DDR3-SDRAM, 1 TB","DELL Inspiron Zino HD 410. Processor frequency: 2,2 GHz, Processor family: AMD Athlon II X2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 5450. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Weight: 1,6 kg. Product colour: Black","Not So Ordinary\r\n\r\nFeast your eyes on the new ultra small and light InspironTM Zino HD mini desktop. Its modest design breaks the mold with a mighty offering of features that reinvents your home entertaining experience. \r\n \r\nA Perfect Square\r\n\r\nDesigned to fit just about anywhere, the Inspiron Zino HD packs power and entertainment into a 7.8"" (20 cm) by 7.8"" (20 cm) package. And with the option to interchange a choice of 7 vibrant colours plus 3 unique designs, the Zino HD can either blend in or stand out. Choose the standard Piano Black finish or customise yours with one or more of these optional styles: Flamingo Pink, Formula Red, Tangerine Orange, Plum Purple, True Blue, Spring Green and a choice of 3 patterns by artists Derek Welch, Mike Ming and Brittany Waldner.\r\n\r\nHighly Entertaining\r\n\r\nTransform your home entertainment center with these show-stopping features.\r\n\r\nHi-def entertainment \r\nExperience all your favorite movies as if they were on the big screen with the optional DVD-RW or Blu-ray DiscTM drive. Or, turn your living room into your own personal theater by connecting to a HD TV using the HDMITM port. \r\n\r\nMedia card reader \r\nQuickly transfer your digital photos and music from your digital camera with the optional 4-in-1 media card reader.\r\n\r\nPorts with potential \r\nConnect to your digital devices with the 4 USB ports, 2 of which are located in the front for convenient access. And with an additional 2 eSATA ports, you can connect to even more devices, like an external hard drive. \r\n\r\nImpressive Power\r\n\r\nThe only thing that’s small about the Zino HD is its size. This mean and lean mini desktop has its fair share of powerful features.\r\n\r\nProcessor \r\nBe prepared for today and tomorrow. The AMD AthlonTM Dual-Core processors provide outstanding performance in an ever-changing world of technology. \r\n\r\nGraphics \r\nWatch your screen come to life with integrated ATI RadeonTM HD3200 graphics3 and optional ATI discrete graphics3. \r\n\r\nStorage \r\nSee it, love it, save it. Store your favorite music, photos and video with up to a 1TB2 hard drive.\r\n\r\nSimple and Smart Services\r\n\r\nDell DataSafeTM Online \r\nOur online backup service offers data protection by enabling customers to back up data to a safe, remote storage site using a broadband connection. Dell DataSafe Online is easy, flexible and secure. After setup, it will automatically back up data and help protect your data in the event of software, hardware or catastrophic failure.\r\n\r\nDell Support Center \r\nOur centrally located, easy-to-use application provides personalised support resources. Conveniently located on your PC’s desktop with quick links to service, support and system resources. Helps keep your system up-to-date and running efficiently through automated fixes for common configuration issues.","https://images.icecat.biz/img/norm/high/7562920-2275.jpg|https://images.icecat.biz/img/gallery/img_5898367_high_1470984298_9722_16180.jpg","314x314|460x320","|","","","","","","","","","Processor","Processor family: AMD Athlon II X2","Processor manufacturer: AMD","Processor frequency: 2,2 GHz","Processor cores: 2","Number of processors installed: 1","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 1 + 1 x 2 GB","Storage","Total storage capacity: 1 TB","Hard drive interface: SATA II","Hard drive speed: 7200 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card model: AMD Radeon HD 5450","Discrete graphics card memory: 1,02 TB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Design","Chassis type: Desktop","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Audio system: HD","Power","Power supply: 65 W","Weight & dimensions","Width: 197 mm","Depth: 197 mm","Height: 89 mm","Weight: 1,6 kg","Packaging content","Display included: No","Other features","Graphics card family: AMD","Floppy drive installed: No"