"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141"
"","","7562852","","DELL","5010-8627","7562852","","Laptops","151","","","Inspiron 15R","20220126113154","ICECAT","1","12335","https://images.icecat.biz/img/norm/high/7562852-1929.jpg","554x518","https://images.icecat.biz/img/norm/low/7562852-1929.jpg","https://images.icecat.biz/img/gallery_mediums/img_7562852_medium_1481546007_151_14419.jpg","https://images.icecat.biz/thumbs/7562852.jpg","","","DELL Inspiron 15R Intel® Core™ i3 i3-350M 39,6 cm (15.6"") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5470 Red","Inspiron 15R, Intel Core i3-350M, 4GB/640GB, 15.6 LED, ATI HD5470 1GB, DVDRW, 802.11b/g/n, Windows 7, Red","DELL Inspiron 15R, Intel® Core™ i3, 2,26 GHz, 39,6 cm (15.6""), 1366 x 768 pixels, 4 GB, 640 GB","DELL Inspiron 15R. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 39,6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Product colour: Red. Weight: 2,65 kg","Simplify your every day\r\nTackle daily tasks in style with the newly updated Inspiron 15R’s latest features and technology.\r\n\r\n- A newly designed 15.6"" widescreen HD display brings life closer\r\n- Expect more with Intel CoreTM i3 and i5 processors\r\n- Brighten your world with a premium brushed finish and vibrant colours1 options\r\n\r\nRefined design\r\n\r\nThe InspironTM 15R laptop's sleek new design is not only easy on the eyes, it seamlessly travels by your side without getting in your way\r\n\r\nSleek details\r\nUpon opening the InspironTM 15R, your eyes will be immediately drawn to the brushed metal appearance of the smudge-proof palm rest. The keyboard's 10-key numeric keypad makes it easy to work with applications that require data entry or directional moves.\r\n \r\nColorful choices\r\nPersonalize every inch of your Inspiron laptop. Choose from glossy colors: Obsidian Black (standard), Peacock Blue, Tomato Red and Lotus Pink.\r\n\r\nStay Connected\r\n\r\nYou're always connected anywhere you go with the InspironTM 15R at your side\r\n\r\nBattery life\r\nIncrease your mobility with the standard 6-cell battery for up to 4 hours and 02 minutes of power.\r\n \r\nAlways connected\r\nGet enhanced wireless connectivity with Dell's standard 1501 802.11b/g/n. Plus, you'll never lose touch with friends and family with the 1.3MP integrated webcam and analog microphone.\r\n \r\nStorage\r\nTake advantage of a wide range of hard drive options up to 640GB","https://images.icecat.biz/img/norm/high/7562852-1929.jpg","554x518","","","","","","","","","","Design","Product colour: Red","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-350M","Processor frequency: 2,26 GHz","Processor generation: 3rd gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 2,5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1288","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-300 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: C2","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 17","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 6 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 640 GB","Optical drive type: DVD-RW","Hard drive interface: SATA","Hard drive speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon HD 5470","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 667 MHz","Audio","Audio system: SRS Premium","Number of built-in speakers: 2","Speaker power: 2 W","Camera","Front camera resolution (numeric): 1,3 MP","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Jenis lubang pengisian: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® HM57 Express","Keyboard","Pointing device: Touchpad","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SLBPL","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 43529","Conflict-Free processor: No","Battery","Number of battery cells: 6","Security","Cable lock slot: No","Weight & dimensions","Weight: 2,65 kg","Width: 376 mm","Depth: 262 mm","Height (front): 3,18 cm","Height (rear): 3,4 cm","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: AMD","TV-in port: No","Power","Battery performance: 48 W"