"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137"
"","","7562671","","Fujitsu","VFY:P7936PF041FR","7562671","","PCs/Workstations","153","ESPRIMO","P","P7936","20240307153452","ICECAT","","15702","https://images.icecat.biz/img/norm/high/5937183-5898.jpg","1500x2000","https://images.icecat.biz/img/norm/low/5937183-5898.jpg","https://images.icecat.biz/img/gallery_mediums/img_5937183_medium_1481200662_3517_8346.jpg","https://images.icecat.biz/thumbs/5937183.jpg","","","Fujitsu ESPRIMO P7936 Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black","ESPRIMO P7936 E-Star 5.0, Intel Core 2 Quad Q8300 (2.50 GHz, 4M Cache, 1333 MHz FSB), 4GB (2x 2048MB) DDR3-1066MHz, 500GB (SATA II, 7200 rpm, 3.5-inch, S.M.A.R.T.) HDD, Intel GMA 4500, DVD Super Multi, HD Audio, Gigabit Ethernet, Windows 7 Professional","Fujitsu ESPRIMO P7936, 2,5 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional","Fujitsu ESPRIMO P7936. Processor frequency: 2,5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black","The ESPRIMO P7936 E-Star 5.0 equipped with state-of-the-art Intel® chip and processor technology is the ideal partner for all your demanding business applications. Produced with selected material and equipped with comprehensive powersave options and energy-saving management, the ESPRIMO microtower PC today already meets the environment requirements of tomorrow. With extended system management functions, intelligent hardware design, extensive tests and a lifecycle of up to 18 months, the high performance levels of this PC meet every requirement. Furthermore, this microtower, equipped with a power supply with up to 87% efficiency, meets ENERGY STAR® 5.0 certification requirements.\r\n\r\nMicrotower\r\nMaximum performance and optimal extendability\r\n- Top-quality, high-value microtower, 6 drive bays, 4 PCI/PCI express interfaces\r\n\r\nEnvironmentally compatible product\r\nYour contribution to environmental protection for the continued existence of our planet\r\n- Halogen-free mainboard, sophisticated product concept for the entire lifecycle\r\n\r\nSilent operation\r\nPleasant working environment due to an extremely quiet system\r\n- Innovative hardware design, optimized fan concept\r\n\r\nSystem management\r\nEasy system administration for complex IT infrastructure\r\n- Intel® vPro™ technology\r\n\r\nENERGY STAR® 5.0\r\n- Low power consumption and low costs, without any loss in performance.\r\nPower supply with up to 87% efficiency","https://images.icecat.biz/img/norm/high/5937183-5898.jpg|https://images.icecat.biz/img/gallery/7562671_4138.jpg|https://images.icecat.biz/img/gallery/img_6049064_high_1471024781_6775_16180.jpg|https://images.icecat.biz/img/gallery/img_6049064_high_1471024784_745_16180.jpg|https://images.icecat.biz/img/gallery/img_6049064_high_1471024787_4352_16180.jpg|https://images.icecat.biz/img/gallery/img_6049064_high_1471024791_8211_16180.jpg","1500x2000|1532x2000|1628x2000|1401x2000|2000x1500|1505x2000","|||||","","","","","","","","","Processor","Processor family: Intel® Core™2 Quad","Processor manufacturer: Intel","Processor model: Q8300","Processor frequency: 2,5 GHz","Processor cores: 4","Processor threads: 4","Processor socket: LGA 775 + AM2/2+","Processor cache: 4 MB","Processor cache type: L2","Processor front side bus: 1333 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Quad Q8000 Series","Processor codename: Yorkfield","Thermal Design Power (TDP): 95 W","Tcase: 71,4 °C","Number of processors installed: 1","Number of Processing Die Transistors: 456 M","Processing Die size: 164 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 7,5","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 2 GB","Memory slots: 4x DIMM","Memory clock speed: 1066 MHz","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi","Number of hard drives installed: 1","Hard drive interface: SATA II","Hard drive speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA 4500","Maximum graphics card memory: 1,759 GB","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 12","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 2","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x4 slots: 1","PCI Express x16 slots: 1","PCI slots: 2","Design","Chassis type: Micro Tower","Product colour: Black","Number of 3.5"" bays: 4","Number of 5.25"" bays: 2","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Audio system: HD","Audio output channels: 5.1 channels","Password protection type: BIOS","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Compatible operating systems: openSUSE Linux\nWindows Vista/XP","Bundled software: Nero Essentials S","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLGUR","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): 2","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 39107","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 300 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Certificates","Certification: GS, CE, Nordic Swan, FCC B, cCSAus, RoHS, WEEE, ENERGY STAR 5.0, EPEAT","Weight & dimensions","Width: 203 mm","Depth: 390 mm","Height: 392 mm","Weight: 12 kg","Packaging content","Display included: No","Other features","HDD user password: Yes","Maximum number of SMP processors: 1","External drive bays: 2x 3.5"", 2x 5.25""","Internal drive bays: 2x 3.5""","Networking features: Gigabit Ethernet","Graphics card family: Intel"