"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139" "","","7562638","","Lenovo","STWB3MB","7562638","","PCs/Workstations","153","ThinkCentre","M","M90","20240307153452","ICECAT","","24833","https://images.icecat.biz/img/norm/high/6956475-491.jpg","164x500","https://images.icecat.biz/img/norm/low/6956475-491.jpg","https://images.icecat.biz/img/gallery_mediums/img_6956475_medium_1481540095_0603_14419.jpg","https://images.icecat.biz/thumbs/6956475.jpg","","","Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional PC Black","Intel Core i3-550 (4M Cache, 3.20 GHz), 2048MB DDR3, 320GB SATA HDD, DVD-RW, Gigabit Ethernet, USFF, Windows 7 Professional 64-bit, black","Lenovo ThinkCentre M90, 3,2 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-RW, Windows 7 Professional","Lenovo ThinkCentre M90. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 130 W. Product type: PC. Product colour: Black","The Lenovo ThinkCentre M90 / M90p desktop is designed for Enterprise Businesses seeking optimum performance with maximum investment returns. This best-in-class desktop meets your sophisticated computing needs with industry-leading performance. The ThinkCentre M90 / M90p desktop is available in three standard form factors—Tower, Small Form Factor (SFF) and Eco Ultra-Small Form Factor (USFF).\r\n\r\nExperience ultimate performance and multi-tasking of applications with the latest family of Intel® Core™ i series processors, offering Intel® Turbo Boost and Intel® Hyper-Threading technologies. The ThinkCentre M90 / M90p gives excellent graphics experience and has a clear edge over existing desktops. Productivity gets a real boost with the preloaded new Windows® 7 Lenovo Enhanced Experience which has very fast boot-up and shutdown times with multi-touch support.\r\n\r\nGet a full PC experience, data security, remote data management and worry-free storage with the latest Secure Managed Client (SMC) 2.0 and Intel® vPro™ technologies. These in turn drive down costs, downtime and desk-side visits. The Active Management Tool, a part of Intel® vPro™ technology is designed to work independently of the operating system.\r\n\r\nData security is of prime importance for all leading businesses. ThinkCentre M90 / M90p configured with the available Hardware Password Manager tool reduces password-reset time of the hard drive significantly. Optional PS/2 ports prevent unauthorized data access and virus attacks through USB peripheral devices.\r\n\r\nSave on power costs with the Energy Star® compliant Power Supply Unit and the Lenovo Power Manager tool. The ThinkCentre® M90 / M90p re-affirms its commitment towards a green environment. The desktop is now built with up to 42% Post Consumed Content 1 (PCC), which is the industry’s highest, with the minimum use of plastic.\r\n\r\nErgonomically designed ThinkCentre M90 / M90p offers the Power button on top, thus avoiding the need to bend to turn your PC on. The tilted front design of I/O ports allows to plug-and-play devices easily and the top carry handle offers easy portability.\r\n\r\nThe amazing ThinkCentre M90 / M90p is a smart choice for all businesses requiring high-performance, excellent data security and quick returns on investment.","https://images.icecat.biz/img/norm/high/6956475-491.jpg","164x500","","","","","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-550","Processor frequency: 3,2 GHz","Processor generation: Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor socket: LGA 1156 (Socket H)","Processor cache: 4 MB","Processor cache type: Smart Cache","System bus rate: 2,5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-500 Desktop Series","Processor codename: Clarkdale","Thermal Design Power (TDP): 73 W","Tcase: 72,6 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8","Number of processors installed: 1","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","Stepping: K0","CPU multiplier (bus/core ratio): 24","Maximum internal memory supported by processor: 16 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2x SO-DIMM","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 320 GB","Optical drive type: DVD-RW","Number of hard drives installed: 1","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Card reader integrated: No","RAID levels: 0, 1","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 733 MHz","Number of displays supported (on-board graphics): 2","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","DC-in jack: Yes","Expansion slots","PCI slots: 1","Design","Product colour: Black","Number of 3.5"" bays: 1","Number of 5.25"" bays: 1","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Audio system: HD","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Processor code: SLBUD","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 48505","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 130 W","Weight & dimensions","Width: 275 mm","Depth: 238 mm","Height: 79 mm","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","External drive bays: 1x 5.25""","Internal drive bays: 1x 3.5""","Networking features: Gigabit Ethernet","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Graphics card family: Intel","Intel segment tagging: Enterprise, Professional"