"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139" "","","7560379","","HP","WK493ES","7560379","","Laptops","151","ProBook","4000","ProBook 4520s","20220126113212","ICECAT","","12833","https://images.icecat.biz/img/norm/high/7560379-729.jpg","400x400","https://images.icecat.biz/img/norm/low/7560379-729.jpg","https://images.icecat.biz/img/gallery_mediums/img_7560379_medium_1481545928_7309_14419.jpg","https://images.icecat.biz/thumbs/7560379.jpg","","","HP ProBook 4520s Intel® Core™ i3 i3-330M 39.6 cm (15.6"") 2 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional","ProBook 4520s, Intel® Core™ i3-330M Processor 2.13 GHz, HM57 Express, 2GB DDR3, 250GB SATA, Intel X4500, DVD-RW, 2 Mp Webcam, Windows 7 Professional","HP ProBook 4520s, Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6""), 2 GB, 250 GB, Windows 7 Professional","HP ProBook 4520s. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6""). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Weight: 2.39 kg","Take care of business with the stylish, affordable HP ProBook 4520s Notebook PC. This notebook has a 15.6-inch diagonal HD display, a spill-resistant keyboard and numeric keypad, and wireless connectivity options for on-the-go professionals.\r\n\r\nBlend business with style and comfort:\r\n- New brushed-aluminum design, sophisticated caviar or champagne color—for good looks and durability\r\n- Easily control video and audio files with multimedia controls integrated into the keyboard\r\n\r\nAffordable productivity:\r\n- Extensive wireless connectivity options—HP Mobile Broadband Wi-Fi CERTIFIED WLAN and Bluetooth\r\n- Enjoy the included ArcSoft TotalMedia Suite that allows you to play, edit and create video and audio files\r\n- Choice of powerful, energy-efficient 2010 Intel® Core™ i3, i5 and i7 processors for extra performance when you need it most\r\n- Access e-mail, calendars, contacts and websites without waiting to boot up using HP QuickLook 3 and HP QuickWeb\r\n\r\nHP innovations provide security and protection:\r\n- Enhanced security with HP ProtectTools software, optional HP Fingerprint Sensor, and Face Recognition for logging into Windows® and websites\r\n- Hard-drive data is protected from drops and sudden impact with HP 3D DriveGuard","https://images.icecat.biz/img/norm/high/7560379-729.jpg","400x400","","","","","","","","","","Design","Country of origin: China","Display","Display diagonal: 39.6 cm (15.6"")","Touchscreen: No","LED backlight: Yes","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-330M","Processor frequency: 2.13 GHz","Processor generation: 3rd gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 2.5 GT/s","L3 cache: 3 MB","L2 cache: 3 MB","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1288","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-300 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: C2","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 16","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Storage","Total storage capacity: 250 GB","Optical drive type: DVD-RW","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA X4500","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 667 MHz","Network","Wi-Fi: Yes","Ethernet LAN: No","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","Performance","Motherboard chipset: Intel® HM57 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SLBNF","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 47663","Conflict-Free processor: No","Security","Cable lock slot: No","Weight & dimensions","Weight: 2.39 kg","Width: 371.8 mm","Depth: 249.6 mm","Height: 27.7 mm","Packaging content","Mouse included: No","Bag included: No","Remote control included: No","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Dimensions (WxDxH): 371.8 x 249.6 x 27.7 mm","Internal modem: No","TV tuner integrated: No","Intel segment tagging: Enterprise"