"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117" "","","7555723","","HP","KK689ET_EF227AT","7555723","","PCs/Workstations","153","","","Z600 + LP2065","20240307153452","ICECAT","","14359","https://images.icecat.biz/img/norm/high/7576761-3279.jpg","280x240","https://images.icecat.biz/img/norm/low/7576761-3279.jpg","https://images.icecat.biz/img/gallery_mediums/img_4769093_medium_1481189498_3662_8080.jpg","https://images.icecat.biz/thumbs/7576761.jpg","","","HP Z600 + LP2065 Intel® Xeon® 5000 Sequence E5506 3 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation","Intel Xeon Quad-Core E5506 (2.13GHz, 4MB L3), 3GB DDR3, 250GB SATA, 16X SATA SuperMulti LightScribe DVD+/-RW, Windows 7 Professional 32-bit + LP2065 20-inch LCD Monitor (EF227AT)","HP Z600 + LP2065, 2,13 GHz, Intel® Xeon® 5000 Sequence, E5506, 3 GB, DVD Super Multi, Windows 7 Professional","HP Z600 + LP2065. Processor frequency: 2,13 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5506. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 650 W. Chassis type: Minitower. Product type: Workstation. Weight: 14,4 kg","The HP Z600 packs eight-core compute and visualization power into a small, quiet package—for the ideal workstation when every inch, watt and decibel make a difference.\n\nFeatures\n\n- Featuring genuine Windows for a familiar and intuitive environment\n\nEngineered to perform: the HP Z600 is engineered to optimize the way processor, memory, graphics, OS and software technology work together to deliver massive, whole-system computational power.\n\n- Sleek new industrial design: brushed aluminum, integrated handles and visually cable-less engineering are just a few of the new design features that create new standards for lowered acoustics, serviceability and energy efficiency.\n\n- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.\n\n- Revolutionary architecture: tackle bigger problems faster and process more tasks and threads in parallel with the new Intel® QuickPath Interconnect architecture and new Intel® Xeon® processors 1 with integrated memory controllers.\n\n- Compact and unassuming: enhance your work area with HP's quietest workstation, designed for environments where space is at a premium.\n\n- Ease of service without comparison: the tool-free chassis and the uncluttered and highly streamlined internal design give you the ability to add or change components in mere seconds.\n\n- Bold new collaboration software: see, share and show your work across the world with the new HP SkyRoom collaboration solution, which combines real-time 3D graphics sharing and video conferencing.","https://images.icecat.biz/img/norm/high/7576761-3279.jpg","280x240","","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor manufacturer: Intel","Processor model: E5506","Processor frequency: 2,13 GHz","Processor cores: 4","Processor threads: 4","Processor socket: Socket B (LGA 1366)","Processor cache: 4 MB","Processor cache type: Smart Cache","System bus rate: 4,8 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon 5500 Series","Processor codename: Nehalem EP","Thermal Design Power (TDP): 80 W","Processor system type: DP","Tcase: 76 °C","Number of processors installed: 1","Number of QPI links: 2","Stepping: D0","CPU multiplier (bus/core ratio): 16","Maximum internal memory supported by processor: 144 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800 MHz","Memory bandwidth supported by processor (max): 19,2 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 3 GB","Maximum internal memory: 24 GB","Internal memory type: DDR3-SDRAM","Memory slots: 6x DIMM","Memory clock speed: 1333 MHz","ECC: Yes","Memory channels: Triple-channel","Storage","Optical drive type: DVD Super Multi","Number of hard drives installed: 1","Hard drive capacity: 250 GB","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Card reader integrated: No","RAID support: Yes","RAID levels: 0, 1, 5, 10","Ports & interfaces","USB 2.0 ports quantity: 9","PS/2 ports quantity: 2","Firewire (IEEE 1394) ports: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Design","Chassis type: Minitower","Country of origin: China","Performance","Product type: Workstation","Motherboard chipset: Intel® 5520","Audio system: High Definition Audio","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 32-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 42.5 x 45 mm","Processor code: SLBF8","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 40 bit","CPU configuration (max): 2","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 37096","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 650 W","Weight & dimensions","Width: 165,3 mm","Depth: 440 mm","Height: 445,1 mm","Weight: 14,4 kg","Packaging content","Display included: Yes","Display diagonal: 51 cm (20.1"")","Other features","LightScribe: Yes","Networking features: Gigabit Ethernet (10/100/1000)","Resolution: 1600 x 1200 pixels","Features","Images Type Map:
"