"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145" "","","7554622","","Lenovo","NT7L7MD+45N6694","7554622","","Laptops","151","ThinkPad","T","T410i + 45N6694","20240307153452","ICECAT","","14613","https://images.icecat.biz/img/norm/high/6041728-2883.jpg","620x401","https://images.icecat.biz/img/norm/low/6041728-2883.jpg","https://images.icecat.biz/img/norm/medium/6041728-2883.jpg","https://images.icecat.biz/thumbs/6041728.jpg","","","Lenovo ThinkPad T410i + 45N6694 Intel® Core™ i5 i5-480M 35,8 cm (14.1"") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional","","Lenovo ThinkPad T410i + 45N6694, Intel® Core™ i5, 2,66 GHz, 35,8 cm (14.1""), 1440 x 900 Pixel, 2 GB, 320 GB","Lenovo ThinkPad T410i + 45N6694. Prozessorfamilie: Intel® Core™ i5, Prozessor: i5-480M, Prozessor-Taktfrequenz: 2,66 GHz. Anzeigegrösse (Diagonal): 35,8 cm (14.1""), Auflösung: 1440 x 900 Pixel. Arbeitsspeicher (RAM): 2 GB, Interner Speichertyp: DDR3-SDRAM. Gesamtspeicherkapazität: 320 GB, Optisches Laufwerk - Typ: DVD-RW. On-board Grafik Modell: Intel® HD Graphics. Vorinstalliertes Betriebssystem: Windows 7 Professional. Gewicht: 2,27 kg","","https://images.icecat.biz/img/norm/high/6041728-2883.jpg|https://images.icecat.biz/img/gallery/img_5768497_high_1470971963_9111_16180.jpg|https://images.icecat.biz/img/gallery/img_5762534_high_1470916830_7775_9027.jpg","620x401|651x540|528x540","||","","","","","","","","","Anzeige","Anzeigegrösse (Diagonal): 35,8 cm (14.1"")","Auflösung: 1440 x 900 Pixel","LED-Hintergrundbeleuchtung: Ja","Native aspect ratio: 16:10","Helligkeit: 200 cd/m²","Prozessor","Prozessorfamilie: Intel® Core™ i5","Prozessorhersteller: Intel","Prozessor: i5-480M","Prozessor-Taktfrequenz: 2,66 GHz","Processor generation: Intel® Core™ i5 der vierten Generation","Anzahl der Prozessorkerne: 2","Prozessor-Threads: 4","Max. Turbo-Taktfrequenz des Prozessor: 2,93 GHz","System-Bus: 2,5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Prozessorsockel: BGA 1288","Prozessor Lithografie: 32 nm","Processor operating modes: 64-Bit","Processor series: Intel Core i5-400 Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: Nein","Stepping: K0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 20","ECC supported by processor: Nein","Speicher","Arbeitsspeicher (RAM): 2 GB","Maximaler Hauptspeicher: 4 GB","Interner Speichertyp: DDR3-SDRAM","Speichertaktfrequenz: 1066 MHz","Speichersteckplätze: 2x SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 320 GB","Optisches Laufwerk - Typ: DVD-RW","Festplatten Schnittstelle: SATA","Festplatte Rotationsgeschwindigkeit: 5400 RPM","Integrierter Kartenleser: Ja","Kompatible Speicherkarten: Speicherstick (MS), MMC, MS PRO, SD, xD","Grafik","On-board graphics adapter: Ja","On-board Grafik Modell: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Audio","Audio-System: HD Audio","Netzwerk","Wi-Fi: Ja","Netzwerkfunktionen: Gigabit Ethernet","Ethernet/LAN: Ja","Bluetooth: Ja","Bluetooth-Version: 2.1+EDR","Konnektivität","Anzahl der USB 2.0 Ports: 4","Anzahl eSATA Anschlüsse: 1","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Anzahl DisplayPort Anschlüsse: 1","DVI Anschluss: Nein","Anzahl VGA (D-Sub) Anschlüsse: 1","Anzahl IEEE 1394 / Firewire Schnittstellen: 1","Headphone outputs: 1","S/PDIF OUT Port: Nein","Mikrofon, Line-In Anschluss: Ja","Docking-Anschluss: Ja","Charging port type: DC-Anschluss","ExpressCard slot: Nein","CardBus PCMCIA Slot Typ: Nein","SmartCard Slot: Ja","Modem (RJ-11) Port: 1","TV-out: Nein","Performance","Motherboard Chipsatz: Intel® QM57 Express","Tastatur","Eingabegerät: ThinkPad UltraNav","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Betriebssystem Architektur: 64-Bit","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technology: Nein","Intel My WiFi Technology: Nein","Intel Anti-Theft Technology: Nein","Intel Hyper-Threading Technology: Ja","Intel® Turbo-Boost-Technologie: 1.0","Enhanced Intel SpeedStep Technologie: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Ja","Intel® InTru™-3D-Technik: Nein","Intel® Insider™: Nein","Intel® Quick Sync Video Technology: Nein","Intel Flex Memory Access: Ja","Intel® Smart Cache: Ja","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Nein","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Nein","Intel Clear Video Technology for MID: Ja","Intel 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1, SSE4.2","Prozessor-Code: SLC26","Physical Address Extension (PAE): Ja","Physical Address Extension (PAE): 36 Bit","CPU configuration (max): 1","Embedded options available: Nein","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): Nein","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Ja","Intel FDI Technology: Ja","Intel Rapid Storage Technology: Nein","Intel Fast Memory Access: Ja","Processor ARK ID: 52952","Conflict-Free processor: Nein","Battery","Anzahl Batteriezellen: 6","Sicherheit","Kabelsperre-Slot: Ja","Cable lock slot type: IBM","Fingerabdruckscanner: Ja","Gewicht u. Abmessungen","Gewicht: 2,27 kg","Breite: 335,5 mm","Tiefe: 239 mm","Höhe (vorne): 2,76 cm","Höhe (hinten): 3,19 cm","Weitere Spezifikationen","Infrarotport: Nein","Grafikadapter Familie: Intel","Display: LCD","Internes Modem: Ja","Intel segment tagging: Homeoffice, Kleines Unternehmen"