"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73"
"","","74435","","HP","C8390A","74435","0808736495783|808736495783|5705965800430|0829160081700|829160081700|5711045864056|0808736496001|808736496001|0808736496025|808736496025|0808736496032|808736496032|0808736496049|808736496049|0808736496056|808736496056|0808736496063|808736496063|0808736496070|808736496070|0808736496087|808736496087|0808736496094|808736496094|0808736496100|808736496100|0808736496117|808736496117|0808736496124|808736496124|0808736496131|808736496131|0808736496148|808736496148|0808736496155|808736496155|0808736495776|808736495776|0808736495790|808736495790|0808736495806|808736495806|0808736495813|808736495813|0808736495820|808736495820|0808736495837|808736495837|0808736495844|808736495844|0808736495851|808736495851|0808736495868|808736495868|0808736495875|808736495875|0808736496223|808736496223|0808736495882|808736495882|0808736495899|808736495899|0808736495905|808736495905|0808736495912|808736495912|0808736495929|808736495929|0808736495936|808736495936|0808736495943|808736495943|0808736495950|808736495950|0808736495967|808736495967|0808736495974|808736495974|0808736495981|808736495981|0808736495998|808736495998|0808736496018|808736496018","Multifunction Printers","304","OfficeJet","","7110","20230415100243","ICECAT","1","140591","https://images.icecat.biz/img/norm/high/47049-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/47049-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_48701_medium_1480674836_9286_2323.jpg","https://images.icecat.biz/thumbs/47049.jpg","","","HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm","2400 x 1200 dpi, 22/18 ppm, 33.6 Kbps, 48-bit, 100 W, 14 kg","HP OfficeJet 7110, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey","HP OfficeJet 7110. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey","The HP Officejet 7110 combines performance, speed and quality to deliver a complete all-in-one solution for small/micro businesses and full-time home office users. Printing and copying at up to 22 ppm in black and up to 18 ppm in colour mean no waiting around and for maximum quality, there’s 4800-optimised dpi* printing. The 50 page ADF means multi-page documents can be left to fax, scan or copy on their own and for real convenience there’s walk-up faxing and copying – no need for the PC.\n\nKey Features\n\n- Get more done with fast and easy printing and copying.\n- Professional photo quality results for printouts with real impact.\n- Printing, faxing, scanning and copying – your all-in-one business centre.\n- High performance mono/colour fax controls at your fingertips.\n- High resolution scanning with CCD for razor-sharp results.\n\nTechnical Features\n\n- All-in-one solution for small businesses – high quality printing, faxing, scanning and copying.\n- Versatile and powerful all-in-one providing a complete solution for small businesses – high quality printing, faxing, scanning and copying, including 50 page ADF (Automatic Document Feed).\n- Fast printing and copying at up to 22 ppm in black and up to 18 ppm in colour.\n- Fast printing and copying at up to 22 ppm in black and up to 18 ppm in colour.\n- Crisp black text and superb, photo quality colour images with up to 4800-optimised dpi*.\n- Up to 4800-optimised dpi* together with HP Photoret III precision technology allows printing and copying with professional photo quality results.\n- Powerful fax facilities including 33.6 Kbps modem, up to 100 page memory & 130 speed dials.\n- Walk-up faxing and copying without switching on the PC.\n- Superb scanning resolution at up to 1200 x 4800-dpi optical resolution, 48-bit colour**.\n- USB allows simple plug-and-play connection to PC or Macintosh®.\n- HP Officejet Director software included.\n- Optional duplexer and second paper tray can be added when requirements increase.\n- Optional HP Jetdirect 200m print server enables this all-in-one to be shared over a network.","https://images.icecat.biz/img/norm/high/47049-HP.jpg","170x190","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: No","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 8 ppm","Print speed (colour, normal quality, A4/US Letter): 7 ppm","Print speed (black, draft quality, A4/US Letter): 22 ppm","Print speed (colour, draft quality, A4/US Letter): 18 ppm","Copying","Copying: Colour copying","Maximum copy resolution: 4800 x 1200 DPI","Copy speed (black, normal quality, A4): 7 cpm","Copy speed (colour, normal quality, A4): 7 cpm","Copy speed (black, draft, A4): 22 cpm","Copy speed (colour, draft, A4): 18 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 4800 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan resolution: 9600 x 9600 DPI","Input colour depth: 48 bit","Greyscale levels: 256","Fax","Faxing: Colour faxing","Fax transmission speed: 3 sec/page","Modem speed: 33.6 Kbit/s","Auto-redialing: Yes","Fax speed dialing (max numbers): 130","Features","Maximum duty cycle: 5000 pages per month","Printing colours: Black, Cyan, Magenta, Yellow","Input & output capacity","Total input capacity: 200 sheets","Total output capacity: 50 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, T-shirt Transfer, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Custom media width: 76 - 216 mm","Custom media length: 127 - 356 mm","Paper tray media weight: 60 - 220 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0","USB port: Yes","Optional connectivity: Parallel, Wireless LAN","Design","Product colour: Grey","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 100 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 98, Windows 98SE, Windows ME, Windows XP","Mac operating systems supported: Mac OS 9.0, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Operational conditions","Operating relative humidity (H-H): 5 - 40%","Operating temperature (T-T): 20 - 80 °C","Weight & dimensions","Width: 55 mm","Depth: 338 mm","Height: 418 mm","Weight: 14 kg","Other features","Noise level: 48 dB"