"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","74433","","HP","C8389A","74433","0829160202280|829160202280|0808736495509|808736495509|0808736495677|808736495677|0808736495684|808736495684|0808736495691|808736495691|0808736495707|808736495707|0808736495714|808736495714|0808736495721|808736495721|0808736495738|808736495738|0808736495745|808736495745|0808736495752|808736495752|0808736495769|808736495769|0808736495417|808736495417|0808736495424|808736495424|0808736495431|808736495431|0808736495448|808736495448|0808736495455|808736495455|0808736495462|808736495462|0808736495479|808736495479|0808736495486|808736495486|0808736495493|808736495493|0808736495516|808736495516|0808736496216|808736496216|0808736495523|808736495523|0808736495530|808736495530|0808736495547|808736495547|0808736495554|808736495554|0808736495561|808736495561|0808736495578|808736495578|0808736495585|808736495585|0808736495592|808736495592|0808736495608|808736495608|0808736495615|808736495615|0808736495622|808736495622|0808736495639|808736495639|0808736495646|808736495646|0808736495653|808736495653|0808736495660|808736495660","Multifunction Printers","304","OfficeJet","","7130","20230415100243","ICECAT","1","130141","https://images.icecat.biz/img/gallery/74433_5343964758.jpg","2968x2303","https://images.icecat.biz/img/gallery_lows/74433_5343964758.jpg","https://images.icecat.biz/img/gallery_mediums/74433_5343964758.jpg","https://images.icecat.biz/img/gallery_thumbs/74433_5343964758.jpg","http://objects.icecat.biz/objects/mmo_74433_1491807872_4395_7465.pdf","","HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm","7/8ppm, 2400 x 1200 dpi, 25-400%, 50.5dB(A), 100W, USB","HP OfficeJet 7130, Thermal inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Grey","HP OfficeJet 7130. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey","The HP Officejet 7130 combines performance, speed, quality and versatility in one compact solution. Print and copy of up to 22 ppm in black and up to 18 ppm in colour. For maximum quality when it matters, there's 4800-optimised dpi printing.","https://images.icecat.biz/img/gallery/74433_5343964758.jpg|https://images.icecat.biz/img/norm/high/47050-HP.jpg","2968x2303|170x190","|","","","","","","","","","Printing","Print technology: Thermal inkjet","Printing: Colour printing","Maximum resolution: 2400 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 8 ppm","Print speed (colour, normal quality, A4/US Letter): 7 ppm","Print speed (black, draft quality, A4/US Letter): 22 ppm","Print speed (colour, draft quality, A4/US Letter): 18 ppm","Copying","Copying: Colour copying","Maximum copy resolution: 1200 x 600 DPI","Copy speed (black, normal quality, A4): 22 cpm","Copy speed (colour, normal quality, A4): 18 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 4800 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan resolution: 4800 x 4800 DPI","Maximum scan area: 210 x 297 mm","Scan to: File, Image","Input colour depth: 48 bit","Output colour depth: 8 bit","Greyscale levels: 256","Fax","Faxing: Mono faxing","Fax transmission speed: 3 sec/page","Modem speed: 33,6 Kbit/s","Fax memory: 100 pages","Auto-redialing: Yes","Fax forwarding: Yes","Fax delayed sending: Yes","Features","Maximum duty cycle: 5000 pages per month","Page description languages: PCL 3","Input & output capacity","Total input capacity: 150 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Plain paper","ISO A-series sizes (A0...A9): A4","Non-ISO print media sizes: Executive","Envelopes sizes: 10, C6, DL","Ports & interfaces","USB 2.0 ports quantity: 1","Optional connectivity: USB 2.0","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), SD","Design","Product colour: Grey","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 100 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Professional","Mac operating systems supported: Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma","Minimum RAM: 256 MB","Minimum storage drive space: 200 MB","Minimum processor: Pentium III","Operational conditions","Operating relative humidity (H-H): 15 - 80%","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 5 - 40 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 555 mm","Depth: 415 mm","Height: 338 mm","Weight: 14,7 kg","Packaging content","Drivers included: Yes"