"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","742747","","Canon","2262A019","742747","","Camera Flashes","586","","","Speedlite 220EX","20180126073433","ICECAT","1","17223","https://images.icecat.biz/img/norm/high/742747-220.jpg","169x200","https://images.icecat.biz/img/gallery_lows/img_742747_thumb_1480939052_6793_7799.jpg","https://images.icecat.biz/img/gallery_mediums/img_742747_medium_1480939052_335_7799.jpg","https://images.icecat.biz/thumbs/742747.jpg","","","Canon Speedlite 220EX Black","Speedlite 220EX","Canon Speedlite 220EX, 160 g","Canon Speedlite 220EX. Product colour: Black, Colour temperature: Daylight, Shooting distance: 22 m. Battery type: AA. Weight: 160 g, Dimensions (WxDxH): 65 x 92 x 61,3 mm","Designed for automatic operation only, the 220EX Flash Unit excels at providing natural-looking balanced flash exposures. When attached to the EOS IX, EOS Elan II/Elan IIe/IIe, or EOS Rebel G, the 220EX incorporates the superior technology of Canon's unique E-TTL evaluative pre-stored flash exposure control system, FE Lock for a new dimension of creative control and FP Flash(High Speed Sync) for flash photography up to maximum shutter speed. When used with other EOS cameras, or the T90, it operates as a TTL autoflash (off-the-film flash metering). \r\n\r\nWhen in E-TTL operation, flash exposure is measured and controlled by the camera in combination with Canon's AIM system. Subject position, ambient light level, evaluative metering and pre-flash data are instantly analyzed, including heavy backlighting or reflections from background windows or mirrors.","https://images.icecat.biz/img/norm/high/742747-220.jpg","169x200","","","","","","","","","","Features","Product colour: Black","Colour temperature: Daylight","Shooting distance: 22 m","Approx. number of flashes: 250-1700","Power","Number of batteries supported: 4","Battery type: AA","Weight & dimensions","Weight: 160 g","Dimensions (WxDxH): 65 x 92 x 61,3 mm"