"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","74075","","Brother","HL-6050DN","74075","","Laser Printers","235","","","HL-6050DN","20221021101432","ICECAT","1","151527","https://images.icecat.biz/img/norm/high/74075-9577.jpg","270x266","https://images.icecat.biz/img/norm/low/74075-9577.jpg","https://images.icecat.biz/img/gallery_mediums/img_74075_medium_1480678275_4763_2323.jpg","https://images.icecat.biz/thumbs/74075.jpg","","","Brother HL-6050DN laser printer 1200 x 1200 DPI A4","HL-6050DN High speed Mono Laser Printer - A4, 24ppm, 1200 x 1200dpi, USB 2.0 & Parallel IEEE1284 ports, Network connectivity","Brother HL-6050DN, Laser, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing, Network ready","Brother HL-6050DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LED. Network ready","The HL-6050DN printer delivers the perfect balance of quality and durability and is the ideal printing solution for individual and small workgroups alike. Built –in double sided printing and 3 colour LCD status indicator and fast network connectivity are just a few of this printer’s extensive list of features.\r\n\r\nFeatures:\r\n- Up to 24ppm print speed\r\n- Up to 11 sides per minute print speed\r\n- 10/100BaseTx network connectivity as stsndard\r\n- 1200x1200dpi print resolution\r\n- 3 colour LCD for easy status recognition\r\n- Large paper input capacity with up to 500 sheets\r\n- Optional additional lower tray to give up to 1000 sheet total\r\n- Large Memory – 32MB as standard, expandable to 160MB\r\n- Easy replacement long life consumable\r\n- 200MHz RISC Processor\r\n- PCL6, BR Script 3 emulation","https://images.icecat.biz/img/norm/high/74075-9577.jpg","270x266","","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Duplex print speed (black, normal quality, A4/US Letter): 11 ppm","Time to first page (black, normal): 11 s","Features","Number of print cartridges: 1","Page description languages: PCL 6","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 200 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Executive, Legal, Letter","JIS B-series sizes (B0...B9): B5","Paper tray media weight: 60 - 105 g/m²","Multi-Purpose Tray media weight: 60 - 161 g/m²","Media weight (tray 1): 60 - 161 g/m2","Ports & interfaces","Standard interfaces: Ethernet, Parallel, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Network ready: Yes","Supported network protocols (IPv4): TCP/IP, AppleTalk, IPX/SPX, DLC/LLC, NetBEUI","Performance","Internal memory: 32 MB","Maximum internal memory: 260 MB","Memory slots: 1","Built-in processor: Yes","Processor model: Aurora SPARClite","Processor frequency: 200 MHz","Sound pressure level (printing): 52 dB","Sound power level (standby): 39, 30","Design","Display: LED","Power","Power consumption (printing): 600 W","Power consumption (standby): 110 W","Power consumption (off): 8 W","Weight & dimensions","Weight: 20.8 kg","Dimensions (WxDxH): 400 x 425 x 310 mm","Packaging content","Bundled software: Drivers","Other features","Mac compatibility: Yes","Printer management: BRAdmin Professional, Web BRAdmin","Compatibility: PC & Mac","Networking features: Ethernet 10/100BaseTx","Compatible operating systems: Windows 95/98/Me/NT 4.0/2000/XP\nMac OS 8.6-9.2, OS X 10.1-10.2\nLinux","Emulations: PCL6, PostScript 3, Epson FX-850, IBM ProPrinter XL","Custom media sizes: (69.9 - 215.9mm) x (116 - 406.4mm)","Wireless option type: 802.11b/g"