"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","740641","","Lexmark","22N0815","740641","","多功能印表機","304","","","X5470","20240307153452","ICECAT","1","20111","https://images.icecat.biz/img/norm/high/740641-660.jpg","289x265","https://images.icecat.biz/img/norm/low/740641-660.jpg","https://images.icecat.biz/img/gallery_mediums/img_740641_medium_1480939001_5857_7799.jpg","https://images.icecat.biz/thumbs/740641.jpg","","","Lexmark X5470 噴墨 A4 4800 x 1200 DPI 15 ppm","","Lexmark X5470, 噴墨, 彩色列印, 4800 x 1200 DPI, 彩色影印, 彩色掃描, A4","Lexmark X5470. 列印技術: 噴墨, 列印: 彩色列印, 最大解析度: 4800 x 1200 DPI, 彩色列印速度 (一般、A4/US Letter): 5 ppm. 烤貝/ 影印: 彩色影印. 掃描: 彩色掃描, 光學掃瞄解析度: 600 x 1200 DPI. 傳真: 黑白傳真. ISO A 系列紙材最大尺寸: A4","","https://images.icecat.biz/img/norm/high/740641-660.jpg|https://images.icecat.biz/img/gallery/img_520718_high_1470830500_1181_5457.jpg|https://images.icecat.biz/img/gallery/img_520718_high_1470830500_3662_5457.jpg|https://images.icecat.biz/img/gallery/img_520718_high_1470830500_6668_5457.jpg","289x265|339x277|339x269|339x271","|||","","","","","","","","","","","列印","列印技術: 噴墨","列印: 彩色列印","最大解析度: 4800 x 1200 DPI","黑白列印速度 (一般、A4/US Letter): 15 ppm","彩色列印速度 (一般、A4/US Letter): 5 ppm","複製/複印","烤貝/ 影印: 彩色影印","影印速度(黑白、一般品質、A4): 1.4 cpm","影印速度(彩色、一般品質、A4): 0.7 cpm","掃描","掃描: 彩色掃描","光學掃瞄解析度: 600 x 1200 DPI","最大掃描面積: 216 x 297 mm","掃描技術: CIS","輸入色深: 48 位元","傳真","傳真: 黑白傳真","數據機速度: 33.6 Kbit/秒","產品特點","列印量週期 (每月,A4): 3000 每月頁數","列印墨水匣數量: 4","數位傳送器: 不","輸入輸出能力","總進紙容量: 100 頁數","最大輸入容量: 100 頁數","紙張處理","ISO A 系列紙材最大尺寸: A4","紙匣介質類型: 卡片紙, 銅版紙,D539雪銅紙, 信封, 標籤, 普通紙張, 投影膠片","ISO A-系列尺寸 (A0...A9): A4, A5, A6","最大列印區域: 216 x 297 mm","ISO B-系列尺寸 (B0...B9): B5","Non-ISO列印紙材尺寸: A2 baronial 尺寸, Executive, Hagaki 卡, 索引卡, l, Legal 紙張, Letter 紙張, 聲明","信封大小: 7 3/4, 9, 10, DL","連接埠及介面","標準介面: USB 2.0","USB 連接埠: 是","性能","可相容記憶卡: Microdrive, MMC, MS Duo, MS Pro, SD, xD","聲壓等級(列印): 40 dB","設計","市場定位: 家庭及辦公室","證書/認證","認證: Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO","重量及尺寸","重量: 6.5 kg","其他功能","尺寸(寬x深x高): 454 x 320 x 192 mm","相容操作系統: Microsoft Windows 2000, Microsoft Windows 98 SE, Microsoft Windows Me, Microsoft Windows XP, Apple Mac OS X (10.3.0-10.3.x), Apple Mac OS X (10.4.0-10.4.x), Microsoft Windows XP Professional x64\n","A6卡片: 是","多合一功能: 影印, 傳真, 掃描","彩色多合一功能: 影印, 打印, 掃描","複製/複印","複印速度(黑白、草稿品質、A4): 17 cpm","複印速度(彩色、草稿品質、A4): 11 cpm","其他功能","黑白列印品質(草稿): 25 DPI","標準紙材尺寸: 5 x 7"", 13 x 18 cm, 10 x 15 cm, 10 x 20 cm, 4 x 8""","影像延展或放大範圍: 25 - 400 %"