"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","74010","","Fujitsu","LKN:NDL-651211-002","74010","","PC/postes de travail","153","SCENIC","C","610","20240307153452","ICECAT","","36912","https://images.icecat.biz/img/norm/high/74007.jpg","468x268","https://images.icecat.biz/img/norm/low/74007.jpg","https://images.icecat.biz/img/gallery_mediums/img_74007_medium_1480678267_7957_2323.jpg","https://images.icecat.biz/thumbs/74007.jpg","","","Fujitsu SCENIC 610 0,5 Go 80 Go PC","","Fujitsu SCENIC 610, 2,6 GHz, 0,5 Go, 80 Go","Fujitsu SCENIC 610. Fréquence du processeur: 2,6 GHz. Mémoire interne: 0,5 Go. Capacité totale de stockage: 80 Go. Type de produit: PC. Poids: 7 kg","","https://images.icecat.biz/img/norm/high/74007.jpg","468x268","","","","","","","","","","Processeur","Fréquence du processeur: 2,6 GHz","Mémoire","Mémoire interne: 0,5 Go","Support de stockage","Capacité totale de stockage: 80 Go","Vitesse de rotation du disque dur: 7200 tr/min","Graphique","Mémoire de carte graphique maximum: 0,064 Go","représentation / réalisation","Type de produit: PC","Système audio: Audio on board AC’97 AD1980","Logiciel","Systèmes d'exploitation compatibles: Microsoft\nWindows XP Professional for business.","Logiciels fournis: Microsoft operating systems (HCT / HCL entry)\nDMI 2.0, WMI 1.5, USB 2.0, Hyper-Threading\nDrivers for Microsoft Windows NT 4.0 Workstation can be\nfound on DUCD\nDrivers for Microsoft Windows NT 4.0 Workstation,\nWindows Me and Windows 98SE are downloadable from","Poids et dimensions","Largeur: 315 mm","Profondeur: 321 mm","Hauteur: 84 mm","Poids: 7 kg","Autres caractéristiques","Écran: N","Vitesse de lecture CD: 24x","Vitesse d'écriture CD: 10x","Vitesse de ré-écriture CD: 4x","Lecteur optique","Vitesse de lecture DVD: 24x","Vitesse d'écriture des DVD: 4x","Connectivité","Ports E/S: 1 x serial (9-pin, 16-byte FIFO, 16550-compatible)\n2nd optional\n1 x parallel (25-pin, with EPP and ECP)\n1 x keyboard (PS/2), 1 x mouse (PS/2)\n1 x monitor (15-pin, VGA)\n1 x micro (mono) in front, 1 x headphone in front\n1 x headphone out (stereo, 1 W) rear\n1 x line in (stereo) rear\n8 x Universal Serial Bus (USB 2.0, in total)\n4 of these rear, 2 of these internal, 2 of these in front","Autres caractéristiques","Vitesse de réécriture des DVD: 8x"