"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","738923","","Brother","MFC-240C","738923","","Multifunction Printers","304","","","MFC-240C","20240118173435","ICECAT","1","45672","https://images.icecat.biz/img/norm/high/738923-8323.jpg","700x539","https://images.icecat.biz/img/norm/low/738923-8323.jpg","https://images.icecat.biz/img/gallery_mediums/img_738923_medium_1480938788_083_7799.jpg","https://images.icecat.biz/thumbs/738923.jpg","","","Brother MFC-240C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm","MFC-240C Colour Inkjet All-in-One","Brother MFC-240C, Inkjet, Color printing, 6000 x 1200 DPI, Color copying, Color scanning, A4","Brother MFC-240C. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4","If you want easy to use faxing plus colour printing, scanning and copying in one compact unit, you need the MFC-240C at your side. The combination of office functionality and high quality photo printing gives increased efficiency in the small office.\r\n\r\nCrisp, clear prints and photos are delivered consistently, whether you’re printing professional black and white text documents or complex colour presentations. You can send or receive both mono and colour faxes, with the speed dials making it easy to communicate with your most regular contacts. Incoming and ready-to-transmit messages can be stored in the MFC-240C’s sizeable memory.\r\n\r\nThe scanning software provided gives you access to a range of features including scan to e-mail, OCR, image and file (including PDF). Producing quality copies has never been easier as the MFC-240C’s flatbed design enables bound documents to be copied quickly, whilst the Automatic Document Feeder lets you make multiple copies at the touch of a button.\r\n\r\nYou can also translate a scanned document or a webpage into a number of languages using the SYSTRAN® WebTranslator 5.0 software. \r\n\r\nThe MFC-240C’s PhotoCapture Centre allows you to print directly from your memory card or transfer files and images to your PC, without the need for a plug-in card reader or specialist software. The media card is simply shown as an additional drive on your PC, enabling you to save and retrieve photos and documents with ease. Alternatively, you can print your photos directly from your digital camera by using the PictBridge interface.\r\n\r\nAll Brother colour inkjet all-in-one products come complete with individual colour ink cartridges so colours can be replaced separately. Brother original LC1000 ink cartridges with fade resistant ink used with Brother BP61 glossy photo paper enables the MFC-240C to print with a smaller droplet size (1.5 picolitre). The result is a higher quality photo with better definition.","https://images.icecat.biz/img/norm/high/738923-8323.jpg","700x539","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Color printing","Maximum resolution: 6000 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 25 ppm","Print speed (color, normal quality, A4/US Letter): 20 ppm","Copying","Copying: Color copying","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 18 cpm","Copy speed (color, normal quality, A4): 16 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","PC free copying: Yes","Scanning","Scanning: Color scanning","Optical scanning resolution: 600 x 2400 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 19200 x 19200 DPI","Maximum scan area: 8.5 x 11.7"" (216 x 297 mm)","Grayscale levels: 256","Fax","Faxing: Color faxing","Modem speed: 14.4 Kbit/s","Fax memory: 170 pages","Auto-redialing: Yes","Fax speed dialing (max numbers): 40","Fax broadcasting: 90 locations","Auto reduction: Yes","Fax coding methods: JPEG, MH, MMR, MR","Features","Number of print cartridges: 4","Digital sender: No","Input & output capacity","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 10 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Glossy paper, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","Non-ISO print media sizes: Executive, Index card, Letter","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Performance","Internal memory: 16 MB","Compatible memory cards: CF, MMC, MS Pro, SD, xD","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Weight & dimensions","Weight: 17.6 lbs (8 kg)","Packaging data","Package weight: 23.6 lbs (10.7 kg)","Packaging content","Bundled software: Photocapture Centre\nBrother MFL-Pro Suite\nBrother ControlCentre3\nScanSoft Paperport SE + OCR\nBrother ControlCentre 2 (Mac)\nNewSoft Presto! PageManager 7 (Mac)","Other features","Dimensions (WxDxH): 15.7 x 14.6 x 7.09"" (398 x 370 x 180 mm)","Scan file formats: BMP, JPG, PDF, PNG, TIFF","Compatible operating systems: Windows 98SE/Me/2000/XP/2003/Vista\nMac OS\nLinux","PictBridge: Yes","All-in-one functions: Fax, Scan","Color all-in-one functions: Copy, Fax, Print, Scan","Package dimensions (WxDxH): 18.7 x 9.96 x 17.8"" (475 x 253 x 451 mm)","Scan speed: 4 sec/page","Copying","Copy resolution (color text and graphics): 600 DPI","Fax","Fax speed (A4): 6 sec/page"