"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","7379982","","BenQ","9H.AOL01.8AE","7379982","","Digital Cameras","575","","","C1250","20220210112711","ICECAT","","8579","https://images.icecat.biz/img/norm/high/7379982-6942.jpg","640x434","https://images.icecat.biz/img/norm/low/7379982-6942.jpg","https://images.icecat.biz/img/gallery_mediums/img_7379982_medium_1481545055_2859_14419.jpg","https://images.icecat.biz/thumbs/7379982.jpg","","","BenQ C1250 1/2.3"" Compact camera 12 MP CCD 4000 x 3000 pixels Black","C1250, 12MP, 2.7"" LCD, 4000x3000, 16:9, 21.4MB, USB 2.0, 110g, Black","BenQ C1250, 12 MP, 4000 x 3000 pixels, 1/2.3"", CCD, 3x, Black","BenQ C1250. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 720 x 400 pixels. Display diagonal: 6,86 cm (2.7""). Internal memory: 21,4 MB. PictBridge. Weight: 110 g. Product colour: Black","BenQ's DC C1250, with its elegant anti-slip metal ornament, has the chic style of a designer accessory. It not only looks great, but its face detection features help your photographic subjects look their best. \r\n\r\nHigh Resolution Images\r\nEncased in a stylish exterior, the C1250 gives you 12 megapixels and a 3x zoom lens, making it easy to take crisply detailed shots whether your subject is near or far-off.\r\n\r\nBrighter 2.7"" LCD Screen\r\nThe big 2.7"" LCD display offers plenty of screen area for photo previews and slideshow, with not just one but two LED backlighting modules making for extra-bright picture.\r\n\r\nSmart with Faces\r\nThe C1250 is especially adept at photos of people, drawing on advanced technology to automatically track faces, capture smiles, detect blinks, and beautify skin tones.\r\n\r\nSmart Scene Detection\r\nAutomatically detects 8 types of scenes and chooses the appropriate camera setting that best fits\r\nyour needs.","https://images.icecat.biz/img/norm/high/7379982-6942.jpg","640x434","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 12 MP","Sensor type: CCD","Maximum image resolution: 4000 x 3000 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 4000 x 3000","Image stabilizer: Yes","Supported aspect ratios: 3:2, 16:9","Lens system","Optical zoom: 3x","Digital zoom: 5x","Focal length range: 6.3 - 18.9 mm","Focusing","Auto focusing (AF) modes: Single Auto Focus","Face tracking: Yes","Normal focusing range (wide): 0.8 - ∞","Normal focusing range: 0.8 -?","Macro focusing range (wide): 0.1 - 1 m","Exposure","ISO sensitivity: 100, 200, 800, 1600, 3200, Auto","Flash","Flash modes: Auto, Flash off, Manual, Red-eye reduction","Video","Video recording: Yes","Maximum video resolution: 720 x 400 pixels","Motion JPEG frame rate: 30 fps","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: SD, SDHC","Internal memory: 21,4 MB","Maximum memory card size: 32 GB","Display","Display: LCD","Display diagonal: 6,86 cm (2.7"")","Display resolution (numeric): 230000 pixels","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Fluorescent, Manual, Tungsten","Scene modes: Fireworks, Night","Photo effects: Black&White, Sepia","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery type: AA","Weight & dimensions","Width: 92 mm","Depth: 23,8 mm","Height: 60,5 mm","Weight: 110 g","Other features","Video capability: Yes","Interface: USB 2.0","Aperture range (F-F): 2,9 - 5,4","Built-in flash: Yes","Camera shutter speed: 1/2000 - 1 s","Focal length (35mm film equivalent): 35,5 - 106,5 mm","Compatible operating systems: Windows 7/Vista/XP","Digital SLR: Yes"