"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104"
"","","7377426","","Lenovo","SSD21MH/BUN02","7377426","","PCs/Workstations","153","ThinkStation","C","C20","20240719200749","ICECAT","","30212","https://images.icecat.biz/img/norm/high/5763796-9547.jpg","675x675","https://images.icecat.biz/img/norm/low/5763796-9547.jpg","https://images.icecat.biz/img/norm/medium/5763796-9547.jpg","https://images.icecat.biz/thumbs/5763796.jpg","","","Lenovo ThinkStation C20 Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black","2 x Intel Xeon Quad-Core E5507, 4GB, 500GB 7200RPM SATA HDD, no FDD, PCI/PCIe Tower (7x9), DVD-RWe, Dual Gigabit Ethernet, Windows 7 Professional 64","Lenovo ThinkStation C20, 2.26 GHz, Intel® Xeon® 5000 Sequence, E5507, 4 GB, DVD-RW, Windows 7 Professional","Lenovo ThinkStation C20. Processor frequency: 2.26 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5507. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 800 W. Chassis type: Tower. Product type: Workstation. Weight: 18.5 kg. Product colour: Black","We’ve done the math. The Lenovo ThinkStation C20 is dramatically smaller than same-class competitor workstations without compromising performance. For space-constrained finance, computer-aided design (CAD) and digital content creation (DCC) users, this means:\r\n\r\n- More workstations per person. Fit up to an additional four systems—up to 14 total—in a standard 42U server rack for more horsepower in the same space.\r\n- SBFI furniture compatibility. ThinkStation C20 is SBFI-certified, so they’re likely compatible with the control-room furniture you have.\r\n- Safer data. Get better data redundancy by using more backup systems in the same office.\r\n- Easier to move. The small size and recessed handle with soft-touch plastic make moving and racking ThinkStation C20 a cinch.","https://images.icecat.biz/img/norm/high/5763796-9547.jpg|https://images.icecat.biz/img/gallery/img_5124404_high_1470920453_4198_9027.jpg|https://images.icecat.biz/img/gallery/img_5124404_high_1470920455_3176_9027.jpg|https://images.icecat.biz/img/gallery/img_5124404_high_1470920455_8116_9027.jpg|https://images.icecat.biz/img/gallery/img_7377426_high_1473290418_6316_32631.jpg","675x675|648x648|475x475|676x676|420x600","||||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor manufacturer: Intel","Processor model: E5507","Processor frequency: 2.26 GHz","Processor cores: 4","Processor threads: 4","Processor socket: Socket B (LGA 1366)","Processor cache: 4 MB","Processor cache type: Smart Cache","System bus rate: 4.8 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon 5500 Series","Processor codename: Nehalem EP","Thermal Design Power (TDP): 80 W","Tcase: 76 °C","Number of processors installed: 2","Number of QPI links: 2","Stepping: D0","Maximum internal memory supported by processor: 144 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800 MHz","Memory bandwidth supported by processor (max): 19.2 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Maximum internal memory: 96 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 2 GB","Memory clock speed: 1333 MHz","ECC: Yes","Memory channels: Triple-channel","Storage","Optical drive type: DVD-RW","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: No","Ports & interfaces","USB 2.0 ports quantity: 10","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Design","Chassis type: Tower","Product colour: Black","Performance","Product type: Workstation","Motherboard chipset: Intel® 5520","Audio system: ADI 1988A","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor code: SLBKC","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 40 bit","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 37100","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 800 W","Weight & dimensions","Width: 130 mm","Depth: 444 mm","Height: 427 mm","Weight: 18.5 kg","Packaging content","Display included: No","Other features","Networking features: Gigabit Ethernet (10/100/1000)","Rack mounting: Yes"