"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","7377244","","Samsung","SMXC10LP","7377244","","Camcorders","584","","","SMX-C10","20190404124846","ICECAT","","74640","https://images.icecat.biz/img/norm/high/7377244-8427.jpg","300x225","https://images.icecat.biz/img/norm/low/7377244-8427.jpg","https://images.icecat.biz/img/gallery_mediums/img_7377244_medium_1481545050_2614_14419.jpg","https://images.icecat.biz/thumbs/7377244.jpg","","","Samsung SMX-C10 0.68 MP CCD Blue, Grey","SMX-C10 0.68 MP, 1/6'' CCD, 10x opt. zoom, 2.7"" LCD, SDHC / SD","Samsung SMX-C10, 0.68 MP, CCD, 25.4 / 6 mm (1 / 6""), 6.86 cm (2.7""), LCD, 162 g","Samsung SMX-C10. Total megapixels: 0.68 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6""). Optical zoom: 10x, Digital zoom: 1200x, Focal length range: 2.4 - 24 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6.86 cm (2.7""), Display: LCD","Once you have picked your favourite colour, the Samsung C10 Camcorder then offers you a multitude of cool features. Firstly, it saves you loads of room with its memory card storage, and then it provides easy navigation, simple web uploading, and built-in editing tools. It is the perfect little camcorder to travel with, letting you not just capture but create and share.\r\n\r\nThe unique 25 degree active angle lens promotes a healthy hand position that eliminates wrist pain and fatigue, enabling you to shoot in complete comfort for extended periods of time\r\n\r\nThe animated thumbnails make file selection as simple as can be. As soon as you select a thumbnail, the image starts playing, allowing you to see what is in the file without having to enter full playback mode.\r\n\r\nWith refreshing Red, Blue, and Gray color variations, the SAMSUNG C10 give you the freedom to choose a camcorder that really suits you.\r\n\r\nThe SAMSUNG C10’s embedded Intelli-Studio software allows you to use any PC to view, edit, and share the memories you make. Simply connect it to any PC via USB and enjoy freedom and flexibility.\r\n\r\nSharing your memories couldn’t be easier. Simply connect the camcorder to any PC, select the files you want to share, press the external one touch upload button, and put your world on the web for the rest of the world to see.\r\n\r\nWith embedded software and USB charging, the SAMSUNG C10 offer maximum mobility. USB connection enables data transfer and battery charging to take place from any PC, anywhere in the world.\r\n\r\nThe animated thumbnails make file selection as simple as can be. As soon as you select a thumbnail, the image starts playing, allowing you to see what is in the file without having to enter full playback mode.\r\n\r\nThe Merge and Split features of the SAMSUNG C10’s edit function allows you to combine and divide files on the camcorder, enabling you to edit without transferring files to a PC.\r\n\r\nRecording in H.264 codec enables the SAMSUNG C10 to capture up to 6 hrs. and 20 min. of high quality video footage on a 16GB SD card, allowing you to enjoy stress-free shooting and more space to play with.\r\n\r\nThe SAMSUNG C10’s phenomenal 160 minute battery life is enabled by the efficient power use of the 8th Generation DSP Chip and H.264 codec recording, giving you the freedom to make memories at your leisure.\r\n\r\nBy capturing frames at intervals and then putting them in sequential order, the time-lapse recording function allows you to record the beauty of an entire sunset in minutes or seconds.","https://images.icecat.biz/img/norm/high/7377244-8427.jpg","300x225","","","","","","","","","","","","Image sensor","Total megapixels: 0.68 MP","Sensor type: CCD","Optical sensor size: 25.4 / 6 mm (1 / 6"")","Lens system","Optical zoom: 10x","Digital zoom: 1200x","Image stabilizer: Yes","Focal length range: 2.4 - 24 mm","Storage","Compatible memory cards: SD, SDHC","Shutter","Camera shutter speed: 1/60 - 1/10000 s","Display","Display diagonal: 6.86 cm (2.7"")","Display: LCD","Design","Product colour: Blue, Grey","Video","Maximum video resolution: 720 x 480 pixels","Still image","Still image resolution(s): 800 x 600","Image formats supported: JPG","Audio","Built-in microphone: Yes","Audio formats supported: AAC","Ports & interfaces","USB 2.0 ports quantity: 1","Composite video out: 1","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 2.4 h","Weight & dimensions","Weight: 162 g","Width: 38.5 mm","Depth: 114 mm","Height: 56.5 mm","Other features","Auto focus: Yes","Manual focus: Yes"