"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","7375400","","LG","M5203C","7375400","","Signage Displays","2672","","","M5203C","20190109153141","ICECAT","","8893","https://images.icecat.biz/img/norm/high/7375400-3676.jpg","335x495","https://images.icecat.biz/img/norm/low/7375400-3676.jpg","https://images.icecat.biz/img/gallery_mediums/img_7375400_medium_1481545036_7223_14419.jpg","https://images.icecat.biz/thumbs/7375400.jpg","","","LG M5203C Signage Display Digital signage flat panel 132.1 cm (52"") 700 cd/m² Full HD Black","M5203C - 52"" Widescreen LCD Monitor, 1920 x 1080, 700 cd/m2","LG M5203C, Digital signage flat panel, 132.1 cm (52""), 1920 x 1080 pixels","LG M5203C. Product design: Digital signage flat panel. Display diagonal: 132.1 cm (52""), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black","52"" Widescreen LCD Monitor with an exclusive Public Display module that includes features such as reliable picture quality, portrait mode, wide viewing angle and distortion free images making this product the ideal product for public display signage.\r\n\r\n1920 x 1080 Resolution\r\nLG's resolution range allows you to select the specifications that best meet your needs.\r\n\r\n700 cd/m2 Brightness\r\nExperience clear and bright images with 700 cd/m2 brightness.\r\n\r\nLandscape or Portrait\r\nAt LG, we know it's always good to have choices. With a portrait view, you can see more vertical information-while a landscape view may make a bigger impact on a wall. The choice is yours!","https://images.icecat.biz/img/norm/high/7375400-3676.jpg|https://images.icecat.biz/img/gallery/7375400_7944.jpg","335x495|215x275","|","","","","","","","","","","","Display","Display diagonal: 132.1 cm (52"")","Display resolution: 1920 x 1080 pixels","Display brightness: 700 cd/m²","HD type: Full HD","Response time: 8 ms","Contrast ratio (typical): 5000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 1.073 billion colours","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","Ports & interfaces","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Composite video in: 1","Composite video out: 1","Component video (YPbPr/YCbCr) in: 1","Audio","RMS rated power: 10 W","Design","Product design: Digital signage flat panel","Product colour: Black","Panel mounting interface: 800 x 400 mm","Performance","HDCP: Yes","Certificates","Certification: VCCI / C-tick / CE / KC","Other features","Aspect ratio: 16:9","Audio input: Y","Audio output: Y","Cable lock slot: No","Composite sync: Yes","Headphone outputs: 1","S-Video inputs quantity: 1","Safety: UL / cUL / CB scheme / TUV / NEMKO","Separate H/V sync: Yes","Built-in camera: No"