"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","736837","","Overland-Tandberg","6621 7153 00","736837","","Backup Storage Devices","215","","","Streamer SLR75 Internal Black","20221021101432","ICECAT","","12975","https://images.icecat.biz/img/norm/high/736837-3346.jpg","200x150","https://images.icecat.biz/img/norm/low/736837-3346.jpg","https://images.icecat.biz/img/gallery_mediums/img_736837_medium_1480938667_3948_7799.jpg","https://images.icecat.biz/thumbs/736837.jpg","","","Overland-Tandberg Streamer SLR75 Internal Black Storage drive Tape Cartridge SLR/QIC 38 GB","Streamer SLR75 Internal Black","Overland-Tandberg Streamer SLR75 Internal Black, Storage drive, Tape Cartridge, SCSI-3, (SE)/ Ultra2 (LVD), 2:1, SLR/QIC, 5.25"" Half-height","Overland-Tandberg Streamer SLR75 Internal Black. Product type: Storage drive, Media type: Tape Cartridge, Host interface: SCSI-3, (SE)/ Ultra2 (LVD). Capacity: 38 GB, Media capacity compressed: 75 GB, Drive device, buffer size: 8 MB. Data transfer rate (sustained compressed): 8 MB/s, Sustained data transfer rate (native): 4.3 MB/s. Power consumption (typical): 23.1 W, Power consumption (standby): 7.2 W. Product colour: Black","The Tandberg SLR75 is a highly reliable, high performance and capacity solution for high end Workstations, entry level Windows servers and Windows and Linux midrange computers. It offers future scalability and backward compatibility.\r\n\r\nNew Capacity\r\nThe Tandberg SLR75 provides small- to medium size businesses a much stronger value proposition than other low end tape drive technologies by offering better price performance, reliability and future scalability. SLR75 meets the demands of entry level server storage requirements today and for the future as entry level hard drive capacities grow. \r\n\r\nThe SLR75 provides for high end Windows and Linux Workstations, entry level NetWare and Windows small business servers an affordable, highly reliable, high performance and capacity solution offering future scalability and backward compatibility. It offers up to 75GB capacity with a transfer rate of 28,8GB per hour.\r\n\r\nReliability and Scalability\r\nSmall to medium size businesses have ""peace of mind"" that their tape drive technology investment can grow with their future storage requirements. In addition, SLR has the industries leading reliability with a failure rate of less than 2%, which lowers the total cost of ownership. SLR75 is compatible to all major operating systems, third party software applications and PC platforms. \r\n\r\nThe Tandberg SLR75 secures your investment, future capacity and performance needs. Offering one of the most scalable tape storage technologies available combined with backward compatibility to previous SLR products. It is built on the well proven platform with scalability to SLR100 und SLR140. The SLR75 is backward compatible to the previous SLR generations, like the SLR60 or SLR7. Integrated is the Media Management tool to monitor the quality of the tape. Moreover, there is an Auto Sensing transfer rate and additional security withTapeAlert™. It is supported by a wide range of operating systems and 3rd party backup applications. The standard warranty for this drive is 3 years.\r\n\r\nConfigurations\r\nThe Tandberg SLR75 is available in a variety of value solutions meeting every users need. Complete turnkey solutions are available including backkup software or as a drive kit including cable, media, cleaning cartridge and user guide as well as a standalone tape drive.","https://images.icecat.biz/img/norm/high/736837-3346.jpg","200x150","","","","","","","","","","Performance","Product type: Storage drive","Media type: Tape Cartridge","Host interface: SCSI-3, (SE)/ Ultra2 (LVD)","Internal: Yes","Compression ratio: 2:1","Data storage type: SLR/QIC","Form factor: 5.25"" Half-height","Access time: 680 ms","Logical recording format: ALRF-1","Track density: 192","Mean time between failures (MTBF): 300000 h","Read/write head life: 10000 h","Certification: UL 1950, CAN/CSA-C22.2 No950, EN60950, IEC 60950, AS/NZS 3548, EN 55022 (CISPR22); FCC part 15, ICES-003, VCCI, EN55024, CE, C-Tick","Storage","Capacity: 38 GB","Media capacity compressed: 75 GB","Drive device, buffer size: 8 MB","Data transmission","Data transfer rate (sustained compressed): 8 MB/s","Sustained data transfer rate (native): 4.3 MB/s","Power","Power consumption (typical): 23.1 W","Power consumption (standby): 7.2 W","Features","Product colour: Black","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Weight: 1.1 kg","Other features","Dimensions (WxDxH): 150 x 218 x 44 mm"