"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30"
"","","7363906","","APC","BE600-LM","7363906","","Uninterruptible Power Supplies (UPSs)","817","","","BE600-LM","20221021103210","ICECAT","","9369","https://images.icecat.biz/img/norm/high/7363906-2849.jpg","500x391","https://images.icecat.biz/img/norm/low/7363906-2849.jpg","https://images.icecat.biz/img/gallery_mediums/img_7363906_medium_1481544959_3554_14419.jpg","https://images.icecat.biz/thumbs/7363906.jpg","","","APC BE600-LM uninterruptible power supply (UPS) 0.6 kVA","360 Watts/600 VA, input 120V/ output 120V, USB","APC BE600-LM, 0.6 kVA, 60 Hz, 450 J, 40 dB, Sealed Lead Acid (VRLA), 16 h","APC BE600-LM. Output power capacity: 0.6 kVA, Input frequency: 60 Hz, Surge energy rating: 450 J. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 16 h. Cable length: 1.83 m. Width: 280 mm, Depth: 187 mm, Height: 102 mm. Interface: USB, Output connections: 2P+T, Input connection type: NEMA 5-15P","User-replaceable batteries\r\nIncreases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)\r\nUSB connectivity \r\nProvides management of the UPS via a USB port (not available on all models).\r\nBoost and Trim\r\nGives higher application availability by correcting low and high voltage conditions without using the battery.\r\nAutomatic Voltage \r\nRegulation (AVR) \r\nLED status indicators Quickly understand unit and power status with visual indicators.\r\n\r\nLightning and Surge Protection Protection from surges, spikes and even lightning is guaranteed!\r\nResettable circuit breaker Instead of a hard to find fuse, there is a push-button circuit breaker for easy recovery from an overload or short circuit.\r\nAudible alarms Proactively notifies you of changing UPS and utility power conditions.\r\nAutomatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced.\r\nTransformer Block Spacing Designed to allow the use of up to two transformer block plugs without blocking access to other receptacles.","https://images.icecat.biz/img/norm/high/7363906-2849.jpg","500x391","","","","","","","","","","","","Features","Output power capacity: 0.6 kVA","Input frequency: 60 Hz","Surge energy rating: 450 J","Noise level: 40 dB","Audible alarm(s): Yes","Ports & interfaces","Modem (RJ-11) ports: 1","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery recharge time: 16 h","Design","Cable length: 1.83 m","LED indicators: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Non-operating altitude: 0 - 3000 m","Weight & dimensions","Width: 280 mm","Depth: 187 mm","Height: 102 mm","Weight: 7.36 kg","Other features","Interface: USB","Output connections: 2P+T","Input connection type: NEMA 5-15P","Nominal output voltage: 120 V"