"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162"
"","","7363608","","Lenovo","7458-79S","7363608","","Laptops","151","ThinkPad","X","X200","20240307153452","ICECAT","","50379","https://images.icecat.biz/img/gallery/img_3815519_high_1471024608_987_10692.jpg","504x475","https://images.icecat.biz/img/gallery_lows/img_3815519_low_1471024609_1999_10692.jpg","https://images.icecat.biz/img/gallery_mediums/img_3815519_medium_1471024609_0935_10692.jpg","https://images.icecat.biz/img/gallery_thumbs/img_3815519_thumb_1471024609_2832_10692.jpg","","","Lenovo ThinkPad X200 Intel® Core™2 Duo P8600 30.7 cm (12.1"") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black","Intel Core 2 Duo Processor P8600(2.4GHz), 2GB RAM, 160GB 7200rpm HD, 12.1in 1280x800 LCD, Intel 4500MHD, 802.11bg wireless, Bluetooth, Secure chip, X200 UltraBase+CDRW/DVDRW, Fingerprint reader, Camera, 6c Li-Ion, Windows Vista Business 32","Lenovo ThinkPad X200, Intel® Core™2 Duo, 2.4 GHz, 30.7 cm (12.1""), 1280 x 800 pixels, 2 GB, 160 GB","Lenovo ThinkPad X200. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 1.47 kg","Ultraportable Perfomance\n- Optional Solid State Drives for improved performance, reliability and battery life\n- 2.5"" HDD for great capacity (7200 rpm and 5400 rpm)\n- Legendary ThinkPad reliability and durability\n- Select models feature next generation Intel® Turbo Memory\n- The X200 has powerful normal volt CPUs, and the X200s offers low volt and ultra low volt for a balance between performance and battery life.\n\nUltraportable connectivity\n- Multiple connectivity options available including WiMAX (available at a later date in the U.S. only) and integrated Wireless USB (UWB) models (U.S. and Japan only)\n- Unified Wireless WAN – Wireless Broadband (WWAN) antenna design to provide superior performance in connectivity options and global roaming (X200 only)\n- GPS (available in WWAN models of the X200 only)\n- Updated version of the ThinkVantage® Technology Access Connections™ for improved and simplified connectivity.\n\nUltraportable design\n- Extremely lightweight: the X200s starts at 2.43 lb\n- All day computing experience — the X200s boasts up to 13.2 hours of battery life. Other battery options are available for the ultimate choice between weight and battery life\n- Increased speaker performance combined with optional integrated camera (X200 only) and digital microphone\n- New 12.1"" widescreen display in both the X200 and X200s. In addition, the X200s features a new high resolution (WXGA+) bright 250nit LED display.\n\nUltra protected and ultra secure\n- models) made of carbon and glass fiber. A similar;\nstructure is being used in Formula 1 race cars and in\nthe latest airplanes;\n- Shock mounted storage;\n- Magnesium-alloy top and bottom covers (X200 only);\n- Spill-resistant keyboard;\n- Optional Full Disk Encryption (FDE);\n- Optional Fingerprint Reader;\n- 32-byte pre-boot authentication;\n- Option to disable all the input and output ports;\n- Integrated Trusted Platform Module (TPM) 1.2","https://images.icecat.biz/img/gallery/img_3815519_high_1471024608_987_10692.jpg|https://images.icecat.biz/img/gallery/img_3815519_high_1471024610_7024_10692.jpg|https://images.icecat.biz/img/gallery/img_2047650_high_1471023033_8671_10692.jpg|https://images.icecat.biz/img/gallery/img_2047650_high_1471023034_4454_10692.jpg","504x475|500x415|582x475|580x475","|||","","","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:10","Display surface: Gloss","Display brightness: 200 cd/m²","Dual-screen: No","Display number of colours: 262144 colours","Contrast ratio (typical): 250:1","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: P8600","Processor frequency: 2.4 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo P8000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R1","Thermal Design Power (TDP): 25 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 9","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 160 GB","Optical drive type: DVD-RW","Number of HDDs installed: 1","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 4500MHD","Audio","Audio system: HDA","Number of built-in speakers: 2","Speaker power: 2 W","Built-in subwoofer: No","Camera","Front camera resolution (numeric): 1.3 MP","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® GM45 Express","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows Vista Business","Operating system architecture: 32-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGDZ","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 35568","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery life (max): 6.5 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Password protection type: BIOS","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): 5 - 43 °C","Operating relative humidity (H-H): 8 - 80%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 2438 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1.47 kg","Width: 295 mm","Depth: 210 mm","Height (front): 2.1 cm","Height (rear): 3.5 cm","Packaging content","Mouse included: No","Remote control included: No","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Display: LCD","Power requirements: 230 V","TV-in port: No","HDD user password: Yes","TV tuner integrated: No"