"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","729002","","KYOCERA","872B51102F93NL0","729002","","Laser Printers","235","","","FS-3900DN + KYOlife 3 Years","20221021101432","ICECAT","","44832","https://images.icecat.biz/img/norm/high/729002-3599.jpg","200x192","https://images.icecat.biz/img/norm/low/729002-3599.jpg","https://images.icecat.biz/img/gallery_mediums/img_729002_medium_1480938205_409_7799.jpg","https://images.icecat.biz/thumbs/729002.jpg","","","KYOCERA FS-3900DN + KYOlife 3 Years 1200 x 1200 DPI A4","FS-3900DN + KYOlife 3 Years","KYOCERA FS-3900DN + KYOlife 3 Years, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready","KYOCERA FS-3900DN + KYOlife 3 Years. Print technology: Laser. Maximum duty cycle: 200,000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready","- 35 pages per minute with 1,200 dpi. \r\n- 64 MB memory standard, upgradeable to 576 MB. \r\n- PDF direct printing from USB Flash Memory devices. \r\n- Eco-friendly, ozone-free technology. \r\n- Long-life components and easy maintenance. \r\n \r\nReady to go in any demanding environment,this new generation A4 workgroup printer provides speed with flexible paper handling. A space saving internal duplex unit and network connectivity are standard. Low noise, compact design and cost-effective ECOSYS technology give everyone on a busy network the space to think. \r\n\r\n","https://images.icecat.biz/img/norm/high/729002-3599.jpg","200x192","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 35 ppm","Warm-up time: 15 s","Time to first page (black, normal): 10,5 s","Features","Maximum duty cycle: 200,000 pages per month","Input & output capacity","Total input capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity: 2500 sheets","Maximum output capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Letter","Multi-Purpose Tray media weight: 60 - 220 g/m²","Duplex media weight: 60 - 120 g/m²","Media weight (tray 1): 60-120 g/m²","Network","Network ready: Yes","Performance","Internal memory: 64 MB","Maximum internal memory: 576 MB","Built-in processor: Yes","Processor model: PowerPC 750","Processor frequency: 400 MHz","Sound pressure level (printing): 52 dB","Sound power level (standby): 30 dB","Design","Certification: TÜV/GS, CE, PTS","Power","Power consumption (printing): 475 W","Power consumption (standby): 10 W","Power consumption (PowerSave): 4,9 W","Weight & dimensions","Weight: 16,7 kg","Dimensions (WxDxH): 382 x 394 x 320 mm","Other features","Power requirements: AC 220 ~ 240 V, 50/60 Hz","Networking features: Fast Ethernet 10Base-T/100Base-TX","Custom media sizes: 148 x 210 - 216 x 356 mm","Duplex supported media size: A4, A5, B5, Letter, Legal"