"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72" "","","726867","","Samsung","NP-X11TV02","726867","","Laptops","151","","","X11-Pro T2600 Baviall","20201201161701","ICECAT","1","23411","https://images.icecat.biz/img/norm/high/726867-2793.jpg","640x440","https://images.icecat.biz/img/norm/low/726867-2793.jpg","https://images.icecat.biz/img/gallery_mediums/img_726867_medium_1480938043_9574_7799.jpg","https://images.icecat.biz/thumbs/726867.jpg","","","Samsung X11-Pro T2600 Baviall Intel® Core™ Duo 35.8 cm (14.1"") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional","","Samsung X11-Pro T2600 Baviall, Intel® Core™ Duo, 2.16 GHz, 35.8 cm (14.1""), 1280 x 800 pixels, 1 GB, 100 GB","Samsung X11-Pro T2600 Baviall. Processor family: Intel® Core™ Duo, Processor frequency: 2.16 GHz. Display diagonal: 35.8 cm (14.1""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows XP Professional. Weight: 2.1 kg","","https://images.icecat.biz/img/norm/high/726867-2793.jpg","640x440","","","","","","","","","","","","Display","Display diagonal: 35.8 cm (14.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Display brightness: 200 cd/m²","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 2.16 GHz","Processor front side bus: 667 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 0.5 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 100 GB","Optical drive type: DVD Super Multi DL","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS Pro, SD, xD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® Go 7400","Maximum graphics card memory: 0.5 GB","Audio","Audio system: HDA, SRS 3D","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Gigabit Ethernet, Wireless LAN","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: Touchpad + Scroll zone","Software","Operating system installed: Windows XP Professional","Bundled software: Firstware Pro\nNorton AntiVirus 2005 (trial)\nAdobe Reader 6\nSamsung Network Manager\nBattery Manager\nEasy Box","Power","AC adapter input voltage: 100/240 V","Weight & dimensions","Weight: 2.1 kg","Width: 339.5 mm","Depth: 257.6 mm","Height: 25.9 mm","Other features","Wireless technology: IEEE 802.11a/b/g, Bluetooth 2.0+EDR","AC adapter included: Yes","Infrared data port: No","Special features: AVS now","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: Data/Fax V.90"