"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73" "","","724880","","Lenovo","UK03JGE","724880","","Laptops","151","ThinkPad","X","ThinkPad X60s","20240307153452","ICECAT","1","14516","https://images.icecat.biz/img/norm/high/542006-4154.jpg","250x216","https://images.icecat.biz/img/norm/low/542006-4154.jpg","https://images.icecat.biz/img/gallery_mediums/img_542006_medium_1480937433_0052_26509.jpg","https://images.icecat.biz/thumbs/542006.jpg","","","Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1"") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional","ThinkPad X60s, Intel Core Duo L2400(1.66GHz), 512MB RAM, 60GB 5400rpm HD, 12.1in 1024x768 LCD, Intel 950, Intel 802.11abg wireless, Modem, 1Gb Ethernet, Secure chip, IEEE 1394, 8c Li-Ion batt, WinXP Pro","Lenovo ThinkPad X60s, Intel® Core™ Duo, 1.66 GHz, 30.7 cm (12.1""), 1024 x 768 pixels, 0.5 GB, 60 GB","Lenovo ThinkPad X60s. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.6 kg","For those global travellers, these next-generation ultraportables have long battery life and faster performance into a sleek, exceptionally lightweight design. Plus, you can connect more places as you travel. With built-in wireless WAN and Broadband Access, you don’t have to search to find a wireless hot spot. And although we can’t do much about the tight fit in business class or bumpy cab rides but we do make ultraportable computing comfortable. Only ThinkPad ultraportables have the legendary, full-size ThinkPad keyboard with Trackpoint and ThinkLight.","https://images.icecat.biz/img/norm/high/542006-4154.jpg","250x216","","","","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 1.66 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 667 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 60 GB","HDD interface: SATA","HDD speed: 5400 RPM","Compatible memory cards: SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 950","Audio","Audio system: Intel High Definition Audio","Number of built-in speakers: 1","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Trackpad","Software","Operating system installed: Windows XP Professional","Bundled software: ThinkVantage Access Connections, Diskeeper Lite, PC Doctor diagnostics, Symantec Client Security 3.0, ThinkVantage Productivity Center, ThinkVantage Rescue & Recovery, ThinkVantage System Update, Adobe Acrobat Reader","Battery","Number of battery cells: 8","Battery life (max): 8 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Weight & dimensions","Weight: 1.6 kg","Width: 268 mm","Depth: 211 mm","Height: 20 mm","Other features","Wireless technology: IEEE 802.11a/b/g","Infrared data port: Yes","Dimensions (WxDxH): 268 x 211 x 20 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92"