"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","724073","","Canon","1210B001","724073","","Camcorders","584","","","MV930 Camcorder","20190404072325","ICECAT","1","64846","https://images.icecat.biz/img/norm/high/724073-4840.jpg","200x169","https://images.icecat.biz/img/norm/low/724073-4840.jpg","https://images.icecat.biz/img/gallery_mediums/img_724073_medium_1480937876_8245_7799.jpg","https://images.icecat.biz/thumbs/724073.jpg","","","Canon MV930 Camcorder 0.8 MP CCD Silver","MV930 miniDV Camcorder","Canon MV930 Camcorder, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6""), 6.86 cm (2.7""), LCD, 445 g","Canon MV930 Camcorder. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6""). Optical zoom: 25x, Focal length range: 43.6 - 1090 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7""), Display: LCD","With a widescreen LCD, the compact MV930 is a true 16:9 widescreen camcorder for capturing high resolution video, with additional photo capture to SD card, 25x zoom and DIGIC DV for vibrant colours.\r\n\r\n-True 16:9 widescreen recording, with a wide LCD and colour viewfinder. \r\n-Powerful 25x optical zoom. \r\n-Shoot photos to SD card. \r\n-DIGIC DV. \r\n-Easy shooting and simple six-button control. \r\n-Compact, lightweight body.\r\n-Sliding lens cover built-in. \r\n-Software tools supplied.\r\n\r\nA true 16:9 camcorder with 25x zoom for high resolution video and photo capture\r\n\r\nWidescreen-ready\r\nGeared for true 16:9 recording, the MV930 captures video that is ideally suited for playback on the very latest widescreen TVs. During recording, footage is monitored exactly as it will appear on the TV, either on the camcorder’s 2.7"" 16:9 LCD screen or via the colour viewfinder. Using the LCD’s level marker, it’s easy to keep the subject lined up. Additional 4:3 shooting is available at the push of a button.\r\n\r\n25x optical zoom\r\nThe camcorder’s 25x optical zoom lens has an Electronic Image Stabilizer and variable zoom speeds, a guarantee of sharp footage every time.\r\n\r\nPhoto capture\r\nWith photos saved to SD card, the MV930 is also a fully functioning digital camera, including Canon’s 9-point Artificial Intelligent Auto-focus (AiAF) system that lets you accurately focus on off-centre subjects.\r\n\r\nReal colours with DIGIC DV\r\nWhether making a movie or taking a photo, colours are always reproduced as vividly as you remember them with Canon’s DIGIC DV. DIGIC DV is a processor that provides two processing paths, one each dedicated to video or stills. That means that the camcorder can treat different kinds of images in the best possible way, as well as allowing photos and video to be shot at the same time.\r\n\r\nEasy controls\r\nThe MV930 is great for beginners, with a one-push Easy shooting mode that tells the camcorder to switch all key controls to automatic, letting you get on with the most important task of framing the perfect shot. For more creative control, a re-designed layout leaves just six buttons to master as your video skills grow.\r\n\r\nCompact and lightweight\r\nFinished off in snow silver, the MV930 weighs a mere 380g, with improved handling and balance all round.\r\n\r\nBuilt-in Lens Cover\r\nThere’s no need to worry about damaging the MV930’s all-important lens since a sliding cover has been conveniently built-in.\r\n\r\nSoftware supplied\r\nThe MV930 comes ready supplied with all the software you need to manage both your video and photos: the software solution disc includes Canon’s ZoomBrowser for Windows and ImageBrowser for Macintosh.\r\n","https://images.icecat.biz/img/norm/high/724073-4840.jpg","200x169","","","","","","","","","","Image sensor","Total megapixels: 0.8 MP","Sensor type: CCD","Optical sensor size: 25.4 / 6 mm (1 / 6"")","Effective megapixels (movie): 0.47 MP","Lens system","Optical zoom: 25x","Image stabilizer: Yes","Focal length range: 43.6 - 1090 mm","Storage","Camcorder tape type: Mini-DV","Shutter","Camera shutter speed: 1/2000 s","Display","Display diagonal: 6.86 cm (2.7"")","Display: LCD","Display resolution: 112000","Viewfinder","Viewfinder screen size: 0.33""","Camera","Minimum illumination: 2 lx","Design","Product colour: Silver","Audio","Built-in microphone: Yes","Audio dubbing: Yes","Ports & interfaces","PictBridge: Yes","USB 2.0 ports quantity: 1","DV port: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 4.5 h","Weight & dimensions","Weight: 445 g","Width: 49 mm","Depth: 115 mm","Height: 92 mm","Other features","Interface: USB","Auto focus: Yes","Manual focus: Yes","Night mode: Yes","Sports: Yes","Spotlight: Yes","Image sensor","Optical sensor resolution: 800000 pixels"