"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75" "","","723298","","Lenovo","US2E2GE","723298","","Laptops","151","ThinkPad","X","ThinkPad X41 (2525-E2G), DE","20240307153452","ICECAT","1","26988","https://images.icecat.biz/img/norm/high/482193-3805.jpg","246x224","https://images.icecat.biz/img/norm/low/482193-3805.jpg","https://images.icecat.biz/img/gallery_mediums/img_482193_medium_1480933464_5825_26509.jpg","https://images.icecat.biz/thumbs/482193.jpg","","","Lenovo ThinkPad X41 (2525-E2G), DE 30,7 cm (12.1"") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA Windows XP Professional","ThinkPad X41 (2525-E2G), Pentium M LV 778, 512MB DDR2 RAM, 60GB SATA HDD, FPR, 12.1"" XGA TFT, Win XP Pro","Lenovo ThinkPad X41 (2525-E2G), DE, 1,6 GHz, 30,7 cm (12.1""), 1024 x 768 pixels, 0,5 GB, 60 GB, Windows XP Professional","Lenovo ThinkPad X41 (2525-E2G), DE. Processor frequency: 1,6 GHz. Display diagonal: 30,7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA. Operating system installed: Windows XP Professional. Weight: 1,3 kg","Building on trends in biometric adoption, identity verification costs and government compliance, ThinkPad X41 ultra portable notebook is the lightest and smallest ThinkPad with a built-in fingerprint reader.","https://images.icecat.biz/img/norm/high/482193-3805.jpg","246x224","","","","","","","","","","Display","Display diagonal: 30,7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 1,6 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 0,5 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 533 MHz","Memory layout (slots x size): 1 x 0.5 GB","Storage","Total storage capacity: 60 GB","Optical drive type: No","HDD interface: SATA","HDD speed: 4200 RPM","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA","Camera","Front camera: No","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® 915GM Express","Keyboard","Pointing device: Trackpad","Software","Operating system installed: Windows XP Professional","Bundled software: Y","Battery","Number of battery cells: 8","Battery life (max): 5 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Weight & dimensions","Weight: 1,3 kg","Width: 268 mm","Depth: 211 mm","Height: 27 mm","Other features","Wireless technology: IEEE 802.11a/b/g","AC adapter included: Yes","Infrared data port: Yes","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s"