"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","721447","","AOC","HT751","721447","","Monitors CRT","221","","","HT751 17"" CRT","20190404072252","ICECAT","1","61919","https://images.icecat.biz/img/norm/high/721447-6687.jpg","190x192","https://images.icecat.biz/img/norm/low/721447-6687.jpg","https://images.icecat.biz/img/gallery_mediums/img_721447_medium_1480937698_3567_7799.jpg","https://images.icecat.biz/thumbs/721447.jpg","","","AOC HT751 17"" CRT monitor CRT 43.2 cm (17"") 1600 x 1200 pixels","HT751 17"" CRT","AOC HT751 17"" CRT, 43.2 cm (17""), CRT, 40.6 cm, 50 - 160 Hz, 30 - 98 kHz, 0.21 x 0.25 mm","AOC HT751 17"" CRT. Display diagonal: 43.2 cm (17""), Type: CRT, Viewable size diagonal: 40.6 cm. Display resolution: 1600 x 1200 pixels. Power consumption (typical): 120 W, Power requirements: 100 - 240 V AC; 50/60 Hz. Certification: UL, FCC, FDA, CSA, TUV / GS, CE. Compatible products: VESA, UXGA, SXGA, XGA, SVGA, VGA, Mac, Compliance industry standards: TCO03","The HT751 is designed for daily use in Corporate Environments, Finance, Manufacturing\r\n\r\n- 17“ (16“ VIS) Flat Face CRT \r\n- OSD control \r\n- 98kHz Vertical Frequency \r\n- 1600 x 1200 Max. Resolution \r\n- VESA, XGA, SVGA, VGA Compatible \r\n- Plug & Play \r\n- EPA Energy Star \r\n- TCO03 certified","https://images.icecat.biz/img/norm/high/721447-6687.jpg","190x192","","","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Type: CRT","Viewable size diagonal: 40.6 cm","Vertical scan range: 50 - 160 Hz","Horizontal scan range: 30 - 98 kHz","Pixel pitch: 0.21 x 0.25 mm","Display viewable area (HxV): 300 x 230 mm","Display resolution","Display resolution: 1600 x 1200 pixels","Ports & interfaces","Plug and Play: Yes","Power","Power consumption (typical): 120 W","Power requirements: 100 - 240 V AC; 50/60 Hz","Operational conditions","Operating relative humidity (H-H): 10 - 85%","Operating temperature (T-T): 0 - 40 °C","Certificates","Certification: UL, FCC, FDA, CSA, TUV / GS, CE","System requirements","Compatible products: VESA, UXGA, SXGA, XGA, SVGA, VGA, Mac","Compliance industry standards: TCO03","Weight & dimensions","Dimensions (WxDxH): 410 x 420 x 402 mm","Weight: 16 kg","Ports & interfaces","I/O ports: D-sub; CEE22"