"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46"
"","","720823","","Brother","MFC-425CN","720823","","Multifunction Printers","304","","","MFC-425CN","20240118173434","ICECAT","1","92471","https://images.icecat.biz/img/norm/high/720823-2783.jpg","270x209","https://images.icecat.biz/img/norm/low/720823-2783.jpg","https://images.icecat.biz/img/gallery_mediums/img_720823_medium_1480937643_1668_7799.jpg","https://images.icecat.biz/thumbs/720823.jpg","","","Brother MFC-425CN multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm","MFC-425CN Inkjet Multifunctional","Brother MFC-425CN, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A4","Brother MFC-425CN. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4","Network Ready Flatbed Colour Printer, Colour Fax, Colour Copier, Colour Scanner, PhotoCapture Centre and Scan & Translate feature\r\n\r\nThe MFC-425CN flatbed inkjet all-in-one offers high performance colour printing, faxing, copying and scanning with integrated network as standard. The new Scan & Translate feature allows you to translate documents into a wide variety of languages. \r\n\r\nKey features:\r\n- Up to 20ppm printing speed (monochrome)\r\n- Up to 15ppm printing speed (colour)\r\n- Up to 1200 x 6000dpi print resolution\r\n- Up to 100 sheet paper capacity\r\n- 14,400 bps modem\r\n- 20 speed dials \r\n- Up to 170 pages transmit/receive memory\r\n- PC free copying\r\n- Up to 1200 x 1200dpi copy resolution\r\n- 25 - 400% reduction enlargement ratio in 1% increments\r\n- Scan to e-mail, image, OCR, file or card\r\n- Up to 600 x 2400dpi scan resolution (optical)\r\n- Up to 19,200dpi scan resolution (interpolated)\r\n- Print digital images directly from SmartMedia, Compact Flash, Memory Stick, Memory Stick Pro, Secure Digital, xD Picture Card and MultiMedia Card\r\n- Scan & Translate feature","https://images.icecat.biz/img/norm/high/720823-2783.jpg|https://images.icecat.biz/img/gallery/img_720823_high_1470834684_1096_29052.jpg|https://images.icecat.biz/img/gallery/42400_333365_5495.jpg","270x209|200x200|199x177","||","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 1200 x 6000 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Print speed (colour, normal quality, A4/US Letter): 15 ppm","Copying","Copying: Colour copying","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 17 cpm","Copy speed (colour, normal quality, A4): 11 cpm","Scanning","Scanning: Colour scanning","Fax","Faxing: Colour faxing","Modem speed: 14,4 Kbit/s","Fax memory: 170 pages","Fax speed dialing (max numbers): 20","Fax broadcasting: 70 locations","Features","Digital sender: No","Input & output capacity","Total input capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Performance","Internal memory: 16 MB","Compatible memory cards: SmartMedia","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Weight & dimensions","Weight: 5,5 kg","Other features","Dimensions (WxDxH): 343 x 345 x 135 mm","Compatible operating systems: Windows 98/98SE/Me/2000/XP/XP64\nMac OS 9.x\nMac OS X 10.2.4\nLinux","Colour all-in-one functions: Copy, Fax, Print, Scan","Scanning","Scan input modes: e-mail, OCR, image, file, card","Other features","Image scaling/enlargement range: 25 - 400%"