"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127" "","","71801266","","Philips","273V7QDAB/00","71801266","8712581742980|4058154223031","Computer Monitors","222","V Line","","Full HD LCD monitor 273V7QDAB/00","20240422111412","ICECAT","1","271438","https://images.icecat.biz/img/gallery/41e5b47cf23ce5f0cbaa3a0e9c07b29d.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/41e5b47cf23ce5f0cbaa3a0e9c07b29d.jpg","https://images.icecat.biz/img/gallery_mediums/41e5b47cf23ce5f0cbaa3a0e9c07b29d.jpg","https://images.icecat.biz/img/gallery_thumbs/41e5b47cf23ce5f0cbaa3a0e9c07b29d.jpg","","http://objects.icecat.biz/objects/mmo_71801266_1678620299_5016_33451.pdf","Philips V Line 273V7QDAB/00 LED display 27"" 1920 x 1080 pixels Full HD Black","V Line 27"" (68.6 cm) Full HD LCD monitor","Philips V Line 273V7QDAB/00, 27"", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black","Philips V Line 273V7QDAB/00. Display diagonal: 27"", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black","A perfect all-round display with stunning images that stretch from edge to edge, made easy on the eyes, in a compact, slim design.","https://images.icecat.biz/img/gallery/41e5b47cf23ce5f0cbaa3a0e9c07b29d.jpg|https://images.icecat.biz/img/gallery/03d15059aa26d297b74af023bd408d2c.jpg|https://images.icecat.biz/img/gallery/92b9bda11fef194b2135bd107153ff2e.jpg|https://images.icecat.biz/img/gallery/3e6d63aea3a5f6eaea653c6750700a0a.jpg|https://images.icecat.biz/img/gallery/1f782c3c538bb13ca31f78eddf3a76f4.jpg|https://images.icecat.biz/img/gallery/432e87a72c87657fd0a5d22820670edf.jpg","1200x1200|1200x1200|1200x1200|2000x2000|1600x1600|1600x1600","|||||","","http://objects.icecat.biz/objects/mmo_71801266_1672257448_8794_12990.pdf","http://objects.icecat.biz/objects/mmo_71801266_1713774069_2635_378962.pdf","","","","","16:9 Full HD display for crisp, detailed images|http://images.icecat.biz/img/bullets/71801266-6416f5c397e6f161577757.jpg|Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colours, expect a true-to-life picture.\n\nNarrow-border display for a seamless appearance|http://images.icecat.biz/img/bullets/71801266-6416f5c4c39d4447001182.jpg|The new Philips displays feature ultra-narrow borders which allow for minimal distractions and maximum viewing size. Especially suited for multi-display or tiling setups like gaming, graphic design and professional applications, the ultra-narrow border display gives you the feeling of using one large display.\n\nSmartContrast for rich black details|http://images.icecat.biz/img/bullets/71801266-6416f5c6d3ec8714712848.jpg|SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.\n\nLess eye fatigue with Flicker-Free technology|http://images.icecat.biz/img/bullets/71801266-6416f5c98871e700602508.jpg|Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-Free technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.\n\nLowBlue Mode for easy-on-the-eyes productivity|http://images.icecat.biz/img/bullets/71801266-6416f5cb8dfd8586520191.jpg|Studies have shown that just as ultra-violet rays can cause eye damage, shortwave-length blue light rays from LED displays can cause eye damage and affect vision over time. Developed for wellbeing, the Philips LowBlue Mode setting uses a smart software technology to reduce harmful shortwave blue light.\n\nHDMI-ready for Full HD entertainment|http://images.icecat.biz/img/bullets/71801266-6416f5ccab8fe850097895.jpg|An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. An HDMI cable enables high-quality digital video and audio to be transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).\n\nIPS LED wide view technology for image and colour accuracy|http://images.icecat.biz/img/bullets/71801266-6416f5ce83144692853166.jpg|IPS displays use an advanced technology that gives you extra-wide viewing angles of 178/178 degrees, making it possible to view the display from almost any angle. Unlike standard TN panels, IPS displays give you remarkably crisp images with vivid colours, making them ideal not only for Photos, movies and web browsing, but also for professional applications that demand colour accuracy and consistent brightness at all times.\n\nSmartImage pre-sets for easy optimised image settings|http://images.icecat.biz/img/bullets/71801266-6416f5d163992321344131.jpg|SmartImage is an exclusive leading edge Philips technology that analyses the content displayed on your screen and optimises your display performance. This user-friendly interface allows you to select various modes, like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimises the contrast, colour saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time at the touch of a single button!","Display","Display diagonal: 27""","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 75 Hz","Display number of colors: 16.7 million colors","Backlight type: W-LED","Display brightness (typical): 250 cd/m²","Response time: 4 ms","Display surface: Matt","Anti-glare screen: Yes","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 10000000:1","Dynamic contrast ratio marketing name: SmartContrast","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.0122 x 0.0122"" (0.311 x 0.311 mm)","Pixel density: 82 ppi","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 76 Hz","Viewable size, horizontal: 23.5"" (59.8 cm)","Viewable size, vertical: 13.2"" (33.6 cm)","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 76 Hz","Display diagonal (metric): 27"" (68.6 cm)","DDC/CI: Yes","Haze rate: 25%","Surface hardness: 3H","RGB color space: sRGB","3D: No","Display sRGB: Yes","Performance","Component video sync: Separate sync, Sync-on-green (SOG)","Flicker-free technology: Yes","Low Blue Light technology: Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 4 W","Design","Market positioning: Home","Product color: Black","Heavy metals free: Hg (mercury)","Certification: CU, SEMKO, cETLus, TUV/ISO9241-307, CE Mark, FCC Class B, ICES-003, RCM, UKRAINIAN, KCC, BSMI, TUV Cert. — blue light cut-off","Ports & interfaces","Built-in USB hub: No","HDMI: Yes","Headphone out: Yes","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","Audio input: No","Headphone outputs: 1","PC Audio in: Yes","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian","Plug and Play: Yes","LED indicators: Operation, Stand-by","Power","Energy efficiency class (SDR): E","Energy consumption (SDR) per 1000 hours: 21 kWh","Power consumption (typical): 15.4 W","Power consumption (standby): 0.5 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power supply type: Internal","Energy efficiency scale: A to G","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: 0 - 144015.7"" (0 - 3658 m)","Non-operating altitude: 0 - 480000"" (0 - 12192 m)","Packaging content","Stand included: Yes","Cables included: HDMI, AC","Manual: Yes","Weight & dimensions","Width (with stand): 24.1"" (613 mm)","Depth (with stand): 8.94"" (227 mm)","Height (with stand): 17.9"" (454 mm)","Weight (with stand): 9.33 lbs (4.23 kg)","Width (without stand): 24.1"" (613 mm)","Depth (without stand): 1.77"" (45 mm)","Height (without stand): 14.5"" (368 mm)","Weight (without stand): 8.25 lbs (3.74 kg)","Packaging data","Package width: 26.1"" (664 mm)","Package depth: 5.28"" (134 mm)","Package height: 17.8"" (452 mm)","Package weight: 13.7 lbs (6.2 kg)","Package type: Box","Sustainability","Sustainability certificates: RoHS, WEEE","European Product Registry for Energy Labelling (EPREL) code: 401604","Logistics data","Harmonized System (HS) code: 85285210","Other features","On/off switch: Yes","TV tuner integrated: No","Exterior finish type: Textured","Recyclable packaging material: 100%","LowBlue mode: Yes","Mean time between failures (MTBF): 50000 h","Recommended resolution: 1920 x 1080 @ 60 Hz","Picture enhancement: SmartImage","Regulatory Approvals: CU; SEMKO; cETLus; TUV/ISO9241-307; CE Mark; FCC Class B; ICES-003; RCM; UKRAINIAN; KCC; BSMI; TUV Cert. — blue light cut-off"