"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109" "","","71801265","","Philips","273V5LHAB/00","71801265","8712581689919|5054484483762|5054931139778|4058154095874","Computer Monitors","222","V Line","","LCD monitor with SmartControl Lite 273V5LHAB/00","20240614001615","ICECAT","1","716755","https://images.icecat.biz/img/gallery/71801265_8839778423.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/71801265_8839778423.jpg","https://images.icecat.biz/img/gallery_mediums/71801265_8839778423.jpg","https://images.icecat.biz/img/gallery_thumbs/71801265_8839778423.jpg","","","Philips V Line LCD monitor with SmartControl Lite 273V5LHAB/00","V Line LCD monitor with SmartControl Lite","Philips V Line LCD monitor with SmartControl Lite 273V5LHAB/00, 68.6 cm (27""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Philips V Line LCD monitor with SmartControl Lite 273V5LHAB/00. Display diagonal: 68.6 cm (27""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black","Enjoy vivid LED pictures on this big Philips display. Equipped with HDMI and stereo speakers, it's a great choice!","https://images.icecat.biz/img/gallery/71801265_8839778423.jpg|https://images.icecat.biz/img/gallery/71801265_1059977464.jpg|https://images.icecat.biz/img/gallery/71801265_5659041744.jpg|https://images.icecat.biz/img/gallery/75041768_9513984207.jpg|https://images.icecat.biz/img/gallery/25963797_8261154669.jpg|https://images.icecat.biz/img/gallery/25963797_3905812494.jpg|https://images.icecat.biz/img/gallery/25963797_9689895275.jpg|https://images.icecat.biz/img/gallery/71801265_7454549770.jpg|https://images.icecat.biz/img/gallery/25963797_4401631444.jpg|https://images.icecat.biz/img/gallery/25963797_8622299110.jpg|https://images.icecat.biz/img/gallery/66507068_1450412596.jpg","1200x1200|2400x1664|2400x1402|2400x273|4134x3132|4134x3132|5990x3993|4134x3362|4134x4459|4134x4459|1821x4134","||||||||||","","","","","","","","SmartControl Lite|http://images.icecat.biz/img/bullets/71801265-5f06b993d39b0062784894.jpg|SmartControl Lite is the next generation 3D icon-based GUI monitor control software. This allows the user to fine-tune most parameters of the monitor like Colour, Brightness, screen calibration, Multimedia, ID management etc. with the mouse.\n\n16:9 Full HD|http://images.icecat.biz/img/bullets/71801265-5f06b998aace3472499159.jpg|The Full HD screen has the widescreen resolution of 1920 x 1080p. This is the highest resolution of HD sources for the best possible picture quality. It is fully future-proof as it supports 1080p signals from all sources, including the most recent sources such as Blu-ray and advanced HD game consoles. The signal processing is extensively upgraded to support this much higher signal quality and resolution. It produces brilliant flicker-free progressive scan pictures with superb brightness and colours.","","","Display","Display diagonal: 68.6 cm (27"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TFT","Response time: 5 ms","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colours: 16.78 million colours","Backlight type: W-LED","Display brightness (typical): 300 cd/m²","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 10000000:1","Dynamic contrast ratio marketing name: SmartContrast","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","SmartResponse: 1 ms","Pixel pitch: 0.311 x 0.311 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","Viewable size, horizontal: 59.8 cm","Viewable size, vertical: 33.6 cm","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 75 Hz","Colour gamut standard: sRGB","Performance","Component video sync: Separate sync, Sync-on-green (SOG)","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 4 W","Design","Market positioning: Home","Product colour: Black","Ports & interfaces","Built-in USB hub: No","HDMI: Yes","Headphone out: Yes","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","Audio input: No","Headphone outputs: 1","PC Audio in: Yes","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian","Plug and Play: Yes","LED indicators: Operation, Stand-by","Power","Power consumption (typical): 19.65 W","Power consumption (standby): 0.5 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Annual energy consumption: 42 kWh","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: 0 - 3658 m","Non-operating altitude: 0 - 12192 m","Weight & dimensions","Width (with stand): 646 mm","Depth (with stand): 240 mm","Height (with stand): 471 mm","Weight (with stand): 4.53 kg","Width (without stand): 646 mm","Depth (without stand): 57 mm","Height (without stand): 398 mm","Weight (without stand): 4 kg","Packaging data","Package width: 698 mm","Package depth: 139 mm","Package height: 482 mm","Package weight: 6.17 kg","Package type: Box","Packaging content","Stand included: Yes","Cables included: AC, Audio (3.5mm), VGA","Manual: Yes","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Other features","On/off switch: Yes","TV tuner integrated: No","Recyclable packaging material: 100%","Heavy metals free: Hg (mercury), Pb (lead)","Compliance certificates: RoHS","Mean time between failures (MTBF): 30000 h","Certification: BSMI, CE Mark, FCC Class B, GOST, PSB, SASO, SEMKO, TCO Certified, TUV/ISO9241-307, cETLus, WEEE","Recommended resolution: 1920 x 1080 @ 60 Hz","Energy efficiency class (old): A"