"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","716375","","Equip","605521","716375","4015867107287","Networking Cables","883","","","Cat.6 S/FTP Patch Cable, 2.0m, Red","20240312113737","ICECAT","1","58922","https://images.icecat.biz/img/gallery/716373_4569521713.jpg","945x709","https://images.icecat.biz/img/gallery_lows/716373_4569521713.jpg","https://images.icecat.biz/img/gallery_mediums/716373_4569521713.jpg","https://images.icecat.biz/img/gallery_thumbs/716373_4569521713.jpg","http://objects.icecat.biz/objects/mmo_716375_1674822623_6003_27839.pdf","","Equip 605521 networking cable Red 2 m Cat6 S/FTP (S-STP)","Cat.6 S/FTP Patch Cable, 2.0m, Red","Equip 605521, 2 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45","Equip 605521. Cable length: 2 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s","The equip® Cat.6 S/FTP Patch Cord is composed of high-quality materials and fully-examined to conform with industrial standards. Offering higher bandwidth and better signal-to-noise margin, the Cat.6 cable is able to deliver ultrahigh and error-free performance in the most demanding network environments.","https://images.icecat.biz/img/gallery/716373_4569521713.jpg|https://images.icecat.biz/img/gallery/716373_4095696274.jpg|https://images.icecat.biz/img/gallery/716373_6304805150.jpg","945x709|945x709|867x650","||","","","","","","","","","Features","Cable length: 2 m","Cable standard: Cat6","Cable shielding: S/FTP (S-STP)","Connector 1: RJ-45","Connector 2: RJ-45","Product colour: Red","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Gold","Jacket material: Low smoke zero halogen (LSZH)","Cable shape: Round","Conductor type: Stranded","Conductor material: Copper","Cabling technology: 10/100/1000Base-T(X)","Ethernet interface type: Fast Ethernet, Gigabit Ethernet","Networking standards: IEEE 802.3, IEEE 802.5","AWG wire size: 28/7","Data transfer rate: 1000 Mbit/s","Frequency: 250 MHz","Power over Ethernet (PoE): Yes","Power over Ethernet (PoE) type supported: PoE+","Molded cable boot: Yes","Plug and Play: Yes","Certification: ISO/IEC 11801, EN50288, TIA/EIA 568-C.2","Country of origin: China","Weight & dimensions","Width: 8,34 mm","Depth: 11,7 mm","Height: 2000 mm","Outer diameter: 5,8 mm","Weight: 87 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 160 mm","Package depth: 20 mm","Package height: 200 mm","Package weight: 47 g","Technical details","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS, UKCA","Doesn't contain: Halogen","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 290 mm","Master (outer) case length: 350 mm","Master (outer) case weight: 11,4 kg","Master (outer) case height: 380 mm","Quantity per master (outer) case: 140 pc(s)"