"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","71468","","Sony","DSC-U30 GRIJS","71468","","Digital Cameras","575","","","DSC-U30","20221021101432","ICECAT","","88407","https://images.icecat.biz/img/norm/high/71468-9910.jpg","320x174","https://images.icecat.biz/img/norm/low/71468-9910.jpg","https://images.icecat.biz/img/gallery_mediums/img_71468_medium_1480677883_8173_2323.jpg","https://images.icecat.biz/thumbs/71468.jpg","","","Sony DSC-U30 1/2.5"" Compact camera 2 MP CCD Gray","Digital Cybershot DSC-U30 2Mpix 8MB MPEG USB","Sony DSC-U30, 2 MP, 1/2.5"", CCD, 4.34 oz (123 g), Gray","Sony DSC-U30. Camera type: Compact camera, Megapixel: 2 MP, Image sensor size: 1/2.5"", Sensor type: CCD. Focal length range: 5 - 5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 1"". Internal memory: 8 MB. Weight: 4.34 oz (123 g). Product color: Gray","Small enough to go anywhere! Introducing the new DSC-U30 Cyber-shot® digital still camera for those on the go. The ultra compact design comes in three exciting colors (blue, silver and charcoal grey) to match any outfit or mood. Featuring 2.0 megapixel effective resolution, Fast Start up, 1.0 Reflective LCD Monitor, Memory Stick PRO™ Compatible and Selectable Picture Size. Small enough to wear and hip enough to flaunt!","https://images.icecat.biz/img/norm/high/71468-9910.jpg","320x174","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 2 MP","Sensor type: CCD","Image sensor size: 1/2.5""","Still image resolution(s): 640 x 480,1280 x 960,1600 x 1200","Image stabilizer: No","Image formats supported: JPG","Lens system","Focal length range: 5 - 5 mm","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Single Auto Focus","Exposure","Light exposure modes: Auto","Light metering: Centre-weighted","ISO sensitivity: Auto","Auto Exposure (AE) lock: No","Flash","Flash modes: Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction","Flash range (tele): 19.7 - 70.9"" (0.5 - 1.8 m)","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video resolutions: 640 x 480 pixels","Motion JPEG frame rate: 8.3 fps","Video formats supported: MPEG1","Memory","Compatible memory cards: Memory Stick (MS), MS PRO","Internal memory: 8 MB","Memory slots: 1","Display","Display: LCD","Display diagonal: 1""","Display resolution (numeric): 64460 pixels","Field of view: 100%","Ports & interfaces","USB connector: Mini-USB B","Camera","White balance: Auto","Scene modes: Portrait, Self-portrait, Twilight","Self-timer delay: 10 s","Multi burst mode: No","Start-up time: 1 ms","Playback zoom (max): 5x","Histogram: No","On Screen Display (OSD) languages: German, English, Spanish, French, Italian, Portuguese","Camera file system: DCF 2.0, DPOF 1.1","Design","Product color: Gray","Material: Aluminum","Battery","Battery technology: Nickel-Metal Hydride (NiMH)","Battery life (CIPA standard): 150 shots","Battery life (max): 1.15 h","Number of batteries supported: 2","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 3.35"" (85 mm)","Depth: 1.17"" (29.7 mm)","Height: 1.59"" (40.3 mm)","Weight: 4.34 oz (123 g)","Packaging content","Hand strap: Yes","Cables included: USB","Battery charger included: Yes","Batteries included: Yes","Other features","Video capability: Yes","Aperture range (F-F): 2.8 - 2.8","Built-in flash: Yes","Focal length (35mm film equivalent): 1.3 - 1.3"" (33 - 33 mm)","Power source type: Battery"