"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122" "","","7082708","","Fujitsu","VFY:M1301SC030IN","7082708","","Servers","156","PRIMERGY","MX130","MX130 S1","20240307153452","ICECAT","1","81646","https://images.icecat.biz/img/norm/high/7067555-5280.jpg","580x435","https://images.icecat.biz/img/norm/low/7067555-5280.jpg","https://images.icecat.biz/img/gallery_mediums/img_7067555_medium_1481544145_1282_14419.jpg","https://images.icecat.biz/thumbs/7067555.jpg","","","Fujitsu PRIMERGY MX130 S1 server 250 GB Desktop Intel® Celeron® 220 1.2 GHz 2 GB DDR3-SDRAM 250 W","MX130 S1 - AMD Athlon II X2 220 (2.8 GHz), 2GB DDR3 RAM, 250GB HDD SATA, DVD-ROM, Gigabit Ethernet, ATI Radeon HD 4200, Black, 10000g","Fujitsu PRIMERGY MX130 S1, 1.2 GHz, 220, 2 GB, DDR3-SDRAM, 250 GB, Desktop","Fujitsu PRIMERGY MX130 S1. Processor family: Intel® Celeron®, Processor frequency: 1.2 GHz, Processor model: 220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 250 GB, HDD size: 3.5"", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 250 W. Chassis type: Desktop","Fujitsu PRIMERGY MX micro servers: uncomplicated, reliable and affordable. Micro businesses do not have masses of specialists for every possible task- far from it! Nor do they have masses of cash. This is why, as micro businesses try to find their way in a turbulent business world, one of their key tasks is to maximize the amount of time they use productively – without spending a fortune. This is where PRIMERGY MX servers can help. PRIMERGY MX servers increase the productivity of micro businesses up to 15 users, by offering uncomplicated, reliable server technology on which to centralize their IT services – at a micro price.\nBy making IT easy and affordable, Fujitsu lets micro businesses concentrate on reaching their full business potential.\n\nPRIMERGY MX130 S1\nThe PRIMERGY MX130 S1 micro server is just what micro businesses need. The MX130 S1 is a solid platform on which to base your file, web or print services. It increases your company’s potential by offering server reliability and efficiency at a rock-bottom price. The running costs and environmental impact are micro too, thanks to the 85% efficient power supply unit. If you think of servers as complicated, space-eating machines, then think again. The MX130 S1 comes in a classic desktop chassis which can also be used vertically. And, best of all, it’s so silent you will hardly know it’s there. PRIMERGY MX130 S1 – the micro server for macro results.","https://images.icecat.biz/img/norm/high/7067555-5280.jpg","580x435","","","","","","","","","","","","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: 220","Processor frequency: 1.2 GHz","Processor cores: 1","Processor cache: 0.512 MB","Motherboard chipset: AMD 785G","Number of processors installed: 1","Thermal Design Power (TDP): 18.2, 19","Processor cache type: L2","Maximum number of SMP processors: 1","Processor front side bus: 533 MHz","Processor socket: Socket 479","Processor lithography: 65 nm","Processor threads: 1","Processor operating modes: 64-bit","Stepping: A1","FSB Parity: No","Bus type: FSB","Processor codename: Conroe","Tjunction: 100 °C","ECC supported by processor: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 35 x 35 mm","Processor code: SLAF2","Embedded options available: No","Number of Processing Die Transistors: 105 M","CPU multiplier (bus/core ratio): 12","Processing Die size: 77 mm²","Processor series: Intel Celeron Processor 200 Series for Desktop","Conflict-Free processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 16 GB","Maximum internal memory: 16384 MB","Memory slots: 4x DIMM","ECC: Yes","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 2 GB","Storage","Total storage capacity: 250 GB","RAID support: Yes","Optical drive type: DVD-ROM","Number of HDDs installed: 1","HDD interface: Serial ATA","HDD size: 3.5""","RAID levels: 10","Hot-swap: No","Internal drive bays: 3","Network","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 12","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express x4 slots: 1","PCI Express x16 slots: 1","PCI slots: 2","PCI Express slots version: 2.0","Design","Chassis type: Desktop","Performance","Noise level: 21 dB","Software","Compatible operating systems: Windows Hyper-V Server 2008 R2\nServer 2008 R2 Standard\nServer 2008 R2 Foundation/SBS 2008","Processor special features","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: No","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: No","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 33102","Power","Redundant power supply (RPS) support: No","Power supply: 250 W","Number of power supply units: 1","Power requirements: 100-240V","Power supply input frequency: 47 - 63 Hz","Operational conditions","Storage temperature (T-T): 10 - 35 °C","Certificates","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Certification: GS, CE, CB, RoHS, WEEE","Weight & dimensions","Width: 340 mm","Depth: 380 mm","Height: 100 mm","Weight: 10 kg","Other features","Mac compatibility: No","Ventilation fan(s): 3","Supported data transfer rates: 10/100/1000 Mbit/s","Data transfer rate: 1 Gbit/s","Graphics card: Radeon HD 4200","Graphics card family: ATI"