"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120"
"","","7068905","","DELL","13668023","7068905","","Servers","156","","","PowerEdge T410","20240719201001","ICECAT","","112184","https://images.icecat.biz/img/norm/high/7068905-9845.jpg","400x484","https://images.icecat.biz/img/norm/low/7068905-9845.jpg","https://images.icecat.biz/img/gallery_mediums/img_7068905_medium_1481544322_8879_14419.jpg","https://images.icecat.biz/thumbs/7068905.jpg","","","DELL PowerEdge T410 server 292 GB Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 525 W","PowerEdge T410 - E5620 2.4GHz, 6GB, 146GBs, SAS 10k RPM 2.5"", DDR3, RAID, 16x DVD+/-RW, 1333MHz","DELL PowerEdge T410, 2.4 GHz, E5620, 6 GB, DDR3-SDRAM, 292 GB, Tower","DELL PowerEdge T410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Total storage capacity: 292 GB, HDD size: 2.5"", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 525 W, Redundant power supply (RPS) support. Chassis type: Tower","The Dell PowerEdge T410 features the performance of Intel Xeon processor 5500 and 5600 series, the availability of up to 6 hard drives (3.5” or 2.5”), DDR3 memory and an optimum chassis depth of 24” for efficient deployment and operation. The PowerEdge T410 was developed with a purposeful design including energy-optimized technology and simplified systems management.\r\n\r\nPurposeful Design\r\nThe PowerEdge T410 takes advantage of Dell’s outstanding system commonality and reliability. Consistent component layout and purposeful placement of interface ports and power supplies enable easy installation and redeployment. With a depth of 24”, the PowerEdge T410’s chassis is easy to access and designed to reside in a back office, retail or small office setting where small chassis and quiet acoustics matter.\r\nRobust, metal hard drive carriers and organized cabling are designed to improve component access and airflow across the server. The PowerEdge 410 purposeful design provides quiet acoustics and an optional LCD screen positioned on the front by the bezel for ease of monitoring.\r\n\r\nEnergy-Optimized Technology\r\nEnergy efficiency is designed at the core system level on the PowerEdge T410. Several energy-tuned technologies and standards-based Energy Smart components reduce power consumption while increasing performance capacity.\r\nEnergy Smart 90%+ efficient power supply units are rightsized for system requirements on the PowerEdge. Power Management features include power capping, power inventory, and power budgeting to best manage power in your specific environment.\r\n\r\nSimplified Systems Management\r\nThe next-generation of Dell OpenManage™ suite of management tools is designed to provide efficient operations and standards-based commands designed to integrate with existing systems for effective control. Dell Management Console (DMC) helps simplify operations and create stability by shrinking infrastructure management to one console. This console delivers a single view and\r\na common data source into the entire infrastructure management. Built on Symantec™ Management Platform, it has an easily extensible, modular foundation that can provide basic hardware management or more advanced functions, such as asset and security management. Dell\r\nManagement Console is designed to reduce or eliminate manual processes, enabling you to save time and money for more strategic technology usage.\r\nSecure and efficient, the Dell Lifecycle Controller delivers “Instant On” integrated manageability through a single access point. The Unified Server Configurator (USC) interface enables persistent access to the tool because it is embedded and integrated into the system for significant flexibility and capabilities. The Lifecycle Controller is a onestop shop for deploying operating systems with built-in driver installations, BIOS and firmware update and rollback, hardware configuration, and diagnostics.","https://images.icecat.biz/img/norm/high/7068905-9845.jpg|https://images.icecat.biz/img/gallery/7068905_7403.jpg|https://images.icecat.biz/img/gallery/7068905_5592.jpg|https://images.icecat.biz/img/gallery/7068905_9323.jpg|https://images.icecat.biz/img/gallery/7068905_3462.jpg|https://images.icecat.biz/img/gallery/7068905_2699.jpg|https://images.icecat.biz/img/gallery/7068905_1122.jpg|https://images.icecat.biz/img/gallery/7068905_2375.jpg|https://images.icecat.biz/img/gallery/7068905_309.jpg","400x484|254x433|228x413|368x432|351x360|414x355|384x357|515x348|516x387","||||||||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor manufacturer: Intel","Processor model: E5620","Processor frequency: 2.4 GHz","Processor boost frequency: 2.66 GHz","Processor cores: 4","Processor cache: 12 MB","Motherboard chipset: Intel® 5500","Memory channels supported by processor: Triple","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System bus rate: 5.86 GT/s","Processor socket: Socket B (LGA 1366)","Processor lithography: 32 nm","Processor threads: 8","Processor operating modes: 64-bit","Stepping: B1","FSB Parity: No","Bus type: QPI","Number of QPI links: 2","Processor codename: Westmere EP","Tcase: 77.6 °C","Maximum internal memory supported by processor: 288 GB","Memory types supported by processor: DDR3 800/1066","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 42.5 X 45 mm","Supported instruction sets: SSE4.2","Processor code: SLBV4","Physical Address Extension (PAE): 40 bit","Embedded options available: Yes","CPU multiplier (bus/core ratio): 18","Processor series: Intel Xeon 5600 Series","Conflict-Free processor: No","Memory","Internal memory: 6 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 16 GB","Buffered memory type: Registered (buffered)","Memory clock speed: 1333 MHz","Memory layout (slots x size): 3 x 2 GB","Storage","Maximum storage capacity: 12 TB","Total storage capacity: 292 GB","RAID support: Yes","Optical drive type: DVD-RW","Number of HDDs installed: 2","HDD capacity: 146 GB","HDD interface: Serial Attached SCSI (SAS)","HDD size: 2.5""","Number of HDDs supported: 6","RAID levels: 10","Hot-swap: Yes","Graphics","Maximum graphics card memory: 8 MB","Network","Network ready: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB 2.0 ports quantity: 6","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Expansion slots","PCI Express x8 slots: 4","PCI Express x16 slots: 1","Design","Chassis type: Tower","Software","Compatible operating systems: Windows Small Business Server 2008/Essential Business Server 2008/Server 2008 SP2/Server 2008 R2;\nNovell SUSE Linux Enterprise Server;\nRed Hat Enterprise Linux","Processor special features","CPU configuration (max): 2","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: 1.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 47925","Power","Redundant power supply (RPS) support: Yes","Power supply: 525 W","Number of power supply units: 1","Power requirements: 100 - 240 V","Weight & dimensions","Width: 217.9 mm","Depth: 616.8 mm","Height: 444.9 mm","Weight: 28.4 kg","Other features","Dimensions (WxDxH): 217.9 x 616.8 x 444.9 mm","Mac compatibility: No","Graphics card: G200eW","Number of drive bays: 6"