"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","706236","","NETGEAR","FS108GR","706236","","Network Switches","258","","","8 Port Fast Ethernet (10 / 100) Network Switch - FS108","20240118173509","ICECAT","1","109591","https://images.icecat.biz/img/norm/high/706236-2160.jpg","250x250","https://images.icecat.biz/img/norm/low/706236-2160.jpg","https://images.icecat.biz/img/gallery_mediums/img_706236_medium_1480937003_9363_7799.jpg","https://images.icecat.biz/thumbs/706236.jpg","","","NETGEAR 8 Port Fast Ethernet (10 / 100) Network Switch - FS108","FS108 - 8 Port Fast Ethernet (10 / 100) Network Switch","NETGEAR 8 Port Fast Ethernet (10 / 100) Network Switch - FS108, Full duplex","NETGEAR 8 Port Fast Ethernet (10 / 100) Network Switch - FS108. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries, Switching capacity: 1.6 Gbit/s. Networking standards: IEEE 802.3u, IEEE 802.3x","NETGEAR's popular FS100 series desktop switches, known for their reliability and\r\nperformance, provide your LAN with high-speed, 10/100 Mbps auto-sensing connectivity for as many as 5, 8, or 16 users. Just plug in your Ethernet cables, connect a power cord, and you’re ready to go-there’s no software to configure. They negotiate to the fastest possible connection and with Auto Uplink™ technology, these switches automatically figure out if the link needs a straight-through or cross-over connection, and makes the right choice. Existing\r\n10BASE-T devices are easily integrated within higher bandwidth environments, with full wire speeds on all ports of either 10 Mbps or 100 Mbps. Engineered without the need for internal fans, they operate silently. And each of these very compact switches is housed in a sturdy metal case for years of dependable use.","https://images.icecat.biz/img/norm/high/706236-2160.jpg","250x250","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 8","Network","Networking standards: IEEE 802.3u, IEEE 802.3x","Copper ethernet cabling technology: 100BASE-TX, 10BASE-T","Full duplex: Yes","Data transmission","MAC address table: 1000 entries","Switching capacity: 1.6 Gbit/s","Maximum data transfer rate: 0.1 Gbit/s","Packet buffer memory: 0.096 MB","Protocols","Data link protocols: Ethernet/Fast Ethernet","Design","Safety: UL listed (UL 1950)/cUL; IEC950/EN60950","Performance","Compatible operating systems: Windows, Linux, Mac OS","Mean time between failures (MTBF): 168300 h","Minimum system requirements: - Network card for each PC (e.g. NETGEAR FA311)\n- Network Cables\n- Network card for each PC or server\n- Network software","Power","Power consumption (typical): 7.5 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): 10 - 70 °C","Storage relative humidity (H-H): 95","Weight & dimensions","Weight: 490 g","Other features","Latency: 20 µs for 64-byte frames","Data transfer rate: 100 Mbit/s","Dimensions (WxDxH): 158 x 27 x 103 mm","Power requirements: 7.5VDC, 1A","I/O ports: 8 x 10/100 RJ-45 Ports","Electromagnetic emissions: CE mark, commercial; FCC part 15 Class A; EN55 022 (CISPR22), Class A; VCCI Class A; C-Tick"