"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","702590","","HP","L1910A","702590","0829160198774|829160198774|0829160199023|829160199023|0829160198712|829160198712|3610170544678|0829160198835|829160198835|0829160198705|829160198705|0829160574981|829160574981|0886111317080|886111317080|0886111317103|886111317103|0886111317066|886111317066|0829160198781|829160198781|0829160198804|829160198804|0829160198866|829160198866|0829160198873|829160198873|0829160198880|829160198880|0763615889919|763615889919|8291601990230|5053460869484|0829160198859|829160198859|5054484645542|4053162323711|0829160198767|829160198767|0829160198828|829160198828|0829160199030|829160199030|0889899378137|889899378137|0829160198811|829160198811|0829160198842|829160198842|0829160198699|829160198699|0886111317110|886111317110|0883585702923|883585702923|0883585702930|883585702930|0829160198729|829160198729|0829160198736|829160198736|0829160198743|829160198743|0829160198750|829160198750|0886111317073|886111317073|0829160198675|829160198675|0885631068595|885631068595|0829160198682|829160198682|0829160198798|829160198798|0700600010538|700600010538|0642125158992|642125158992","Scanners","197","Scanjet","5590","Scanjet 5590 Digital Flatbed Scanner","20230710201225","ICECAT","1","311202","https://images.icecat.biz/img/gallery/97804594_2258814021.jpg","844x491","https://images.icecat.biz/img/gallery_lows/97804594_2258814021.jpg","https://images.icecat.biz/img/gallery_mediums/97804594_2258814021.jpg","https://images.icecat.biz/img/gallery_thumbs/97804594_2258814021.jpg","","","HP Scanjet 5590 Digital Flatbed Scanner","HP Scanjet 5590 Digital Flatbed Scanner","HP Scanjet 5590 Digital Flatbed Scanner, 210 x 297 mm, 2400 x 2400 DPI, 48 bit, 8 sec/page, Flatbed & ADF scanner, Grey","HP Scanjet 5590 Digital Flatbed Scanner. Scan size (flatbed), maximum: 210 x 297 mm, Scan resolution, optical: 2400 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Grey. Sensor type: CCD, Scan file formats: BMP, HTM, JPG, PCX, PDF, PNG, RTF, TIFF, TXT, Scan to: E-mail, File, Image. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, ISO B-series sizes (B0...B9): B5","Professional results - 2400 dpi optical resolution, duplexing ADF, included TMA, and document software
• Unattended two-sided, multi-page scanning with ADF
\n• Scan up to 8 ppm (4 ipm) and preview scan in about 7 seconds
\n• Easy document management software and drivers included\n","https://images.icecat.biz/img/gallery/97804594_2258814021.jpg|https://images.icecat.biz/img/gallery/97804594_9616065301.jpg|https://images.icecat.biz/img/gallery/97804594_4027446092.jpg","844x491|474x356|474x356","||","","","","","","","","","Scanning","Scan size (flatbed), maximum: 210 x 297 mm","Scan resolution, optical: 2400 x 2400 DPI","Duplex scanning: Yes","Color scanning: Yes","Input colour depth: 48 bit","Film scanning: No","Levels of grayscale: 256","Flatbed scan speed (b/w, A4): 8 sec/page","Design","Scanner type: Flatbed & ADF scanner","Product colour: Grey","Performance","Sensor type: CCD","Scan file formats: BMP, HTM, JPG, PCX, PDF, PNG, RTF, TIFF, TXT","Scan to: E-mail, File, Image","Scan drivers: TWAIN","Input capacity","Auto document feeder (ADF) input capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Multi feed detection: No","ISO A-series sizes (A0...A9): A4","ISO B-series sizes (B0...B9): B5","Ports & interfaces","USB port: Yes","USB version: 2.0","Standard interfaces: USB 2.0","Power","Power supply type: AC","Power consumption (typical): 36 W","AC input frequency: 50 - 60 Hz","Input voltage: 100-240 V","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 5 - 90%","Storage humidity: 5 - 90%","Certificates","Certification: UL, EU LVD, EN 60950","Weight & dimensions","Width: 488 mm","Depth: 340 mm","Height: 162 mm","Weight: 5.73 kg","Packaging content","Drivers included: Yes","Technical details","Sustainability certificates: ENERGY STAR"